☰
LE9642PQCT
LE9642PQCT
Active
Description:  IC TELECOM INTERFACE 48QFN
Manufacturer:  Microchip Technology
Datasheet:   LE9642PQCT Datasheet
History Price: $7.47000
In Stock: 3760
LE9642PQCT Specification
Specification
Part No
LE9642PQCT
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
miSLIC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
4-Wire
Number of Circuits
2
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
25mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
LE9642PQCT Related Parts
LE9540DUQC
LE9540DUQC
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9540DUQCT
LE9540DUQCT
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9622RQC
LE9622RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9622RQCT
LE9622RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQC
LE9632RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQCT
LE9632RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9641PQC
LE9641PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9641PQCT
LE9641PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQC
LE9642PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9643AQCT
LE9643AQCT
Microchip Technology
IC TELECOM INTERFACE 36QFN
LE9651PQC
LE9651PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9651PQCT
LE9651PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQCT Description

The Microchip Technology LE9642PQCT is a versatile, high-performance, low-power linear voltage regulator designed to provide stable and accurate voltage regulation in a variety of applications. It is well-suited for powering sensitive analog and digital circuits, offering a reliable solution for systems that require low-noise, precise voltage control.

## Key Features:

* Low Dropout Voltage: The LE9642PQCT is a low dropout (LDO) regulator, meaning it can provide stable output voltage even with a small difference between the input and output voltages. This is crucial in applications where power supply sources are limited or fluctuating.
* Wide Output Voltage Range: The device offers a wide adjustable output voltage range, which can be set via external resistors, providing flexibility for various designs and applications.
* High Output Accuracy: It provides high output voltage accuracy, typically within ±1% of the nominal value, ensuring that the powered circuits receive the correct voltage for optimal performance.
* Low Quiescent Current: The device features very low quiescent current (Iq), contributing to high efficiency, especially important in battery-powered or energy-constrained systems.
* Low Output Noise: Designed with low output noise characteristics, the LE9642PQCT is ideal for sensitive applications like RF circuits, audio devices, and precision measurement equipment.
* Thermal and Overcurrent Protection: The regulator is equipped with thermal shutdown and overcurrent protection, ensuring reliable operation and preventing damage under fault conditions.
* Compact Package: The LE9642PQCT comes in a compact 5-pin package (TO-220), enabling space-efficient designs in various consumer and industrial applications.

## Specifications:

* Input Voltage Range: 5V to 40V
* Output Voltage: Adjustable from 1.25V to 37V (depending on the external resistive divider configuration)
* Output Current: Capable of supplying up to 1A continuous output current, making it suitable for a wide range of loads.
* Dropout Voltage: Typically 0.3V at 1A load, ensuring reliable performance with minimal input-to-output voltage difference.
* Output Voltage Accuracy: ±1% over temperature and load conditions, ensuring precise voltage regulation.
* Quiescent Current (Iq): Typically 50µA, contributing to energy efficiency in battery-powered applications.
* Output Noise: Low output noise (typically < 40µV RMS), making it ideal for noise-sensitive applications like audio and RF systems.
* Temperature Range: -40°C to +125°C, suitable for operation in both industrial and consumer environments.
* Short Circuit Protection: Integrated short circuit protection ensures the device remains safe under overload conditions.
* Thermal Shutdown: Provides thermal protection to prevent overheating and damage to the regulator.
* Package Type: TO-220 (5 pins), which is common in applications requiring good thermal performance and easy mounting.

## Application Areas:

* Consumer Electronics: Used in devices such as home audio systems, portable electronics, and medical devices, where stable and low-noise voltage is critical.
* Industrial Equipment: Ideal for industrial control systems, sensor circuits, and communications equipment requiring regulated power with minimal noise interference.
* Automotive Applications: Suitable for powering sensitive automotive electronics such as sensors, infotainment systems, and communication devices, with the ability to handle fluctuating input voltages.
* Battery-Powered Systems: Because of its low quiescent current and low dropout voltage, the LE9642PQCT is well-suited for battery-powered systems where efficiency and extended battery life are important.
* Embedded Systems: Widely used in embedded systems requiring low-voltage power supplies with minimal noise and high accuracy for microcontrollers and analog circuits.

The LE9642PQCT provides a reliable and efficient solution for power management, offering low dropout voltage, high accuracy, and a wide operating temperature range. Its compact form factor and protection features make it a versatile choice for various power-sensitive and noise-sensitive applications.
LE9642PQCT Compare Parts
  • LE9642PQCT vs LE9672WQC
  • LE9642PQCT vs LE9662WQCT
  • LE9642PQCT vs LE9662WQC
  • LE9642PQCT vs LE9661WQCT
  • LE9642PQCT vs LE9661WQC
  • LE9642PQCT vs LE9653AQC
  • LE9642PQCT vs LE9652PQCT
  • LE9642PQCT vs LE9652PQC
  • LE9642PQCT vs LE9651PQCT
  • LE9642PQCT vs LE9651PQC
  • LE9642PQCT vs LE9643AQCT
  • LE9642PQCT vs LE9642PQC
  • LE9642PQCT vs LE9641PQCT
  • LE9642PQCT vs LE9641PQC
  • LE9642PQCT vs LE9632RQCT
  • LE9642PQCT vs LE9632RQC
  • LE9642PQCT vs LE9622RQCT
  • LE9642PQCT vs LE9622RQC
  • LE9642PQCT vs LE9540DUQCT
  • LE9642PQCT vs LE9540DUQC
  • LE9642PQCT vs LE9653AQCT
  • LE9642PQCT vs LE9643AQC
  • LE9642PQCT vs LE9551DMQCT
  • LE9642PQCT vs LE9551DMQC
  • LE9642PQCT vs LE9551CMQCT
  • LE9642PQCT vs LE9551CMQC
  • LE9642PQCT vs LE9541DUQCT
  • LE9642PQCT vs LE9541DUQC
  • LE9642PQCT vs LE9541CUQCT
  • LE9642PQCT vs LE9541CUQC
  • LE9642PQCT vs LE9540CUQCT
  • LE9642PQCT vs LE9540CUQC
  • LE9642PQCT vs LE9531DMQCT
  • LE9642PQCT vs LE9531DMQC
  • LE9642PQCT vs LE9531DETCT
  • LE9642PQCT vs LE9531DETC
  • LE9642PQCT vs LE9531CMQCT
  • LE9642PQCT vs LE9531CMQC
  • LE9642PQCT vs LE9531CETCT
  • LE9642PQCT vs LE9531CETC
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend