☰
LE9622RQCT
LE9622RQCT
Active
Description:  IC TELECOM INTERFACE 53QFN
Manufacturer:  Microchip Technology
Datasheet:   LE9622RQCT Datasheet
History Price: $7.73000
In Stock: 45040
LE9622RQCT Specification
Specification
Part No
LE9622RQCT
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
miSLIC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
PCM, SPI
Number of Circuits
1
Voltage - Supply
1.8V, 2.5V, 3.3V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
53-VFQFN Exposed Pad
Supplier Device Package
53-QFN (7x7)
LE9622RQCT PDF Datasheet
LE9622RQCT Related Parts
LE9540DUQC
LE9540DUQC
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9540DUQCT
LE9540DUQCT
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9622RQC
LE9622RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQC
LE9632RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQCT
LE9632RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9641PQC
LE9641PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9641PQCT
LE9641PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQC
LE9642PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQCT
LE9642PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9643AQCT
LE9643AQCT
Microchip Technology
IC TELECOM INTERFACE 36QFN
LE9651PQC
LE9651PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9651PQCT
LE9651PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9622RQCT Description
Product Overview

The LE9622RQCT from Microchip Technology is a highly integrated Dual Subscriber Line Audio-Processing Circuit (SLAC) designed specifically for voice-over-packet (VoP) applications. It is part of the Zarlink Le9622 family, which provides a flexible and efficient interface between digital processing systems and analog plain old telephone service (POTS) subscriber lines. The device delivers excellent voice performance, compliance with international standards, and a compact footprint suitable for gateways, integrated access devices (IADs), set-top boxes, and broadband terminal equipment.

Core Functionality

The LE9622RQCT provides two-channel analog front-end functionality and interfaces directly with a digital signal processor (DSP) or voice codec over a PCM/SPI interface. It is designed to work in tandem with Microchip SLIC (Subscriber Line Interface Circuit) devices, handling voiceband signal processing, supervision, and filtering tasks. Its SLAC architecture enables digital line interface control and seamless integration into modern packet voice systems.

Key Specifications

* Function: Dual-channel SLAC (Subscriber Line Audio-processing Circuit)
* Number of Channels: 2
* Digital Interface: Serial PCM and SPI control
* PCM Time Slots: Programmable (up to 128 time slots)
* PCM Formats Supported: A-law, µ-law, linear (16-bit)
* Power Supply:

* Core: 1.8 V
* I/O: 3.3 V
* Package Type: QFN (Quad Flat No-lead)
* Package Size: 64-pin QFN, 9 × 9 mm
* Temperature Range: -40°C to +85°C (Industrial Grade)
* Power Consumption: Low-power operation, supports power-down modes
* Clock Frequencies Supported: 1.544 MHz, 2.048 MHz, 4.096 MHz, 8.192 MHz

Voiceband Signal Processing Features

* High-performance Codec: Provides low total harmonic distortion (THD), wide dynamic range, and excellent noise performance
* Programmable Gain: TX and RX programmable gain settings to adjust for system-level optimization
* Echo Cancellation Support: Designed to support external DSP-based echo cancellation
* Programmable Filters: Includes programmable digital filters for TX/RX band shaping and hybrid balance
* Loopback Modes: Supports digital and analog loopback modes for diagnostics and test

Control and Interface

* SPI Control Interface: 4-wire Serial Peripheral Interface for configuration, control, and status monitoring
* PCM Bus Interface: Multiplexed PCM bus interface with flexible time-slot assignment
* Interrupt Signaling: Programmable interrupt output for event-based signaling (e.g., hook detection, ring indication)

Compliance and Telephony Features

* Global Standards Compliance: Supports compliance with ETSI, Bellcore (GR-57, GR-909), ITU-T, and other international specifications
* Supervisory Functions:

* DC feed monitoring
* Ring trip detection
* Loop supervision
* On-hook/off-hook detection
* Tone Generation and Detection: Capable of DTMF tone detection and generation
* Ringing and Cadence Control: Digital control of ringing waveforms and cadences

System Integration Features

* Dual Channel Architecture: Two independent channels reduce board complexity and component count
* Glueless Interface to SLIC: Designed for seamless integration with Microchip LE/SLIC products
* Low Pin Count: The 64-QFN provides high functionality in a compact footprint, ideal for high-density designs
* Power Management: Includes individual power-down control for each channel to optimize system-level power efficiency

Applications

* Voice-over-IP (VoIP) Gateways
* Cable Modems with Voice Support
* Integrated Access Devices (IADs)
* Fiber to the Home (FTTH) Terminals
* Set-top Boxes with POTS Support
* Enterprise and Home Gateways
* PBX and IP-PBX Systems

Electrical Characteristics

* Digital I/O Voltage Range: 3.0 V to 3.6 V
* Core Voltage Supply Range: 1.7 V to 1.9 V
* Input Leakage Current: ±1 µA (max)
* Output High Voltage (VOH): ≥ 2.4 V
* Output Low Voltage (VOL): ≤ 0.4 V
* SPI Clock Frequency: Up to 16 MHz

Package and Pinout

* Package: 64-QFN (quad flat no-lead)
* Dimensions: 9 mm × 9 mm
* Thermal Features: Exposed pad for thermal dissipation
* Pin Assignments: Optimized for layout and connection with matching SLIC components

Reliability and Manufacturing

* Operating Temperature Range: -40°C to +85°C
* Moisture Sensitivity Level (MSL): MSL 3
* RoHS Compliance: Fully compliant with lead-free, halogen-free manufacturing
* ESD Protection: Integrated on digital and analog I/O

Conclusion

The LE9622RQCT from Microchip Technology provides a compact, low-power, and feature-rich dual-channel SLAC solution for modern voice-over-packet telephony systems. Its combination of high-quality audio performance, flexible PCM/SPI interfaces, and compliance with global telecom standards makes it a reliable component for customer premises equipment and network-side telephony gateways. Designed for robustness, ease of integration, and long-term support, it addresses the demanding needs of hybrid and IP-based voice communications.
LE9622RQCT Compare Parts
  • LE9622RQCT vs LE9672WQC
  • LE9622RQCT vs LE9662WQCT
  • LE9622RQCT vs LE9662WQC
  • LE9622RQCT vs LE9661WQCT
  • LE9622RQCT vs LE9661WQC
  • LE9622RQCT vs LE9653AQC
  • LE9622RQCT vs LE9652PQCT
  • LE9622RQCT vs LE9652PQC
  • LE9622RQCT vs LE9651PQCT
  • LE9622RQCT vs LE9651PQC
  • LE9622RQCT vs LE9643AQCT
  • LE9622RQCT vs LE9642PQCT
  • LE9622RQCT vs LE9642PQC
  • LE9622RQCT vs LE9641PQCT
  • LE9622RQCT vs LE9641PQC
  • LE9622RQCT vs LE9632RQCT
  • LE9622RQCT vs LE9632RQC
  • LE9622RQCT vs LE9622RQC
  • LE9622RQCT vs LE9540DUQCT
  • LE9622RQCT vs LE9540DUQC
  • LE9622RQCT vs LE9653AQCT
  • LE9622RQCT vs LE9643AQC
  • LE9622RQCT vs LE9551DMQCT
  • LE9622RQCT vs LE9551DMQC
  • LE9622RQCT vs LE9551CMQCT
  • LE9622RQCT vs LE9551CMQC
  • LE9622RQCT vs LE9541DUQCT
  • LE9622RQCT vs LE9541DUQC
  • LE9622RQCT vs LE9541CUQCT
  • LE9622RQCT vs LE9541CUQC
  • LE9622RQCT vs LE9540CUQCT
  • LE9622RQCT vs LE9540CUQC
  • LE9622RQCT vs LE9531DMQCT
  • LE9622RQCT vs LE9531DMQC
  • LE9622RQCT vs LE9531DETCT
  • LE9622RQCT vs LE9531DETC
  • LE9622RQCT vs LE9531CMQCT
  • LE9622RQCT vs LE9531CMQC
  • LE9622RQCT vs LE9531CETCT
  • LE9622RQCT vs LE9531CETC
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend