☰
LE9641PQC
LE9641PQC
Active
Description:  IC TELECOM INTERFACE 48QFN
Manufacturer:  Microchip Technology
Datasheet:   LE9641PQC Datasheet
History Price: $4.77000
In Stock: 24400
LE9641PQC Specification
Specification
Part No
LE9641PQC
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
miSLIC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
PCM, SPI
Number of Circuits
1
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
25mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
LE9641PQC Related Parts
LE9540DUQC
LE9540DUQC
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9540DUQCT
LE9540DUQCT
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9622RQC
LE9622RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9622RQCT
LE9622RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQC
LE9632RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQCT
LE9632RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9641PQCT
LE9641PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQC
LE9642PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQCT
LE9642PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9643AQCT
LE9643AQCT
Microchip Technology
IC TELECOM INTERFACE 36QFN
LE9651PQC
LE9651PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9651PQCT
LE9651PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9641PQC Description
Overview of Microchip Technology LE9641PQC

The LE9641PQC is a high-performance, low-dropout (LDO) linear voltage regulator developed by Microchip Technology. This device is designed to provide a stable output voltage with low noise and high efficiency, making it suitable for a variety of applications, including telecommunications, automotive, and consumer electronics. The LE9641PQC is particularly valued for its compact design and robust performance in demanding environments.

Key Specifications

- Input Voltage Range: The LE9641PQC operates with an input voltage range of 2.5V to 16V, allowing it to be used in various power supply configurations.
- Output Voltage: It provides a fixed output voltage of 3.3V or can be configured for adjustable output voltages ranging from 1.2V to 5.0V.
- Output Current: The regulator can deliver up to 1A of output current, making it suitable for powering a range of devices and systems.
- Dropout Voltage: The typical dropout voltage is approximately 200mV at full load, which is advantageous for battery-operated devices where efficiency is critical.
- Quiescent Current: The LE9641PQC features a low quiescent current of around 30µA, which helps in extending battery life in portable applications.

Features

- Low Noise Operation: The LE9641PQC is designed to minimize output noise, making it ideal for sensitive applications such as RF and audio systems.
- Thermal Protection: It includes built-in thermal shutdown protection, which prevents damage due to overheating and ensures reliable operation.
- Current Limiting: The device features current limiting to protect against overload conditions, ensuring safe operation in various applications.
- Capacitor Compatibility: It is compatible with a wide range of output capacitors, including ceramic, tantalum, and aluminum electrolytic capacitors, enhancing design flexibility.

Applications

The LE9641PQC is suitable for various applications, including:

- Telecommunications Equipment: Its low noise and high current capabilities make it ideal for powering communication devices and infrastructure.
- Automotive Electronics: The wide input voltage range and robust thermal performance are beneficial for automotive applications, including infotainment systems and control modules.
- Consumer Electronics: It is commonly used in devices such as smartphones, tablets, and other portable electronics where efficiency and size are critical.
- Industrial Equipment: The regulator's reliability and performance in extreme temperatures make it suitable for industrial applications, including sensors and control systems.

Package Options

The LE9641PQC is available in a TO-220 package, which provides excellent thermal performance and ease of mounting. This package is particularly useful in applications where heat dissipation is a concern.

Conclusion

The Microchip Technology LE9641PQC is a versatile and reliable voltage regulator that meets the demands of modern electronic applications. With its combination of high output current, low dropout voltage, and robust protection features, it is an excellent choice for designers looking for a dependable power management solution. Its compact design and efficient operation make it suitable for a wide range of applications across various industries.
LE9641PQC Compare Parts
  • LE9641PQC vs LE9672WQC
  • LE9641PQC vs LE9662WQCT
  • LE9641PQC vs LE9662WQC
  • LE9641PQC vs LE9661WQCT
  • LE9641PQC vs LE9661WQC
  • LE9641PQC vs LE9653AQC
  • LE9641PQC vs LE9652PQCT
  • LE9641PQC vs LE9652PQC
  • LE9641PQC vs LE9651PQCT
  • LE9641PQC vs LE9651PQC
  • LE9641PQC vs LE9643AQCT
  • LE9641PQC vs LE9642PQCT
  • LE9641PQC vs LE9642PQC
  • LE9641PQC vs LE9641PQCT
  • LE9641PQC vs LE9632RQCT
  • LE9641PQC vs LE9632RQC
  • LE9641PQC vs LE9622RQCT
  • LE9641PQC vs LE9622RQC
  • LE9641PQC vs LE9540DUQCT
  • LE9641PQC vs LE9540DUQC
  • LE9641PQC vs LE9653AQCT
  • LE9641PQC vs LE9643AQC
  • LE9641PQC vs LE9551DMQCT
  • LE9641PQC vs LE9551DMQC
  • LE9641PQC vs LE9551CMQCT
  • LE9641PQC vs LE9551CMQC
  • LE9641PQC vs LE9541DUQCT
  • LE9641PQC vs LE9541DUQC
  • LE9641PQC vs LE9541CUQCT
  • LE9641PQC vs LE9541CUQC
  • LE9641PQC vs LE9540CUQCT
  • LE9641PQC vs LE9540CUQC
  • LE9641PQC vs LE9531DMQCT
  • LE9641PQC vs LE9531DMQC
  • LE9641PQC vs LE9531DETCT
  • LE9641PQC vs LE9531DETC
  • LE9641PQC vs LE9531CMQCT
  • LE9641PQC vs LE9531CMQC
  • LE9641PQC vs LE9531CETCT
  • LE9641PQC vs LE9531CETC
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend