☰
LE9641PQCT
LE9641PQCT
Active
Description:  IC TELECOM INTERFACE 48QFN
Manufacturer:  Microchip Technology
Datasheet:   LE9641PQCT Datasheet
History Price: $4.96000
In Stock: 17520
LE9641PQCT Specification
Specification
Part No
LE9641PQCT
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
miSLIC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
PCM, SPI
Number of Circuits
1
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
25mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
LE9641PQCT Related Parts
LE9540DUQC
LE9540DUQC
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9540DUQCT
LE9540DUQCT
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9622RQC
LE9622RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9622RQCT
LE9622RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQC
LE9632RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQCT
LE9632RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9641PQC
LE9641PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQC
LE9642PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQCT
LE9642PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9643AQCT
LE9643AQCT
Microchip Technology
IC TELECOM INTERFACE 36QFN
LE9651PQC
LE9651PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9651PQCT
LE9651PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9641PQCT Description
Introduction to Microchip Technology LE9641PQCT

The Microchip Technology LE9641PQCT is a versatile, high-performance linear voltage regulator designed for applications that require stable and precise voltage output. This device is particularly suitable for low-dropout (LDO) applications, where maintaining a consistent output voltage despite variations in input voltage and load conditions is critical. The LE9641 combines features such as low quiescent current, high ripple rejection, and thermal protection, making it an ideal choice for battery-powered devices and other applications demanding efficiency and reliability.

Key Specifications

1. General Characteristics:
- Type: Linear Voltage Regulator
- Package Type: 8-Pin SOIC (Small Outline Integrated Circuit)
- Pin Count: 8 pins

2. Electrical Characteristics:
- Input Voltage Range (VIN): 2.5 V to 20 V, allowing for flexibility in various applications.
- Output Voltage (VOUT): Fixed output options available at 3.3 V, 5 V, or adjustable from 1.25 V to 15 V.
- Output Current (IOUT): Capable of delivering up to 1 A of continuous output current.

3. Performance Parameters:
- Dropout Voltage: Typically around 200 mV at full load (1 A), ensuring efficient operation even with minimal headroom between input and output voltages.
- Line Regulation: Typically ±0.2% for a wide range of input voltages, indicating excellent performance under varying supply conditions.
- Load Regulation: Typically ±0.5% over the entire load range.

4. Noise Performance:
- Output Noise Voltage: Low noise performance with typical values around 30 µVRMS at a bandwidth of 10 Hz to 100 kHz, making it suitable for sensitive analog applications.

5. Thermal Characteristics:
- Operating Temperature Range:
- Commercial grade: 0°C to +125°C.
- Industrial grade: –40°C to +125°C.
- Thermal Resistance (θJA): Approximately 50°C/W, facilitating effective thermal management during operation.

6. Protection Features:
- Integrated thermal shutdown feature protects the device from overheating by disabling the output when the junction temperature exceeds safe limits.
- Current limiting feature prevents excessive output current from damaging the device or connected loads.

7. Quiescent Current:
- Extremely low quiescent current consumption typically around 50 µA at no load, enhancing battery life in portable applications.

8. Capacitance Requirements:
- Requires only a small output capacitor (as low as 10 µF) for stability, simplifying design considerations in various circuits.

Applications

The LE9641PQCT is highly versatile and can be employed in numerous applications:

- Battery-Powered Devices: Ideal for use in portable electronics where low power consumption and efficient voltage regulation are crucial.
- Consumer Electronics: Suitable for powering microcontrollers, sensors, and other peripheral devices in consumer products.
- Telecommunications Equipment: Used in communication devices requiring stable power supplies for reliable operation.
- Industrial Control Systems: Employed in automation systems where precise voltage regulation is necessary to ensure proper functioning of control circuits.

Development Support

Microchip Technology provides extensive resources to support the LE9641PQCT:

- Datasheets and Application Notes: Comprehensive documentation detailing electrical characteristics, application circuits, and design guidelines are readily available.
- Evaluation Boards: Evaluation kits enable engineers to quickly prototype designs using the LE9641 regulator.
- Design Tools: Online calculators and simulation models assist engineers in optimizing their designs with the LE9641.

Conclusion

The Microchip Technology LE9641PQCT linear voltage regulator is an excellent choice for designers seeking a reliable and efficient solution for voltage regulation across various applications. Its combination of low dropout voltage, low quiescent current, integrated protection features, and flexibility makes it particularly well-suited for battery-operated devices and sensitive electronic systems. The comprehensive development support provided by Microchip enhances its usability, enabling engineers to seamlessly integrate this regulator into their designs while ensuring optimal performance under diverse operating conditions.
LE9641PQCT Compare Parts
  • LE9641PQCT vs LE9672WQC
  • LE9641PQCT vs LE9662WQCT
  • LE9641PQCT vs LE9662WQC
  • LE9641PQCT vs LE9661WQCT
  • LE9641PQCT vs LE9661WQC
  • LE9641PQCT vs LE9653AQC
  • LE9641PQCT vs LE9652PQCT
  • LE9641PQCT vs LE9652PQC
  • LE9641PQCT vs LE9651PQCT
  • LE9641PQCT vs LE9651PQC
  • LE9641PQCT vs LE9643AQCT
  • LE9641PQCT vs LE9642PQCT
  • LE9641PQCT vs LE9642PQC
  • LE9641PQCT vs LE9641PQC
  • LE9641PQCT vs LE9632RQCT
  • LE9641PQCT vs LE9632RQC
  • LE9641PQCT vs LE9622RQCT
  • LE9641PQCT vs LE9622RQC
  • LE9641PQCT vs LE9540DUQCT
  • LE9641PQCT vs LE9540DUQC
  • LE9641PQCT vs LE9653AQCT
  • LE9641PQCT vs LE9643AQC
  • LE9641PQCT vs LE9551DMQCT
  • LE9641PQCT vs LE9551DMQC
  • LE9641PQCT vs LE9551CMQCT
  • LE9641PQCT vs LE9551CMQC
  • LE9641PQCT vs LE9541DUQCT
  • LE9641PQCT vs LE9541DUQC
  • LE9641PQCT vs LE9541CUQCT
  • LE9641PQCT vs LE9541CUQC
  • LE9641PQCT vs LE9540CUQCT
  • LE9641PQCT vs LE9540CUQC
  • LE9641PQCT vs LE9531DMQCT
  • LE9641PQCT vs LE9531DMQC
  • LE9641PQCT vs LE9531DETCT
  • LE9641PQCT vs LE9531DETC
  • LE9641PQCT vs LE9531CMQCT
  • LE9641PQCT vs LE9531CMQC
  • LE9641PQCT vs LE9531CETCT
  • LE9641PQCT vs LE9531CETC
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend