☰
PIC10F200-E/MC
PIC10F200-E/MC
Active
Description:  IC MCU 8BIT 384B FLASH 8DFN
Manufacturer:  Microchip Technology
History Price: $0.84000
In Stock: 7280
PIC10F200-E/MC Specification
Specification
Part No
PIC10F200-E/MC
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 10F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
4MHz
Connectivity
-
Peripherals
POR, WDT
Number of I/O
3
Program Memory Size
384B (256 x 12)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x3)
PIC10F200-E/MC PDF Datasheet
PIC10F200-E/MC Related Parts
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC10F202T-I/MC
PIC10F202T-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F200-E/MC Description

The Microchip Technology PIC10F200-E/MC is a low-cost, ultra-low-power 8-bit microcontroller in the PIC10 family. It is designed for simple control applications requiring minimal code size and low energy consumption. The device combines a compact CPU, a limited but flexible set of peripherals, and internal memory, making it suitable for battery-operated systems, simple embedded controllers, and consumer electronics.

## Architecture and Core Features

* 8-bit RISC CPU with Harvard architecture
* Operating frequency up to 4 MHz using internal oscillator
* Ultra-low-power operation with multiple sleep modes
* Single-cycle instruction execution for most instructions
* 12-bit instruction word width
* Efficient code density for minimal program memory footprint

The CPU is optimized for small control tasks, providing fast and predictable execution while minimizing power consumption.

## Memory and Storage

* Flash program memory: 1 KB for program code storage
* RAM: 16 bytes for general-purpose data and stack
* EEPROM: Not included, reducing die area and cost
* Program memory allows in-circuit reprogramming via ICSP
* Non-volatile flash memory supports over 10,000 erase/write cycles

The memory configuration is sufficient for simple control algorithms, I/O management, and timing operations.

## Peripheral Features

* 6 general-purpose I/O pins configurable as input or output
* 4-channel 10-bit analog-to-digital converter (ADC) for sensor interfacing
* Internal oscillator eliminates the need for external clock components
* Watchdog timer for system monitoring and recovery from faults
* Power-on reset and brown-out reset for robust start-up and voltage fluctuation handling
* Comparators for analog threshold detection and event triggering

The limited but functional peripheral set is ideal for simple analog sensing and digital control tasks.

## Electrical Characteristics

* Operating voltage: 2.3 V to 5.5 V
* Active mode current: 200 μA typical at 4 MHz, 5 V
* Sleep mode current: 2 μA typical at 5 V
* I/O pin current: ±25 mA absolute maximum
* Maximum operating temperature: 85°C (industrial grade)
* Low quiescent current for battery-powered applications

These electrical characteristics make the PIC10F200 suitable for ultra-low-power systems requiring extended battery life.

## Clock and Timing

* Internal 4 MHz oscillator provides system clock without external components
* Instruction cycle time: 1 μs at 4 MHz internal clock
* Watchdog timer interval selectable for system reliability
* Supports simple timing functions for control loops and event scheduling

The internal oscillator simplifies design and reduces BOM cost while providing predictable timing.

## Package and Thermal Information

* Available in 8-pin PDIP, SOIC, and SOT-23 packages
* RoHS-compliant and lead-free
* Compact footprint suitable for small PCBs
* Thermal resistance junction-to-ambient (RθJA) ~ 250°C/W typical for SOT-23
* Operating junction temperature: -40°C to +85°C

The small package options make the device suitable for space-constrained embedded designs.

## Applications

* Simple battery-operated control systems
* Consumer electronics, such as timers, toys, and small appliances
* LED or display drivers requiring low power and small footprint
* Sensor interfacing for low-complexity measurement systems
* Low-cost embedded controllers with minimal external components

Its combination of low power, small size, and adequate I/O makes the PIC10F200 ideal for minimalist embedded applications.

## Key Features and Advantages

* 8-bit RISC CPU with 12-bit instruction width and 4 MHz internal oscillator
* 1 KB Flash program memory and 16 bytes RAM for compact application storage
* 4-channel 10-bit ADC for simple analog interfacing
* Ultra-low-power operation: 200 μA active, 2 μA sleep mode
* Watchdog timer, power-on reset, and brown-out reset for reliable operation
* 6 general-purpose I/O pins for digital control
* Available in compact 8-pin packages (PDIP, SOIC, SOT-23)
* Wide supply voltage range: 2.3 V to 5.5 V, operating temperature: -40°C to +85°C

The PIC10F200-E/MC provides a simple, cost-effective, and energy-efficient solution for small embedded applications, offering reliable performance with minimal external components and footprint.
PIC10F200-E/MC Compare Parts
  • PIC10F200-E/MC vs PIC32MZ2064DAS176T-I/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAS176-V/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAS176-I/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAS169T-V/6J
  • PIC10F200-E/MC vs PIC32MZ2064DAS169T-I/6J
  • PIC10F200-E/MC vs PIC32MZ2064DAS169-V/6J
  • PIC10F200-E/MC vs PIC32MZ2064DAS169-I/6J
  • PIC10F200-E/MC vs PIC32MZ2064DAR176T-V/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAR176T-I/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAR176-V/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAR176-I/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAR169T-V/6J
  • PIC10F200-E/MC vs PIC32MZ2064DAR169T-I/6J
  • PIC10F200-E/MC vs PIC32MZ2064DAR169-V/6J
  • PIC10F200-E/MC vs PIC32MZ2064DAR169-I/6J
  • PIC10F200-E/MC vs PIC32MZ2064DAL176T-V/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAL176T-I/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAL176-V/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAL176-I/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAL169T-V/HF
  • PIC10F200-E/MC vs PIC32MZ2064DAL169T-I/HF
  • PIC10F200-E/MC vs PIC32MZ2064DAL169-V/HF
  • PIC10F200-E/MC vs PIC32MZ2064DAL169-I/HF
  • PIC10F200-E/MC vs PIC32MZ2064DAK176T-V/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAK176T-I/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAK176-V/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAK176-I/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAK169T-V/HF
  • PIC10F200-E/MC vs PIC32MZ2064DAK169T-I/HF
  • PIC10F200-E/MC vs PIC32MZ2064DAK169-V/HF
  • PIC10F200-E/MC vs PIC32MZ2064DAK169-I/HF
  • PIC10F200-E/MC vs PIC32MZ2064DAH176T-I/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAH176-I/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAH169T-I/6J
  • PIC10F200-E/MC vs PIC32MZ2064DAH169-I/6J
  • PIC10F200-E/MC vs PIC32MZ2064DAG176T-I/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAG176-I/2J
  • PIC10F200-E/MC vs PIC32MZ2064DAG169T-I/6J
  • PIC10F200-E/MC vs PIC32MZ2064DAG169-I/6J
  • PIC10F200-E/MC vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class