☰
PIC10F202T-I/MC
PIC10F202T-I/MC
Active
Description:  IC MCU 8BIT 768B FLASH 8DFN
Manufacturer:  Microchip Technology
History Price: $0.64900
In Stock: 41440
PIC10F202T-I/MC Specification
Specification
Part No
PIC10F202T-I/MC
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 10F
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
4MHz
Connectivity
-
Peripherals
POR, WDT
Number of I/O
3
Program Memory Size
768B (512 x 12)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
24 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x3)
PIC10F202T-I/MC PDF Datasheet
PIC10F202T-I/MC Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC10F202T-I/MC Description
The Microchip Technology PIC10F202T-I/MC is an ultra-low-pin-count, high-reliability 8-bit microcontroller belonging to the PIC10F family of Flash-based microcontrollers. It is designed to deliver basic control functionality in highly compact and cost-sensitive embedded applications while offering a robust set of integrated peripherals suitable for general-purpose digital control. The device integrates a single 8-bit CPU with on-chip non-volatile program memory, limited RAM for data storage, and configurable input/output pins. Its architecture emphasizes low power operation, small footprint, and simplified system integration, making it particularly suitable for battery-powered or space-constrained designs. The device operates over an industrial temperature range, providing deterministic behavior in environments ranging from consumer electronics to light industrial control systems.

## Device Functionality and Classification

The PIC10F202T-I/MC is classified as an 8-bit Flash microcontroller with a compact instruction set architecture optimized for single-byte operations and efficient program execution. The microcontroller contains an internal oscillator that eliminates the need for an external clock source, providing a self-contained timing solution with selectable frequencies. The device features a small number of I/O pins, each configurable as input or output, allowing straightforward digital signal interfacing for simple control tasks. Its integrated program memory allows in-system programming, enabling firmware updates and flexible deployment without requiring additional programming hardware once integrated into the system. The microcontroller does not include advanced peripherals such as analog-to-digital converters or serial communication modules, reflecting its positioning as a minimalist solution for basic digital control applications.

## Electrical and Performance Parameters

The PIC10F202T-I/MC operates over a voltage range of 1.8 V to 5.5 V, enabling compatibility with low-voltage embedded systems and battery-powered applications. The core CPU is rated to execute instructions with a typical cycle time of four clock cycles per instruction, and the internal oscillator provides selectable frequencies ranging from 31 kHz to 4 MHz, allowing designers to balance processing speed against power consumption. The device contains 256 bytes of non-volatile program memory and 16 bytes of volatile RAM, sufficient for lightweight control routines and state retention during runtime. Input/output pins are rated to source or sink up to 25 mA in total across all pins, with individual pin limits ensuring protection against overcurrent conditions. The device exhibits low standby current consumption on the order of a few microamperes in sleep mode, while active current draw is typically below 1 mA at nominal operating voltage, enabling extended operation in low-power or energy-harvesting systems. Temperature operation is specified from −40°C to +85°C, providing industrial-grade reliability for embedded deployments.

## Package and Physical Characteristics

The PIC10F202T-I/MC is supplied in a 6-pin SOT-23 package, optimized for surface-mount assembly and high-density printed circuit board layouts. The pinout includes a combination of I/O lines, power, ground, and programming interface connections, enabling minimal external components for core microcontroller operation. Thermal characteristics are defined to allow adequate dissipation of heat generated under active operation, with junction-to-ambient thermal resistance considered in PCB design to prevent thermal stress in continuous operation. The small package size and reduced pin count facilitate integration into compact devices, portable instrumentation, and minimalist control modules where board space and routing complexity must be minimized.

## I/O and Peripheral Configuration

The device provides two general-purpose input/output pins, configurable via software for either input or output operation. These pins support digital logic levels compatible with the device supply voltage and can drive or sense external digital circuitry directly. In addition to general-purpose I/O, the microcontroller includes internal configuration registers for oscillator selection, I/O direction setting, and sleep/power-down control. The simplified peripheral set emphasizes minimalistic design while providing sufficient control flexibility for tasks such as LED toggling, switch monitoring, and basic timing control.

## Programming and Control Interface

Programming of the PIC10F202T-I/MC is achieved via an in-circuit serial programming (ICSP) interface, which allows direct communication with the internal Flash memory through a two-wire protocol. This interface supports device erasure, memory write, and configuration bit programming without removing the device from the PCB, simplifying firmware updates and production programming. Configuration bits control oscillator selection, code protection, and other system-level options, enabling secure and predictable behavior once deployed. The microcontroller’s instruction set includes simple arithmetic, logic, and control instructions, designed for compact program memory utilization and deterministic timing.

## Typical Applications

The PIC10F202T-I/MC is suitable for embedded control tasks in low-pin-count applications. Typical use cases include small consumer electronic devices such as battery-operated toys, simple sensor monitoring modules, LED or indicator control, and timing or sequencing functions in compact circuits. Industrial applications include basic switch logic, minimal relay control, and other low-complexity automation tasks where a small microcontroller footprint and ultra-low power operation are critical. Its minimal peripheral set and simplified interface make it ideal for systems that require a microcontroller primarily for digital logic control rather than complex signal processing.

## Power Management and Operational Considerations

The microcontroller incorporates multiple low-power operating modes, including sleep and idle states, to optimize energy consumption in portable or remote applications. Transition between active and sleep modes is software-controlled, and I/O pins retain their state during low-power operation, ensuring consistent behavior without the need for external latching circuits. The internal oscillator provides stable timing without requiring an external crystal, although it is sensitive to supply voltage and temperature, necessitating careful system design when precise timing is critical.

In conclusion, the Microchip PIC10F202T-I/MC is an ultra-compact, low-power 8-bit microcontroller designed for minimalistic embedded control applications. Its 6-pin package, small instruction set, internal oscillator, and in-system programmable Flash memory provide an effective solution for low-pin-count, low-complexity digital control tasks across consumer and industrial systems. The device offers a reliable, cost-efficient, and power-conscious platform for applications where basic I/O control and deterministic operation are required within tight space and energy constraints.
PIC10F202T-I/MC Compare Parts
  • PIC10F202T-I/MC vs PIC32MZ2064DAS176T-I/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAS176-V/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAS176-I/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAS169T-V/6J
  • PIC10F202T-I/MC vs PIC32MZ2064DAS169T-I/6J
  • PIC10F202T-I/MC vs PIC32MZ2064DAS169-V/6J
  • PIC10F202T-I/MC vs PIC32MZ2064DAS169-I/6J
  • PIC10F202T-I/MC vs PIC32MZ2064DAR176T-V/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAR176T-I/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAR176-V/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAR176-I/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAR169T-V/6J
  • PIC10F202T-I/MC vs PIC32MZ2064DAR169T-I/6J
  • PIC10F202T-I/MC vs PIC32MZ2064DAR169-V/6J
  • PIC10F202T-I/MC vs PIC32MZ2064DAR169-I/6J
  • PIC10F202T-I/MC vs PIC32MZ2064DAL176T-V/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAL176T-I/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAL176-V/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAL176-I/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAL169T-V/HF
  • PIC10F202T-I/MC vs PIC32MZ2064DAL169T-I/HF
  • PIC10F202T-I/MC vs PIC32MZ2064DAL169-V/HF
  • PIC10F202T-I/MC vs PIC32MZ2064DAL169-I/HF
  • PIC10F202T-I/MC vs PIC32MZ2064DAK176T-V/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAK176T-I/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAK176-V/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAK176-I/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAK169T-V/HF
  • PIC10F202T-I/MC vs PIC32MZ2064DAK169T-I/HF
  • PIC10F202T-I/MC vs PIC32MZ2064DAK169-V/HF
  • PIC10F202T-I/MC vs PIC32MZ2064DAK169-I/HF
  • PIC10F202T-I/MC vs PIC32MZ2064DAH176T-I/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAH176-I/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAH169T-I/6J
  • PIC10F202T-I/MC vs PIC32MZ2064DAH169-I/6J
  • PIC10F202T-I/MC vs PIC32MZ2064DAG176T-I/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAG176-I/2J
  • PIC10F202T-I/MC vs PIC32MZ2064DAG169T-I/6J
  • PIC10F202T-I/MC vs PIC32MZ2064DAG169-I/6J
  • PIC10F202T-I/MC vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class