☰
PIC10F202T-E/OT
PIC10F202T-E/OT
Active
Description:  IC MCU 8BIT 768B FLASH SOT23-6
Manufacturer:  Microchip Technology
History Price: $0.77000
In Stock: 28800
PIC10F202T-E/OT Specification
Specification
Part No
PIC10F202T-E/OT
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 10F
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
4MHz
Connectivity
-
Peripherals
POR, WDT
Number of I/O
3
Program Memory Size
768B (512 x 12)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
24 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
PIC10F202T-E/OT PDF Datasheet
PIC10F202T-E/OT Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-I/MC
PIC10F202T-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202T-E/OT Description
Overview of Microchip Technology PIC10F202T-E/OT

The Microchip Technology PIC10F202T-E/OT is an 8-bit microcontroller that belongs to the PIC10 family, designed for low-power and cost-sensitive applications. This microcontroller is ideal for simple control tasks, sensor interfacing, and basic data processing. With its compact size and efficient architecture, the PIC10F202T-E/OT is well-suited for embedded systems in consumer electronics, automotive, and industrial applications.

Key Specifications

- Architecture: 8-bit
- Operating Voltage Range: 2.0V to 5.5V
- Maximum Clock Speed: 4 MHz
- Flash Memory: 1 KB
- RAM: 64 bytes
- EEPROM: 128 bytes
- I/O Pins: 6 (configurable as digital I/O)
- ADC: 10-bit, 4-channel
- Timers: 1 x 8-bit Timer, 1 x 16-bit Timer
- Interrupts: 4 external interrupts
- Package Type: 8-pin SOIC (Small Outline Integrated Circuit)

Performance Characteristics

The PIC10F202T-E/OT microcontroller features a simple yet effective architecture that allows for efficient execution of instructions. With a maximum clock speed of 4 MHz, it can handle basic processing tasks with ease. The integrated Flash memory provides ample space for program storage, while the RAM and EEPROM allow for data handling and retention, making it suitable for applications that require data logging or configuration storage.

The microcontroller's low operating voltage range (2.0V to 5.5V) makes it ideal for battery-powered applications, contributing to extended battery life. Its low power consumption in sleep mode further enhances its suitability for energy-sensitive designs.

Peripheral Features

The PIC10F202T-E/OT includes several built-in peripherals that enhance its functionality:

- Analog-to-Digital Converter (ADC): The 10-bit ADC with 4 channels allows for the conversion of analog signals to digital data, enabling the microcontroller to interface with various sensors.
- Timers: The inclusion of an 8-bit timer and a 16-bit timer provides timing and counting capabilities, which are essential for generating delays, measuring time intervals, or creating PWM signals.
- Interrupt System: The microcontroller supports multiple external interrupts, allowing it to respond quickly to external events, which is crucial for real-time applications.

Applications

The Microchip Technology PIC10F202T-E/OT is versatile and can be used in a variety of applications, including:

- Consumer Electronics: Ideal for remote controls, toys, and small appliances where simple control logic is required.
- Automotive: Suitable for basic automotive applications such as sensor monitoring and control systems.
- Industrial Automation: Can be used in simple automation tasks, such as controlling motors or monitoring environmental conditions.
- Home Automation: Effective in smart home devices for controlling lights, fans, and other appliances.

Conclusion

The Microchip Technology PIC10F202T-E/OT microcontroller is a compact and efficient solution for a wide range of low-power applications. With its 8-bit architecture, integrated peripherals, and low voltage operation, it provides a reliable platform for developers looking to implement simple control and data processing tasks. Its versatility and ease of use make it an excellent choice for both novice and experienced engineers in various fields, from consumer electronics to industrial automation.
PIC10F202T-E/OT Compare Parts
  • PIC10F202T-E/OT vs PIC32MZ2064DAS176T-I/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAS176-V/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAS176-I/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAS169T-V/6J
  • PIC10F202T-E/OT vs PIC32MZ2064DAS169T-I/6J
  • PIC10F202T-E/OT vs PIC32MZ2064DAS169-V/6J
  • PIC10F202T-E/OT vs PIC32MZ2064DAS169-I/6J
  • PIC10F202T-E/OT vs PIC32MZ2064DAR176T-V/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAR176T-I/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAR176-V/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAR176-I/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAR169T-V/6J
  • PIC10F202T-E/OT vs PIC32MZ2064DAR169T-I/6J
  • PIC10F202T-E/OT vs PIC32MZ2064DAR169-V/6J
  • PIC10F202T-E/OT vs PIC32MZ2064DAR169-I/6J
  • PIC10F202T-E/OT vs PIC32MZ2064DAL176T-V/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAL176T-I/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAL176-V/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAL176-I/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAL169T-V/HF
  • PIC10F202T-E/OT vs PIC32MZ2064DAL169T-I/HF
  • PIC10F202T-E/OT vs PIC32MZ2064DAL169-V/HF
  • PIC10F202T-E/OT vs PIC32MZ2064DAL169-I/HF
  • PIC10F202T-E/OT vs PIC32MZ2064DAK176T-V/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAK176T-I/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAK176-V/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAK176-I/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAK169T-V/HF
  • PIC10F202T-E/OT vs PIC32MZ2064DAK169T-I/HF
  • PIC10F202T-E/OT vs PIC32MZ2064DAK169-V/HF
  • PIC10F202T-E/OT vs PIC32MZ2064DAK169-I/HF
  • PIC10F202T-E/OT vs PIC32MZ2064DAH176T-I/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAH176-I/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAH169T-I/6J
  • PIC10F202T-E/OT vs PIC32MZ2064DAH169-I/6J
  • PIC10F202T-E/OT vs PIC32MZ2064DAG176T-I/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAG176-I/2J
  • PIC10F202T-E/OT vs PIC32MZ2064DAG169T-I/6J
  • PIC10F202T-E/OT vs PIC32MZ2064DAG169-I/6J
  • PIC10F202T-E/OT vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class