☰
PIC10F200-E/P
PIC10F200-E/P
Active
Description:  IC MCU 8BIT 384B FLASH 8DIP
Manufacturer:  Microchip Technology
History Price: $0.90000
In Stock: 12200
PIC10F200-E/P Specification
Specification
Part No
PIC10F200-E/P
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 10F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
4MHz
Connectivity
-
Peripherals
POR, WDT
Number of I/O
3
Program Memory Size
384B (256 x 12)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
PIC10F200-E/P PDF Datasheet
PIC10F200-E/P Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC10F202T-I/MC
PIC10F202T-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F200-E/P Description
The Microchip Technology PIC10F200-E/P is a member of the PIC10 family of microcontrollers, which are designed for low-power, cost-effective applications. This specific model is an 8-bit microcontroller that offers a range of features suitable for various embedded applications. Below is a detailed introduction to the PIC10F200-E/P, including its specifications and parameters.

## Overview

The PIC10F200-E/P is an 8-bit microcontroller that operates on a 12-bit instruction set architecture. It is designed for simple control applications and is particularly well-suited for low-power, low-cost designs. The device is equipped with a variety of features that make it versatile for different applications, including consumer electronics, automotive, and industrial control systems.

## Key Features

1. Memory:
- Flash Program Memory: 1 KB (1024 words)
- Data Memory (RAM): 64 bytes
- EEPROM Data Memory: 64 bytes

2. CPU:
- Architecture: 8-bit
- Instruction Set: 12-bit instruction set
- Maximum Clock Frequency: 4 MHz (at 5V)

3. I/O Ports:
- GPIO Pins: 6 I/O pins (configurable as input or output)
- Port Configuration: Each pin can be individually configured for digital input or output.

4. Timers:
- Timer0: 8-bit timer with 4-bit prescaler, capable of generating time delays.

5. Analog Features:
- Comparator: 1 comparator with programmable reference voltage.
- ADC: Not available in this model.

6. Oscillator:
- Internal Oscillator: Capable of operating at various frequencies.
- External Oscillator: Supports external crystal or resonator.

7. Power Consumption:
- Operating Voltage: 2.0V to 5.5V
- Low Power Modes: Sleep mode for power saving.

8. Operating Temperature:
- Commercial Grade: -40°C to +85°C

9. Package Options:
- Available in 8-pin PDIP (Plastic Dual In-line Package) and 8-pin SOIC (Small Outline Integrated Circuit) packages.

## Electrical Characteristics

- Supply Voltage (VDD): 2.0V to 5.5V
- Current Consumption:
- Active Mode: 1.5 mA at 5V, 4 MHz
- Sleep Mode: 0.1 µA (typical)
- Input High Voltage (VIH): 0.8VDD (minimum)
- Input Low Voltage (VIL): 0.2VDD (maximum)

## Applications

The PIC10F200-E/P microcontroller is ideal for a variety of applications, including:

- Simple control systems
- Consumer electronics
- Automotive applications
- Industrial automation
- Home appliances
- Battery-powered devices

## Development Tools

Microchip Technology provides a range of development tools for the PIC10F200-E/P, including:

- MPLAB X IDE: A comprehensive development environment for programming and debugging.
- MPLAB XC8 Compiler: A C compiler specifically designed for 8-bit microcontrollers.
- Hardware Development Kits: Evaluation boards and starter kits to facilitate prototyping and development.

## Conclusion

The Microchip Technology PIC10F200-E/P is a compact, efficient, and cost-effective microcontroller that is well-suited for a wide range of applications. With its low power consumption, flexible I/O options, and ease of use, it is an excellent choice for developers looking to implement simple control solutions in their projects. Whether for hobbyist applications or professional designs, the PIC10F200-E/P offers a reliable and versatile platform for embedded systems development.
PIC10F200-E/P Compare Parts
  • PIC10F200-E/P vs PIC32MZ2064DAS176T-I/2J
  • PIC10F200-E/P vs PIC32MZ2064DAS176-V/2J
  • PIC10F200-E/P vs PIC32MZ2064DAS176-I/2J
  • PIC10F200-E/P vs PIC32MZ2064DAS169T-V/6J
  • PIC10F200-E/P vs PIC32MZ2064DAS169T-I/6J
  • PIC10F200-E/P vs PIC32MZ2064DAS169-V/6J
  • PIC10F200-E/P vs PIC32MZ2064DAS169-I/6J
  • PIC10F200-E/P vs PIC32MZ2064DAR176T-V/2J
  • PIC10F200-E/P vs PIC32MZ2064DAR176T-I/2J
  • PIC10F200-E/P vs PIC32MZ2064DAR176-V/2J
  • PIC10F200-E/P vs PIC32MZ2064DAR176-I/2J
  • PIC10F200-E/P vs PIC32MZ2064DAR169T-V/6J
  • PIC10F200-E/P vs PIC32MZ2064DAR169T-I/6J
  • PIC10F200-E/P vs PIC32MZ2064DAR169-V/6J
  • PIC10F200-E/P vs PIC32MZ2064DAR169-I/6J
  • PIC10F200-E/P vs PIC32MZ2064DAL176T-V/2J
  • PIC10F200-E/P vs PIC32MZ2064DAL176T-I/2J
  • PIC10F200-E/P vs PIC32MZ2064DAL176-V/2J
  • PIC10F200-E/P vs PIC32MZ2064DAL176-I/2J
  • PIC10F200-E/P vs PIC32MZ2064DAL169T-V/HF
  • PIC10F200-E/P vs PIC32MZ2064DAL169T-I/HF
  • PIC10F200-E/P vs PIC32MZ2064DAL169-V/HF
  • PIC10F200-E/P vs PIC32MZ2064DAL169-I/HF
  • PIC10F200-E/P vs PIC32MZ2064DAK176T-V/2J
  • PIC10F200-E/P vs PIC32MZ2064DAK176T-I/2J
  • PIC10F200-E/P vs PIC32MZ2064DAK176-V/2J
  • PIC10F200-E/P vs PIC32MZ2064DAK176-I/2J
  • PIC10F200-E/P vs PIC32MZ2064DAK169T-V/HF
  • PIC10F200-E/P vs PIC32MZ2064DAK169T-I/HF
  • PIC10F200-E/P vs PIC32MZ2064DAK169-V/HF
  • PIC10F200-E/P vs PIC32MZ2064DAK169-I/HF
  • PIC10F200-E/P vs PIC32MZ2064DAH176T-I/2J
  • PIC10F200-E/P vs PIC32MZ2064DAH176-I/2J
  • PIC10F200-E/P vs PIC32MZ2064DAH169T-I/6J
  • PIC10F200-E/P vs PIC32MZ2064DAH169-I/6J
  • PIC10F200-E/P vs PIC32MZ2064DAG176T-I/2J
  • PIC10F200-E/P vs PIC32MZ2064DAG176-I/2J
  • PIC10F200-E/P vs PIC32MZ2064DAG169T-I/6J
  • PIC10F200-E/P vs PIC32MZ2064DAG169-I/6J
  • PIC10F200-E/P vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class