☰
PIC10F204-E/MC
PIC10F204-E/MC
Active
Description:  IC MCU 8BIT 384B FLASH 8DFN
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 8160
PIC10F204-E/MC Specification
Specification
Part No
PIC10F204-E/MC
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 10F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
4MHz
Connectivity
-
Peripherals
POR, WDT
Number of I/O
3
Program Memory Size
384B (256 x 12)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x3)
PIC10F204-E/MC PDF Datasheet
PIC10F204-E/MC Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC10F204-E/MC Description

The Microchip Technology PIC10F204-E/MC is an 8-bit microcontroller from the PIC10 family, offering a compact, low-power solution for embedded systems. With an integrated set of features designed for low-cost applications, this microcontroller is ideal for simple control tasks, data acquisition, and other small-scale embedded systems. Despite its compact size, the PIC10F204-E/MC offers several integrated peripherals and a high level of configurability, which makes it suitable for a variety of applications, from consumer electronics to automotive and industrial control.

## Key Features

* Low Power Consumption: The PIC10F204-E/MC operates at low voltage and consumes minimal power, making it ideal for battery-powered and energy-efficient applications.
* 8-bit Architecture: It uses an 8-bit architecture, making it simple and efficient for small-scale tasks with low computational complexity.
* Integrated Peripherals: The microcontroller includes built-in features such as timers, an analog-to-digital converter (ADC), and multiple I/O pins, eliminating the need for additional external components in many cases.
* Small Form Factor: The device is available in compact packages, such as 6-pin and 8-pin configurations, which is ideal for space-constrained designs.
* Flexible I/O: The microcontroller provides up to 6 I/O pins that can be configured for different functions, making it highly versatile for a wide range of applications.
* Internal Oscillator: The microcontroller includes an internal oscillator, which reduces the need for external clock sources and simplifies the design process.

## Specifications

* CPU: 8-bit microcontroller
* Clock Speed: Up to 8 MHz
* Program Memory: 512 bytes of Flash memory for program storage
* RAM: 64 bytes of SRAM
* EEPROM: 64 bytes of electrically erasable programmable read-only memory (EEPROM) for data storage
* Operating Voltage: 1.8V to 5.5V, providing flexibility in low-voltage systems
* Operating Temperature Range: -40°C to +125°C, making it suitable for industrial-grade applications in a wide variety of environmental conditions
* Input/Output Pins: Up to 6 configurable I/O pins, with some capable of analog input
* Timers: Includes a 16-bit timer (Timer 0) for time-based operations
* Analog-to-Digital Converter (ADC): 4-channel, 10-bit ADC with a 1.1V reference voltage, providing high accuracy for reading analog signals
* Watchdog Timer: Integrated Watchdog Timer (WDT) to help recover from potential software errors
* Interrupts: 8-bit interrupt controller for efficient handling of interrupts
* Low Power Modes: Supports sleep and idle modes to reduce power consumption when the microcontroller is not active

## Functional Description

The PIC10F204-E/MC is designed with simplicity and efficiency in mind. Its 8-bit CPU architecture is well-suited for handling basic tasks like signal conditioning, control tasks, and communication with other devices. Despite its small form factor, the device integrates essential features such as an ADC, timers, and I/O functionality, which make it a complete solution for many embedded system designs.

The device operates at a maximum clock speed of 8 MHz, providing sufficient processing power for low-speed control tasks. With only 512 bytes of Flash memory and 64 bytes of SRAM, it is best suited for applications that require minimal computational overhead and memory usage.

The integrated ADC allows the microcontroller to read analog sensors or signals directly, converting them to digital values for further processing. This is ideal for applications like environmental sensing, light level detection, or voltage measurement.

The 6 I/O pins can be individually configured for various functions such as general-purpose input or output, analog inputs, or even serial communication depending on the needs of the system. This flexibility is valuable for developers working on space-constrained designs.

## Applications

1. Consumer Electronics: The PIC10F204-E/MC is widely used in low-cost consumer electronics such as remote controls, small appliances, and toys. Its small size and low power consumption make it ideal for battery-powered applications.

2. Automotive: In automotive systems, this microcontroller can be used for simple control tasks, such as managing LED indicators, controlling small motors, or monitoring sensor data in automotive electronics.

3. Industrial Control: The microcontroller can be used in industrial applications like temperature monitoring systems, simple automation, and process control, thanks to its ADC and versatile I/O capabilities.

4. Home Automation: For home automation systems, the PIC10F204-E/MC can be used to interface with sensors (e.g., temperature, light) and control actuators (e.g., fans, lights), contributing to energy-efficient home systems.

5. Data Acquisition Systems: With its ADC and small memory footprint, it is suitable for basic data acquisition tasks, such as sensor reading and simple signal processing.

## Advantages

* Compact and Low-Cost: The PIC10F204-E/MC is ideal for designs with space and cost limitations, offering a range of useful features in a very small package.
* Low Power Operation: The low-power design is perfect for portable and battery-operated applications, extending battery life and reducing energy consumption.
* Ease of Use: With its simple architecture and integrated features, developers can quickly implement this microcontroller in embedded systems without needing to add numerous external components.
* Versatile I/O Options: The flexible I/O pin configuration allows for a wide range of uses, from analog to digital signals, making it suitable for diverse applications.
* Temperature Resilience: With an operating temperature range of -40°C to +125°C, this microcontroller can be used in a variety of environments, including harsh industrial settings.

## Conclusion

The Microchip Technology PIC10F204-E/MC is a small, cost-effective microcontroller that offers essential features for low-power, space-constrained embedded systems. With its 8-bit architecture, integrated ADC, multiple I/O pins, and low power consumption, it is an excellent choice for simple applications such as consumer electronics, automotive systems, and industrial control. Its flexibility, low cost, and ease of use make it an appealing solution for designers looking for a reliable and efficient microcontroller for basic embedded tasks.
PIC10F204-E/MC Compare Parts
  • PIC10F204-E/MC vs PIC32MZ2064DAS176T-I/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAS176-V/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAS176-I/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAS169T-V/6J
  • PIC10F204-E/MC vs PIC32MZ2064DAS169T-I/6J
  • PIC10F204-E/MC vs PIC32MZ2064DAS169-V/6J
  • PIC10F204-E/MC vs PIC32MZ2064DAS169-I/6J
  • PIC10F204-E/MC vs PIC32MZ2064DAR176T-V/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAR176T-I/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAR176-V/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAR176-I/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAR169T-V/6J
  • PIC10F204-E/MC vs PIC32MZ2064DAR169T-I/6J
  • PIC10F204-E/MC vs PIC32MZ2064DAR169-V/6J
  • PIC10F204-E/MC vs PIC32MZ2064DAR169-I/6J
  • PIC10F204-E/MC vs PIC32MZ2064DAL176T-V/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAL176T-I/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAL176-V/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAL176-I/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAL169T-V/HF
  • PIC10F204-E/MC vs PIC32MZ2064DAL169T-I/HF
  • PIC10F204-E/MC vs PIC32MZ2064DAL169-V/HF
  • PIC10F204-E/MC vs PIC32MZ2064DAL169-I/HF
  • PIC10F204-E/MC vs PIC32MZ2064DAK176T-V/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAK176T-I/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAK176-V/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAK176-I/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAK169T-V/HF
  • PIC10F204-E/MC vs PIC32MZ2064DAK169T-I/HF
  • PIC10F204-E/MC vs PIC32MZ2064DAK169-V/HF
  • PIC10F204-E/MC vs PIC32MZ2064DAK169-I/HF
  • PIC10F204-E/MC vs PIC32MZ2064DAH176T-I/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAH176-I/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAH169T-I/6J
  • PIC10F204-E/MC vs PIC32MZ2064DAH169-I/6J
  • PIC10F204-E/MC vs PIC32MZ2064DAG176T-I/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAG176-I/2J
  • PIC10F204-E/MC vs PIC32MZ2064DAG169T-I/6J
  • PIC10F204-E/MC vs PIC32MZ2064DAG169-I/6J
  • PIC10F204-E/MC vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class