☰
PIC10F320-E/OT
PIC10F320-E/OT
Obsolete
Description:  IC MCU 8BIT 448B FLASH SOT23-6
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 47640
PIC10F320-E/OT Specification
Specification
Part No
PIC10F320-E/OT
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 10F
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
16MHz
Connectivity
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
3
Program Memory Size
448B (256 x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
Data Converters
A/D 3x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
PIC10F320-E/OT PDF Datasheet
PIC10F320-E/OT Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC10F320-E/OT Description
Overview of Microchip Technology PIC10F320-E/OT

The Microchip Technology PIC10F320-E/OT is an 8-bit microcontroller from the PIC10 family, designed for low-power, cost-sensitive applications. This microcontroller is particularly well-suited for embedded systems, offering a combination of performance, flexibility, and ease of use. With its compact size and integrated features, the PIC10F320-E/OT is ideal for applications in consumer electronics, automotive, and industrial control systems.

Key Specifications

- Architecture: The PIC10F320-E/OT is based on the 8-bit PIC architecture, which provides a simple and efficient programming model.
- Operating Voltage: The device operates within a voltage range of 2.0V to 5.5V, making it suitable for battery-powered applications.
- Flash Memory: It features 3 KB of Flash memory, allowing for the storage of program code and data.
- RAM: The microcontroller includes 128 bytes of RAM, which is sufficient for handling small data sets and variables.
- EEPROM: The device is equipped with 128 bytes of EEPROM, enabling non-volatile data storage for configuration settings and calibration data.
- Clock Speed: The maximum operating frequency is 32 MHz, providing adequate processing power for most applications.

Functional Features

- I/O Ports: The PIC10F320-E/OT includes 6 general-purpose I/O pins, which can be configured for various functions, including digital input/output and analog input.
- Analog-to-Digital Converter (ADC): The microcontroller features a 10-bit ADC with up to 4 channels, allowing for the conversion of analog signals to digital values, which is essential for sensor interfacing.
- Timers: It includes two 8-bit timers (Timer0 and Timer1), which can be used for timing applications, event counting, and generating PWM signals.
- Interrupts: The device supports multiple interrupt sources, enabling responsive and efficient handling of events in real-time applications.
- Low-Power Modes: The PIC10F320-E/OT offers various low-power modes, including Sleep mode, which helps extend battery life in portable applications.

Applications

The Microchip PIC10F320-E/OT is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as remote controls, toys, and home automation systems where low power consumption is critical.
- Automotive: Ideal for automotive applications like dashboard indicators, sensor interfaces, and control systems.
- Industrial Control: Employed in industrial automation systems for monitoring and control tasks, including motor control and data acquisition.

Package and Reliability

The PIC10F320-E/OT is available in a SOT-23 package, which provides a compact solution for space-constrained designs. The microcontroller is designed to meet high reliability standards, ensuring long-term performance in various operating conditions.

Development Tools

Microchip provides a comprehensive suite of development tools for the PIC10F320-E/OT, including:

- MPLAB X IDE: A powerful integrated development environment that supports code development, debugging, and simulation.
- MPLAB XC8 Compiler: A C compiler specifically designed for 8-bit microcontrollers, enabling efficient code generation.
- Hardware Development Kits: Various evaluation boards and development kits are available to facilitate rapid prototyping and testing.

Conclusion

The Microchip Technology PIC10F320-E/OT is a versatile and efficient 8-bit microcontroller that excels in low-power applications. With its rich feature set, including Flash memory, ADC, and multiple I/O options, it is an excellent choice for engineers looking to implement reliable and cost-effective solutions in their designs. Its compact size and robust performance make it suitable for a wide range of applications across different industries.
PIC10F320-E/OT Compare Parts
  • PIC10F320-E/OT vs PIC32MZ2064DAS176T-I/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAS176-V/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAS176-I/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAS169T-V/6J
  • PIC10F320-E/OT vs PIC32MZ2064DAS169T-I/6J
  • PIC10F320-E/OT vs PIC32MZ2064DAS169-V/6J
  • PIC10F320-E/OT vs PIC32MZ2064DAS169-I/6J
  • PIC10F320-E/OT vs PIC32MZ2064DAR176T-V/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAR176T-I/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAR176-V/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAR176-I/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAR169T-V/6J
  • PIC10F320-E/OT vs PIC32MZ2064DAR169T-I/6J
  • PIC10F320-E/OT vs PIC32MZ2064DAR169-V/6J
  • PIC10F320-E/OT vs PIC32MZ2064DAR169-I/6J
  • PIC10F320-E/OT vs PIC32MZ2064DAL176T-V/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAL176T-I/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAL176-V/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAL176-I/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAL169T-V/HF
  • PIC10F320-E/OT vs PIC32MZ2064DAL169T-I/HF
  • PIC10F320-E/OT vs PIC32MZ2064DAL169-V/HF
  • PIC10F320-E/OT vs PIC32MZ2064DAL169-I/HF
  • PIC10F320-E/OT vs PIC32MZ2064DAK176T-V/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAK176T-I/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAK176-V/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAK176-I/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAK169T-V/HF
  • PIC10F320-E/OT vs PIC32MZ2064DAK169T-I/HF
  • PIC10F320-E/OT vs PIC32MZ2064DAK169-V/HF
  • PIC10F320-E/OT vs PIC32MZ2064DAK169-I/HF
  • PIC10F320-E/OT vs PIC32MZ2064DAH176T-I/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAH176-I/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAH169T-I/6J
  • PIC10F320-E/OT vs PIC32MZ2064DAH169-I/6J
  • PIC10F320-E/OT vs PIC32MZ2064DAG176T-I/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAG176-I/2J
  • PIC10F320-E/OT vs PIC32MZ2064DAG169T-I/6J
  • PIC10F320-E/OT vs PIC32MZ2064DAG169-I/6J
  • PIC10F320-E/OT vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class