☰
PIC10F320-E/P
PIC10F320-E/P
Active
Description:  IC MCU 8BIT 448B FLASH 8DIP
Manufacturer:  Microchip Technology
History Price: $0.79200
In Stock: 9280
PIC10F320-E/P Specification
Specification
Part No
PIC10F320-E/P
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 10F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
16MHz
Connectivity
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
3
Program Memory Size
448B (256 x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
Data Converters
A/D 3x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
PIC10F320-E/P PDF Datasheet
PIC10F320-E/P Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC10F320-E/P Description
Introduction to Microchip Technology PIC10F320-E/P

The Microchip Technology PIC10F320-E/P is an 8-bit microcontroller that belongs to the PIC10 family, designed for low-power and cost-sensitive applications. This microcontroller is particularly well-suited for simple control tasks, sensor interfacing, and basic data processing. With its compact size and efficient architecture, the PIC10F320-E/P is ideal for embedded systems in consumer electronics, automotive, and industrial applications.

Key Specifications

- Architecture: 8-bit
- Operating Voltage: 2.0V to 5.5V
- Maximum Clock Speed: 32 MHz
- Flash Memory: 3 KB
- RAM: 128 bytes
- EEPROM: 128 bytes
- I/O Pins: 6
- Timers: 1 x 8-bit Timer, 1 x 16-bit Timer
- ADC: 10-bit, 4-channel
- Interrupts: 4 external interrupts
- Package Type: PDIP-8 (8-pin Dual In-line Package)
- Operating Temperature Range: -40°C to +125°C

Functional Overview

The PIC10F320-E/P microcontroller is designed to provide a balance of performance and power efficiency, making it suitable for a variety of applications:

1. Low Power Consumption: The microcontroller operates efficiently across a wide voltage range, making it ideal for battery-powered devices. Its low power modes help extend battery life in portable applications.

2. Integrated Peripherals: The PIC10F320-E/P includes a 10-bit ADC, which allows for direct interfacing with analog sensors. This feature is particularly useful in applications requiring analog signal processing.

3. Flexible I/O Configuration: With 6 I/O pins, the microcontroller can be configured for various digital input and output functions, enabling it to interface with a wide range of peripherals and devices.

4. Simple Programming Model: The PIC10F320-E/P supports a straightforward programming model, making it easy for developers to implement control algorithms and data processing tasks. It is compatible with Microchip's MPLAB X IDE and XC8 compiler, facilitating development.

Applications

The PIC10F320-E/P is versatile and can be used in numerous applications, including:

- Consumer Electronics: Ideal for simple control tasks in devices such as remote controls, toys, and home appliances.
- Automotive: Can be used in automotive applications for sensor monitoring and control systems.
- Industrial Automation: Suitable for basic data acquisition and control in industrial environments, such as monitoring temperature or pressure.
- IoT Devices: Its low power consumption and integrated peripherals make it a good choice for Internet of Things (IoT) applications, where energy efficiency is crucial.

Advantages

- Compact Size: The small package size (PDIP-8) allows for easy integration into space-constrained designs, making it suitable for compact electronic devices.
- Cost-Effective: The PIC10F320-E/P is designed for cost-sensitive applications, providing a balance of features and performance at an affordable price point.
- Robust Performance: With a maximum clock speed of 32 MHz and integrated peripherals, the microcontroller can handle a variety of tasks efficiently.

Conclusion

The Microchip Technology PIC10F320-E/P is a reliable and efficient 8-bit microcontroller that offers a range of features suitable for low-power and cost-sensitive applications. Its combination of integrated peripherals, low power consumption, and ease of use makes it an excellent choice for developers looking to implement simple control and data processing tasks in embedded systems. Whether used in consumer electronics, automotive applications, or IoT devices, the PIC10F320-E/P provides the performance and flexibility needed for modern electronic designs.
PIC10F320-E/P Compare Parts
  • PIC10F320-E/P vs PIC32MZ2064DAS176T-I/2J
  • PIC10F320-E/P vs PIC32MZ2064DAS176-V/2J
  • PIC10F320-E/P vs PIC32MZ2064DAS176-I/2J
  • PIC10F320-E/P vs PIC32MZ2064DAS169T-V/6J
  • PIC10F320-E/P vs PIC32MZ2064DAS169T-I/6J
  • PIC10F320-E/P vs PIC32MZ2064DAS169-V/6J
  • PIC10F320-E/P vs PIC32MZ2064DAS169-I/6J
  • PIC10F320-E/P vs PIC32MZ2064DAR176T-V/2J
  • PIC10F320-E/P vs PIC32MZ2064DAR176T-I/2J
  • PIC10F320-E/P vs PIC32MZ2064DAR176-V/2J
  • PIC10F320-E/P vs PIC32MZ2064DAR176-I/2J
  • PIC10F320-E/P vs PIC32MZ2064DAR169T-V/6J
  • PIC10F320-E/P vs PIC32MZ2064DAR169T-I/6J
  • PIC10F320-E/P vs PIC32MZ2064DAR169-V/6J
  • PIC10F320-E/P vs PIC32MZ2064DAR169-I/6J
  • PIC10F320-E/P vs PIC32MZ2064DAL176T-V/2J
  • PIC10F320-E/P vs PIC32MZ2064DAL176T-I/2J
  • PIC10F320-E/P vs PIC32MZ2064DAL176-V/2J
  • PIC10F320-E/P vs PIC32MZ2064DAL176-I/2J
  • PIC10F320-E/P vs PIC32MZ2064DAL169T-V/HF
  • PIC10F320-E/P vs PIC32MZ2064DAL169T-I/HF
  • PIC10F320-E/P vs PIC32MZ2064DAL169-V/HF
  • PIC10F320-E/P vs PIC32MZ2064DAL169-I/HF
  • PIC10F320-E/P vs PIC32MZ2064DAK176T-V/2J
  • PIC10F320-E/P vs PIC32MZ2064DAK176T-I/2J
  • PIC10F320-E/P vs PIC32MZ2064DAK176-V/2J
  • PIC10F320-E/P vs PIC32MZ2064DAK176-I/2J
  • PIC10F320-E/P vs PIC32MZ2064DAK169T-V/HF
  • PIC10F320-E/P vs PIC32MZ2064DAK169T-I/HF
  • PIC10F320-E/P vs PIC32MZ2064DAK169-V/HF
  • PIC10F320-E/P vs PIC32MZ2064DAK169-I/HF
  • PIC10F320-E/P vs PIC32MZ2064DAH176T-I/2J
  • PIC10F320-E/P vs PIC32MZ2064DAH176-I/2J
  • PIC10F320-E/P vs PIC32MZ2064DAH169T-I/6J
  • PIC10F320-E/P vs PIC32MZ2064DAH169-I/6J
  • PIC10F320-E/P vs PIC32MZ2064DAG176T-I/2J
  • PIC10F320-E/P vs PIC32MZ2064DAG176-I/2J
  • PIC10F320-E/P vs PIC32MZ2064DAG169T-I/6J
  • PIC10F320-E/P vs PIC32MZ2064DAG169-I/6J
  • PIC10F320-E/P vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class