☰
PIC10F320T-E/OT
PIC10F320T-E/OT
Active
Description:  IC MCU 8BIT 448B FLASH SOT23-6
Manufacturer:  Microchip Technology
History Price: $0.78000
In Stock: 42160
PIC10F320T-E/OT Specification
Specification
Part No
PIC10F320T-E/OT
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 10F
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
16MHz
Connectivity
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
3
Program Memory Size
448B (256 x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
Data Converters
A/D 3x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
PIC10F320T-E/OT PDF Datasheet
PIC10F320T-E/OT Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC10F320T-E/OT Description
Overview of Microchip Technology PIC10F320T-E/OT

The Microchip Technology PIC10F320T-E/OT is a compact, low-power 8-bit microcontroller designed for a variety of embedded applications. Part of the PIC10 family, this microcontroller is particularly well-suited for simple control tasks, sensor interfacing, and low-power applications. Its small footprint and efficient architecture make it an ideal choice for space-constrained designs.

Key Specifications

- Core Architecture: The PIC10F320T-E/OT is based on the 8-bit PIC architecture, which provides a simple and efficient processing capability for basic control tasks.
- Operating Frequency: It operates at a maximum clock frequency of 32 MHz, allowing for responsive performance in various applications.
- Flash Memory: The microcontroller features 3 KB of Flash memory, which is used for program storage, enabling the development of simple to moderately complex applications.
- SRAM: It includes 128 bytes of SRAM, providing sufficient memory for temporary data storage and variable management during program execution.
- EEPROM: The device has 128 bytes of EEPROM, which is useful for non-volatile data storage, allowing for data retention even when power is removed.

Performance Characteristics

The PIC10F320T-E/OT is designed to deliver reliable performance across several key metrics:

- Instruction Set: It utilizes a 12-bit instruction set architecture, which simplifies programming and enhances execution efficiency.
- Interrupt System: The microcontroller supports a basic interrupt system, allowing for responsive handling of events and real-time processing.
- Analog Features: It includes an analog comparator and a 10-bit ADC (Analog-to-Digital Converter) with up to 4 channels, enabling the conversion of analog signals to digital data for processing.

Power Management

The PIC10F320T-E/OT is designed with power efficiency in mind:

- Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, making it compatible with a variety of power supply configurations.
- Low Power Modes: The microcontroller supports various low-power modes, allowing it to reduce power consumption during idle periods, which is essential for battery-operated devices.

Peripheral Support

The PIC10F320T-E/OT offers a range of peripheral features that enhance its functionality:

- GPIO Pins: It has 6 GPIO (General Purpose Input/Output) pins, which can be configured for various digital input and output functions.
- Timer: The device includes a 16-bit timer, which can be used for timing operations, event counting, and generating PWM (Pulse Width Modulation) signals.
- Communication Interfaces: The microcontroller supports I2C and UART communication protocols, facilitating easy interfacing with other devices and sensors.

Applications

The PIC10F320T-E/OT is versatile and can be utilized in various applications, including:

- Consumer Electronics: It is ideal for use in simple consumer electronic devices, such as remote controls, toys, and small appliances.
- Embedded Systems: The microcontroller is suitable for embedded applications, including home automation, sensor monitoring, and basic control systems.
- Industrial Control: It can be used in industrial applications for simple control tasks, such as motor control and process monitoring.

Conclusion

The Microchip Technology PIC10F320T-E/OT is a compact and efficient 8-bit microcontroller that excels in a wide range of low-power applications. With its impressive specifications, including a high operating frequency, ample memory, and robust peripheral support, it is an excellent choice for engineers looking to develop simple embedded systems. Its adaptability across various applications further solidifies its position as a valuable component in modern electronic designs.
PIC10F320T-E/OT Compare Parts
  • PIC10F320T-E/OT vs PIC32MZ2064DAS176T-I/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAS176-V/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAS176-I/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAS169T-V/6J
  • PIC10F320T-E/OT vs PIC32MZ2064DAS169T-I/6J
  • PIC10F320T-E/OT vs PIC32MZ2064DAS169-V/6J
  • PIC10F320T-E/OT vs PIC32MZ2064DAS169-I/6J
  • PIC10F320T-E/OT vs PIC32MZ2064DAR176T-V/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAR176T-I/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAR176-V/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAR176-I/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAR169T-V/6J
  • PIC10F320T-E/OT vs PIC32MZ2064DAR169T-I/6J
  • PIC10F320T-E/OT vs PIC32MZ2064DAR169-V/6J
  • PIC10F320T-E/OT vs PIC32MZ2064DAR169-I/6J
  • PIC10F320T-E/OT vs PIC32MZ2064DAL176T-V/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAL176T-I/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAL176-V/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAL176-I/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAL169T-V/HF
  • PIC10F320T-E/OT vs PIC32MZ2064DAL169T-I/HF
  • PIC10F320T-E/OT vs PIC32MZ2064DAL169-V/HF
  • PIC10F320T-E/OT vs PIC32MZ2064DAL169-I/HF
  • PIC10F320T-E/OT vs PIC32MZ2064DAK176T-V/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAK176T-I/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAK176-V/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAK176-I/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAK169T-V/HF
  • PIC10F320T-E/OT vs PIC32MZ2064DAK169T-I/HF
  • PIC10F320T-E/OT vs PIC32MZ2064DAK169-V/HF
  • PIC10F320T-E/OT vs PIC32MZ2064DAK169-I/HF
  • PIC10F320T-E/OT vs PIC32MZ2064DAH176T-I/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAH176-I/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAH169T-I/6J
  • PIC10F320T-E/OT vs PIC32MZ2064DAH169-I/6J
  • PIC10F320T-E/OT vs PIC32MZ2064DAG176T-I/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAG176-I/2J
  • PIC10F320T-E/OT vs PIC32MZ2064DAG169T-I/6J
  • PIC10F320T-E/OT vs PIC32MZ2064DAG169-I/6J
  • PIC10F320T-E/OT vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class