☰
PIC10LF320-E/MC
PIC10LF320-E/MC
Active
Description:  IC MCU 8BIT 448B FLASH 8DFN
Manufacturer:  Microchip Technology
History Price: $0.74801
In Stock: 45520
PIC10LF320-E/MC Specification
Specification
Part No
PIC10LF320-E/MC
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 10F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
16MHz
Connectivity
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
3
Program Memory Size
448B (256 x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 3x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x3)
PIC10LF320-E/MC PDF Datasheet
PIC10LF320-E/MC Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC10LF320-E/MC Description
Overview of Microchip Technology PIC10LF320-E/MC

The Microchip Technology PIC10LF320-E/MC is an 8-bit microcontroller from the PIC10 family, designed for low-power and cost-sensitive applications. This microcontroller is particularly valued for its compact size, low power consumption, and integrated features, making it suitable for a wide range of embedded applications, including consumer electronics, automotive systems, and industrial control.

Key Specifications

- Architecture: The PIC10LF320-E/MC is based on the 8-bit PIC architecture, which provides a simple and efficient programming model for developers.
- Operating Voltage: The device operates within a supply voltage range of 1.8 V to 5.5 V, allowing it to be used in battery-powered applications and ensuring compatibility with various power supply designs.
- Flash Memory: It features 3 KB of Flash memory, which is used for program storage, enabling the development of complex applications while maintaining a compact footprint.
- RAM: The microcontroller includes 128 bytes of RAM, providing sufficient memory for variable storage and temporary data handling during program execution.
- EEPROM: The device has 64 bytes of EEPROM, allowing for non-volatile data storage, which is essential for applications that require data retention even when power is lost.
- Clock Speed: The PIC10LF320-E/MC can operate at a maximum clock speed of 32 MHz, enabling fast execution of instructions and efficient processing of tasks.

Functional Features

- I/O Ports: The microcontroller includes 5 I/O pins, which can be configured for various digital input and output functions, allowing for flexible interfacing with external devices.
- Analog-to-Digital Converter (ADC): The device features a 10-bit ADC with up to 4 channels, enabling the conversion of analog signals to digital values for processing in embedded applications.
- Timers: The PIC10LF320-E/MC includes multiple timers, such as Timer0, which can be used for generating time delays, event counting, and PWM signal generation.
- Low-Power Modes: The microcontroller supports various low-power modes, including Sleep mode, which significantly reduces power consumption, making it ideal for battery-operated devices.
- Integrated Comparator: The device includes an integrated comparator, which can be used for analog signal comparison, enhancing its functionality in control applications.

Applications

The Microchip Technology PIC10LF320-E/MC is versatile and can be used in a variety of applications, including:

- Consumer Electronics: Ideal for use in remote controls, toys, and small appliances where low power consumption and compact size are essential.
- Automotive Systems: Suitable for automotive applications such as sensor interfaces and control systems, providing reliable performance in harsh environments.
- Industrial Control: Can be employed in industrial automation systems for monitoring and control tasks, leveraging its I/O capabilities and ADC features.
- Home Automation: Useful in home automation systems for controlling lights, appliances, and security devices, enabling smart home functionalities.

Conclusion

The Microchip Technology PIC10LF320-E/MC is a highly efficient 8-bit microcontroller that combines low power consumption, integrated features, and a compact design. Its specifications make it suitable for a wide range of applications, particularly in consumer electronics and embedded systems where space and energy efficiency are critical. With its robust performance and versatility, the PIC10LF320-E/MC is an excellent choice for engineers looking to develop innovative and reliable electronic designs.
PIC10LF320-E/MC Compare Parts
  • PIC10LF320-E/MC vs PIC32MZ2064DAS176T-I/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAS176-V/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAS176-I/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAS169T-V/6J
  • PIC10LF320-E/MC vs PIC32MZ2064DAS169T-I/6J
  • PIC10LF320-E/MC vs PIC32MZ2064DAS169-V/6J
  • PIC10LF320-E/MC vs PIC32MZ2064DAS169-I/6J
  • PIC10LF320-E/MC vs PIC32MZ2064DAR176T-V/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAR176T-I/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAR176-V/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAR176-I/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAR169T-V/6J
  • PIC10LF320-E/MC vs PIC32MZ2064DAR169T-I/6J
  • PIC10LF320-E/MC vs PIC32MZ2064DAR169-V/6J
  • PIC10LF320-E/MC vs PIC32MZ2064DAR169-I/6J
  • PIC10LF320-E/MC vs PIC32MZ2064DAL176T-V/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAL176T-I/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAL176-V/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAL176-I/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAL169T-V/HF
  • PIC10LF320-E/MC vs PIC32MZ2064DAL169T-I/HF
  • PIC10LF320-E/MC vs PIC32MZ2064DAL169-V/HF
  • PIC10LF320-E/MC vs PIC32MZ2064DAL169-I/HF
  • PIC10LF320-E/MC vs PIC32MZ2064DAK176T-V/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAK176T-I/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAK176-V/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAK176-I/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAK169T-V/HF
  • PIC10LF320-E/MC vs PIC32MZ2064DAK169T-I/HF
  • PIC10LF320-E/MC vs PIC32MZ2064DAK169-V/HF
  • PIC10LF320-E/MC vs PIC32MZ2064DAK169-I/HF
  • PIC10LF320-E/MC vs PIC32MZ2064DAH176T-I/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAH176-I/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAH169T-I/6J
  • PIC10LF320-E/MC vs PIC32MZ2064DAH169-I/6J
  • PIC10LF320-E/MC vs PIC32MZ2064DAG176T-I/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAG176-I/2J
  • PIC10LF320-E/MC vs PIC32MZ2064DAG169T-I/6J
  • PIC10LF320-E/MC vs PIC32MZ2064DAG169-I/6J
  • PIC10LF320-E/MC vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class