☰
PIC10LF322-E/P
PIC10LF322-E/P
Active
Description:  IC MCU 8BIT 896B FLASH 8DIP
Manufacturer:  Microchip Technology
History Price: $0.85800
In Stock: 38480
PIC10LF322-E/P Specification
Specification
Part No
PIC10LF322-E/P
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 10F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
16MHz
Connectivity
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
3
Program Memory Size
896B (512 x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 3x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
PIC10LF322-E/P PDF Datasheet
PIC10LF322-E/P Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC10LF322-E/P Description
Overview of Microchip Technology PIC10LF322-E/P

The Microchip Technology PIC10LF322-E/P is an 8-bit microcontroller that belongs to the PIC10 family, designed for low-power and cost-sensitive applications. This microcontroller is particularly well-suited for battery-operated devices, portable applications, and other embedded systems where efficiency and compactness are essential. The PIC10LF322-E/P combines a rich set of features with a small footprint, making it a popular choice among engineers and developers.

Key Specifications

- Architecture: 8-bit
- Operating Voltage: 1.8V to 5.5V
- Flash Memory: 2 KB
- RAM: 128 bytes
- EEPROM: 128 bytes
- Clock Speed: Up to 32 MHz
- I/O Pins: 6 GPIO (General Purpose Input/Output) pins
- Package Type: 8-pin PDIP (Plastic Dual In-line Package)

Performance Characteristics

The PIC10LF322-E/P microcontroller offers several performance features that enhance its usability in various applications.

- Instruction Set: The device utilizes a 12-bit instruction set architecture, which allows for efficient code execution and reduced memory usage.
- Interrupts: It supports up to 4 external interrupts, enabling responsive control in real-time applications.
- Timers: The microcontroller includes a 8-bit timer (Timer0) that can be used for timing applications and generating delays.

Low Power Consumption

One of the standout features of the PIC10LF322-E/P is its low power consumption, making it ideal for battery-powered applications. The device operates in several power-saving modes, including Sleep mode, which significantly reduces current draw when the microcontroller is not actively processing tasks. This feature is crucial for extending battery life in portable devices.

Peripheral Features

The PIC10LF322-E/P is equipped with various peripheral features that enhance its functionality:

- Analog-to-Digital Converter (ADC): The microcontroller includes a 10-bit ADC with up to 4 channels, allowing for the conversion of analog signals to digital form.
- Comparators: It features two analog comparators that can be used for signal conditioning and threshold detection.
- PWM (Pulse Width Modulation): The device supports PWM output, which is useful for motor control and dimming applications.

Development and Programming

Microchip provides a comprehensive development ecosystem for the PIC10LF322-E/P, including the MPLAB X Integrated Development Environment (IDE) and the XC8 compiler. This environment allows developers to write, debug, and program their applications efficiently. The microcontroller can be programmed using various methods, including in-circuit serial programming (ICSP), which simplifies the programming process during development.

Applications

The versatility of the PIC10LF322-E/P makes it suitable for a wide range of applications, including:

- Consumer Electronics: Used in remote controls, toys, and small appliances.
- Industrial Automation: Ideal for sensor monitoring and control applications.
- Medical Devices: Employed in portable medical equipment and monitoring systems.

Conclusion

The Microchip Technology PIC10LF322-E/P is a compact and efficient 8-bit microcontroller that offers a rich set of features for low-power applications. Its combination of low voltage operation, integrated peripherals, and ease of programming makes it an excellent choice for engineers looking to develop reliable and cost-effective embedded systems. With its proven performance and flexibility, the PIC10LF322-E/P continues to be a preferred solution in the field of microcontroller technology.
PIC10LF322-E/P Compare Parts
  • PIC10LF322-E/P vs PIC32MZ2064DAS176T-I/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAS176-V/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAS176-I/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAS169T-V/6J
  • PIC10LF322-E/P vs PIC32MZ2064DAS169T-I/6J
  • PIC10LF322-E/P vs PIC32MZ2064DAS169-V/6J
  • PIC10LF322-E/P vs PIC32MZ2064DAS169-I/6J
  • PIC10LF322-E/P vs PIC32MZ2064DAR176T-V/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAR176T-I/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAR176-V/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAR176-I/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAR169T-V/6J
  • PIC10LF322-E/P vs PIC32MZ2064DAR169T-I/6J
  • PIC10LF322-E/P vs PIC32MZ2064DAR169-V/6J
  • PIC10LF322-E/P vs PIC32MZ2064DAR169-I/6J
  • PIC10LF322-E/P vs PIC32MZ2064DAL176T-V/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAL176T-I/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAL176-V/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAL176-I/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAL169T-V/HF
  • PIC10LF322-E/P vs PIC32MZ2064DAL169T-I/HF
  • PIC10LF322-E/P vs PIC32MZ2064DAL169-V/HF
  • PIC10LF322-E/P vs PIC32MZ2064DAL169-I/HF
  • PIC10LF322-E/P vs PIC32MZ2064DAK176T-V/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAK176T-I/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAK176-V/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAK176-I/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAK169T-V/HF
  • PIC10LF322-E/P vs PIC32MZ2064DAK169T-I/HF
  • PIC10LF322-E/P vs PIC32MZ2064DAK169-V/HF
  • PIC10LF322-E/P vs PIC32MZ2064DAK169-I/HF
  • PIC10LF322-E/P vs PIC32MZ2064DAH176T-I/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAH176-I/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAH169T-I/6J
  • PIC10LF322-E/P vs PIC32MZ2064DAH169-I/6J
  • PIC10LF322-E/P vs PIC32MZ2064DAG176T-I/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAG176-I/2J
  • PIC10LF322-E/P vs PIC32MZ2064DAG169T-I/6J
  • PIC10LF322-E/P vs PIC32MZ2064DAG169-I/6J
  • PIC10LF322-E/P vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class