☰
PIC12F683-E/SN
PIC12F683-E/SN
Active
Description:  IC MCU 8BIT 3.5KB FLASH 8SOIC
Manufacturer:  Microchip Technology
History Price: $2.11000
In Stock: 39360
PIC12F683-E/SN Specification
Specification
Part No
PIC12F683-E/SN
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 12F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
20MHz
Connectivity
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
5
Program Memory Size
3.5KB (2K x 14)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
Data Converters
A/D 4x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
PIC12F683-E/SN PDF Datasheet
PIC12F683-E/SN Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC12F683-E/SN Description
Introduction to Microchip Technology PIC12F683-E/SN

The Microchip Technology PIC12F683-E/SN is an 8-bit microcontroller that belongs to the PIC12 family, renowned for its versatility and efficiency in embedded applications. This microcontroller is designed for low-power operation while providing a range of features suitable for various applications, including automotive, consumer electronics, and industrial control systems. With its compact size and rich peripheral set, the PIC12F683 is an excellent choice for designers looking to implement intelligent control in their products.

Key Specifications

1. Architecture:
The PIC12F683 features a 14-bit instruction set architecture (ISA) that supports efficient programming and execution of instructions. This architecture enhances performance while maintaining a simple programming model.

2. Flash Memory:
The microcontroller comes with 3 KB of Flash memory for program storage, allowing developers to store complex algorithms and routines directly on the device. The Flash memory is also reprogrammable, enabling easy updates and modifications during development.

3. RAM:
It includes 256 bytes of data RAM, which is used for variable storage during program execution. This provides sufficient space for temporary data handling in many applications.

4. EEPROM:
The PIC12F683 has 128 bytes of EEPROM memory, which can be used for non-volatile data storage. This feature is particularly useful for retaining configuration settings or user data even when the power is turned off.

5. Operating Voltage Range:
The device operates over a voltage range of 2.0 V to 5.5 V, making it suitable for battery-powered applications as well as systems powered by standard voltage supplies.

6. Clock Speed:
The microcontroller can operate at clock speeds up to 20 MHz when using an external oscillator or up to 4 MHz with the internal oscillator, providing flexibility based on application requirements.

7. I/O Pins:
The PIC12F683 offers up to 6 I/O pins that can be configured as digital inputs or outputs. These pins can also serve alternate functions such as analog inputs or communication interfaces, enhancing the microcontroller's versatility.

8. Analog Features:
It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, allowing the microcontroller to interface with various sensors and perform analog signal processing tasks effectively.

9. Timers:
The device features two timers (Timer0 and Timer1), which can be used for timing operations, generating delays, or creating pulse-width modulation (PWM) signals essential in motor control applications.

10. Communication Interfaces:
The PIC12F683 supports the I2C interface, enabling easy communication with other devices such as sensors or external memory modules without requiring additional hardware components.

11. Low Power Consumption:
Designed for low-power applications, the device has several power-saving modes including Sleep mode that significantly reduces current consumption (as low as 1 µA), extending battery life in portable devices.

12. Development Support:
Microchip provides extensive development tools including MPLAB X IDE and XC8 compiler, facilitating easy programming and debugging of applications developed on the PIC12F683 platform.

13. Package Type:
The PIC12F683-E/SN is available in an 8-pin PDIP package (DIP-8), making it easy to handle during prototyping and soldering onto PCBs while also being suitable for compact designs where space is limited.

14. Applications:
Common application areas include automotive sensors, portable medical devices, consumer electronics like remote controls or toys, and any embedded system requiring reliable performance in a small form factor.

15. Security Features:
To enhance security in applications where firmware protection is critical, the PIC12F683 offers features such as code protection options that prevent unauthorized access to program code stored in Flash memory.

Conclusion

The Microchip Technology PIC12F683-E/SN microcontroller stands out as a powerful yet compact solution for a wide range of embedded applications. With its robust feature set—including ample memory resources, versatile I/O capabilities, integrated analog functions, and low power consumption—this microcontroller enables designers to create innovative solutions while maintaining efficiency and reliability in their products.
PIC12F683-E/SN Compare Parts
  • PIC12F683-E/SN vs PIC32MZ2064DAS176T-I/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAS176-V/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAS176-I/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAS169T-V/6J
  • PIC12F683-E/SN vs PIC32MZ2064DAS169T-I/6J
  • PIC12F683-E/SN vs PIC32MZ2064DAS169-V/6J
  • PIC12F683-E/SN vs PIC32MZ2064DAS169-I/6J
  • PIC12F683-E/SN vs PIC32MZ2064DAR176T-V/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAR176T-I/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAR176-V/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAR176-I/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAR169T-V/6J
  • PIC12F683-E/SN vs PIC32MZ2064DAR169T-I/6J
  • PIC12F683-E/SN vs PIC32MZ2064DAR169-V/6J
  • PIC12F683-E/SN vs PIC32MZ2064DAR169-I/6J
  • PIC12F683-E/SN vs PIC32MZ2064DAL176T-V/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAL176T-I/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAL176-V/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAL176-I/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAL169T-V/HF
  • PIC12F683-E/SN vs PIC32MZ2064DAL169T-I/HF
  • PIC12F683-E/SN vs PIC32MZ2064DAL169-V/HF
  • PIC12F683-E/SN vs PIC32MZ2064DAL169-I/HF
  • PIC12F683-E/SN vs PIC32MZ2064DAK176T-V/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAK176T-I/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAK176-V/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAK176-I/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAK169T-V/HF
  • PIC12F683-E/SN vs PIC32MZ2064DAK169T-I/HF
  • PIC12F683-E/SN vs PIC32MZ2064DAK169-V/HF
  • PIC12F683-E/SN vs PIC32MZ2064DAK169-I/HF
  • PIC12F683-E/SN vs PIC32MZ2064DAH176T-I/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAH176-I/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAH169T-I/6J
  • PIC12F683-E/SN vs PIC32MZ2064DAH169-I/6J
  • PIC12F683-E/SN vs PIC32MZ2064DAG176T-I/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAG176-I/2J
  • PIC12F683-E/SN vs PIC32MZ2064DAG169T-I/6J
  • PIC12F683-E/SN vs PIC32MZ2064DAG169-I/6J
  • PIC12F683-E/SN vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class