☰
PIC16F1459-E/P
PIC16F1459-E/P
Active
Description:  IC MCU 8BIT 14KB FLASH 20DIP
Manufacturer:  Microchip Technology
History Price: $2.64000
In Stock: 32780
PIC16F1459-E/P Specification
Specification
Part No
PIC16F1459-E/P
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC XLP 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
48MHz
Connectivity
I2C, LINbus, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
14
Program Memory Size
14KB (8K x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
Data Converters
A/D 9x10b; D/A 1x5b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
PIC16F1459-E/P PDF Datasheet
PIC16F1459-E/P Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16F1459-E/P Description

The Microchip Technology PIC16F1459-E/P is a low-power, high-performance 8-bit microcontroller that belongs to the PIC16 family. It is built on a modified Harvard architecture and is designed to offer a balance between performance, ease of use, and low power consumption. This microcontroller features a rich set of peripherals, including integrated analog-to-digital converters (ADC), serial communication modules, and pulse-width modulation (PWM) outputs, making it ideal for embedded applications such as automotive, industrial control, and consumer electronics. The PIC16F1459-E/P provides a robust solution for projects that require both performance and flexibility.

## Key Features

* 8-bit CPU Architecture: The PIC16F1459-E/P is based on an 8-bit CPU architecture, which allows for efficient processing and control in embedded systems, making it suitable for a wide variety of applications.
* Flash Memory: It includes up to 14 KB of flash memory, which provides ample storage for code and data in most embedded applications.
* RAM: The microcontroller is equipped with 512 bytes of SRAM, enabling it to handle a range of temporary data storage needs during program execution.
* EEPROM: It includes 256 bytes of EEPROM for non-volatile data storage, allowing for the preservation of important configuration data, calibration values, and other parameters.
* Low Power Consumption: The PIC16F1459-E/P is optimized for low power consumption, featuring various sleep modes that significantly reduce power usage during idle times, making it ideal for battery-powered devices.
* Clock Speed: It operates at a maximum clock speed of 32 MHz, providing sufficient processing power for handling most control and data processing tasks efficiently.
* Integrated Peripherals: The microcontroller integrates various peripherals such as PWM modules, timers, analog-to-digital converters (ADC), and serial communication interfaces (UART, SPI, and I2C), offering flexibility for a wide range of applications.
* In-System Programming (ISP): The device supports in-circuit serial programming (ICSP), which allows users to program the microcontroller without removing it from the circuit, streamlining development and debugging.

## Applications

* Automotive: The PIC16F1459-E/P is used in automotive applications for tasks such as motor control, lighting control, and sensor interfacing, where low power consumption and high reliability are critical.
* Industrial Control: With its ability to interface with sensors and actuators, the PIC16F1459-E/P is suitable for industrial automation systems, offering precise control of machinery and equipment.
* Consumer Electronics: The microcontroller can be employed in various consumer electronic devices, including smart appliances, remote controls, and wearables, providing efficient power management and reliable control.
* Battery-Powered Devices: Its low power consumption makes the PIC16F1459-E/P an ideal candidate for battery-powered applications such as IoT devices and portable electronics.
* Data Logging and Measurement: The inclusion of ADCs, EEPROM, and multiple communication options makes it suitable for data logging, measurement systems, and other applications requiring data acquisition and storage.

## Specifications

* Microcontroller Core: 8-bit PIC core

* The PIC16F1459-E/P is powered by an 8-bit microcontroller core, which allows for efficient processing of control tasks and supports a wide variety of applications in embedded systems.
* Flash Memory: 14 KB

* The microcontroller includes 14 KB of flash memory, providing sufficient storage for program code and data.
* RAM: 512 Bytes

* It includes 512 bytes of RAM, suitable for handling temporary data storage and intermediate calculations during program execution.
* EEPROM: 256 Bytes

* The microcontroller offers 256 bytes of EEPROM for non-volatile data storage, ensuring that configuration settings or data are retained even after power cycles.
* Clock Speed: 32 MHz (max)

* The maximum clock speed of 32 MHz ensures that the PIC16F1459-E/P provides the necessary performance for control and data processing tasks.
* Operating Voltage Range: 2.0V to 5.5V

* The device operates over a wide voltage range of 2.0V to 5.5V, making it compatible with a variety of power sources, including low-voltage battery systems and regulated power supplies.
* Temperature Range: -40°C to +125°C

* The PIC16F1459-E/P operates within an industrial-grade temperature range from -40°C to +125°C, ensuring reliability in harsh environments and applications where temperature extremes are common.
* Package: 20-pin PDIP

* The device is available in a 20-pin PDIP package, which offers easy integration into various designs, including through-hole mounting for prototyping and final assembly.

## Electrical Characteristics

* Operating Current: 4mA (typical at 5V, 32 MHz)

* The PIC16F1459-E/P consumes about 4mA of current under typical operating conditions, making it suitable for low-power applications where battery life is a concern.
* Low Power Sleep Mode: 10nA (typical)

* The microcontroller offers a very low current draw of approximately 10nA in sleep mode, significantly reducing power consumption when the device is idle or inactive.
* Input Voltage Range: 2.0V to 5.5V

* The device operates across a wide input voltage range, making it flexible for use with different power supplies, from low-voltage batteries to 5V regulated systems.

## Peripherals and Features

* Timers: 2 x 8-bit, 1 x 16-bit

* The microcontroller includes two 8-bit timers and one 16-bit timer, providing flexibility for timing applications such as generating delays, pulse generation, and event counting.
* PWM Outputs: Yes (up to 4 channels)

* The PIC16F1459-E/P supports up to 4 PWM channels, making it suitable for motor control, LED dimming, and other applications requiring precise control of pulse-width signals.
* Analog-to-Digital Converter (ADC): 10-bit, up to 8 channels

* It features a 10-bit ADC with up to 8 channels, allowing for accurate conversion of analog signals to digital form for use in measurement and sensor applications.
* Serial Communication: UART, SPI, I2C

* The microcontroller supports UART, SPI, and I2C communication protocols, offering a variety of options for serial communication with other devices, such as sensors, actuators, and other microcontrollers.
* Watchdog Timer: Yes

* The PIC16F1459-E/P includes a watchdog timer to help recover the system from unexpected events or errors, ensuring that the device operates reliably in the field.

## Development and Debugging Features

* In-System Programming (ISP): Yes (ICSP)

* The microcontroller supports in-circuit serial programming (ICSP), which allows users to program the device without removing it from the circuit, simplifying development and debugging.
* Code Protection: Yes

* The PIC16F1459-E/P includes built-in code protection features to prevent unauthorized access to program code, adding a layer of security for applications in commercial products.

## Benefits

* Low Power Consumption: With its low operating current and low-power sleep modes, the PIC16F1459-E/P is ideal for battery-powered applications, extending battery life while still offering ample processing power.
* Flexible I/O: The microcontroller provides flexible I/O options, including up to 13 digital I/O pins, allowing for easy integration with external devices such as sensors, displays, and actuators.
* Versatile Communication: The integrated UART, SPI, and I2C interfaces enable seamless communication with other devices, making the PIC16F1459-E/P suitable for a wide range of embedded communication tasks.
* Analog and Digital Integration: The inclusion of an ADC and PWM modules provides both analog and digital control in a single device, streamlining design and reducing the need for additional external components.
* Compact Package: The 20-pin PDIP package offers easy handling and integration into embedded designs, while providing ample pins for a variety of I/O functions.

## Conclusion

The Microchip Technology PIC16F1459-E/P is a highly versatile, low-power 8-bit microcontroller that is well-suited for a wide range of embedded applications. With its ample memory, low power consumption, and rich set of integrated peripherals, it offers a reliable and cost-effective solution for industrial, automotive, consumer electronics, and IoT applications. The device's flexible I/O, analog-to-digital conversion, PWM output, and serial communication capabilities make it highly adaptable, while its low-power modes and robust protection features ensure efficient operation and reliability in the field. Whether for battery-powered devices, industrial automation, or sensor interfacing, the PIC16F1459-E/P provides a solid foundation for efficient and secure embedded system designs.
PIC16F1459-E/P Compare Parts
  • PIC16F1459-E/P vs PIC32MZ2064DAS176T-I/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAS176-V/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAS176-I/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAS169T-V/6J
  • PIC16F1459-E/P vs PIC32MZ2064DAS169T-I/6J
  • PIC16F1459-E/P vs PIC32MZ2064DAS169-V/6J
  • PIC16F1459-E/P vs PIC32MZ2064DAS169-I/6J
  • PIC16F1459-E/P vs PIC32MZ2064DAR176T-V/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAR176T-I/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAR176-V/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAR176-I/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAR169T-V/6J
  • PIC16F1459-E/P vs PIC32MZ2064DAR169T-I/6J
  • PIC16F1459-E/P vs PIC32MZ2064DAR169-V/6J
  • PIC16F1459-E/P vs PIC32MZ2064DAR169-I/6J
  • PIC16F1459-E/P vs PIC32MZ2064DAL176T-V/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAL176T-I/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAL176-V/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAL176-I/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAL169T-V/HF
  • PIC16F1459-E/P vs PIC32MZ2064DAL169T-I/HF
  • PIC16F1459-E/P vs PIC32MZ2064DAL169-V/HF
  • PIC16F1459-E/P vs PIC32MZ2064DAL169-I/HF
  • PIC16F1459-E/P vs PIC32MZ2064DAK176T-V/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAK176T-I/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAK176-V/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAK176-I/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAK169T-V/HF
  • PIC16F1459-E/P vs PIC32MZ2064DAK169T-I/HF
  • PIC16F1459-E/P vs PIC32MZ2064DAK169-V/HF
  • PIC16F1459-E/P vs PIC32MZ2064DAK169-I/HF
  • PIC16F1459-E/P vs PIC32MZ2064DAH176T-I/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAH176-I/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAH169T-I/6J
  • PIC16F1459-E/P vs PIC32MZ2064DAH169-I/6J
  • PIC16F1459-E/P vs PIC32MZ2064DAG176T-I/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAG176-I/2J
  • PIC16F1459-E/P vs PIC32MZ2064DAG169T-I/6J
  • PIC16F1459-E/P vs PIC32MZ2064DAG169-I/6J
  • PIC16F1459-E/P vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class