☰
PIC16F1508-E/SS
PIC16F1508-E/SS
Active
Description:  IC MCU 8BIT 7KB FLASH 20SSOP
Manufacturer:  Microchip Technology
History Price: $1.67000
In Stock: 14240
PIC16F1508-E/SS Specification
Specification
Part No
PIC16F1508-E/SS
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC XLP 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
17
Program Memory Size
7KB (4K x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
Data Converters
A/D 12x10b; D/A 1x5b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
PIC16F1508-E/SS PDF Datasheet
PIC16F1508-E/SS Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16F1508-E/SS Description
Overview

The Microchip Technology PIC16F1508-E/SS is an 8-bit microcontroller from the PIC16F1 series, designed for low-power and cost-sensitive embedded applications requiring flexible analog and digital peripherals. It integrates a powerful core with enhanced analog features, multiple communication interfaces, and versatile input/output capabilities, making it suitable for a wide range of consumer, industrial, and automotive applications. The PIC16F1508-E/SS offers a rich feature set in a compact 14-pin SSOP package, providing a balance of functionality, low power consumption, and ease of use.

Key Features

This microcontroller is based on the PIC16F1 8-bit RISC CPU architecture, operating at up to 32 MHz through its internal oscillator, eliminating the need for an external clock source. It supports enhanced mid-range instruction set and hardware stack, improving performance and code density for embedded software.

The PIC16F1508-E/SS includes a 12-bit Analog-to-Digital Converter (ADC) with up to 10 channels, a high-resolution feature uncommon in this class, enabling precise sensor measurements and analog signal processing. It also integrates a Complementary Waveform Generator (CWG) and a high-speed comparator module, facilitating advanced motor control and power management applications.

Communication interfaces include a Master Synchronous Serial Port (MSSP) module supporting SPI and I²C protocols and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for asynchronous serial communication. The microcontroller offers multiple timers, including a 16-bit Timer1 with prescaler and gate control, supporting accurate timing and event counting.

Electrical Specifications

* Core CPU: 8-bit PIC16 enhanced mid-range
* Operating Frequency: Up to 32 MHz (internal oscillator)
* Program Memory (Flash): 7 KB
* Data Memory (RAM): 256 bytes
* EEPROM: 256 bytes
* ADC: 12-bit resolution, up to 10 channels
* Operating Voltage Range (VDD): 2.3 V to 5.5 V
* I/O Pins: Up to 12 digital I/O pins (depends on package)
* Timers: Timer0 (8-bit), Timer1 (16-bit), Timer2 (8-bit PWM)
* Communication Interfaces: MSSP (SPI/I²C), EUSART (UART/USART)
* Comparator Module: 2 high-speed comparators
* Complementary Waveform Generator: 4 output PWM signals
* Watchdog Timer: Programmable with on-chip RC oscillator
* Brown-out Reset: Yes
* Power-on Reset: Yes
* Low-Power Sleep Mode: Supported
* Package: 14-pin SSOP (Small Shrink Outline Package)
* Operating Temperature Range: -40°C to +85°C (industrial grade)

Functional Description

The PIC16F1508-E/SS microcontroller combines a high-performance CPU with rich analog and digital peripherals to enable efficient control and data acquisition in embedded systems. Its 12-bit ADC with multiple input channels allows for precise measurement of sensor signals, which can be used in automation, environmental monitoring, and instrumentation.

The device’s Complementary Waveform Generator can produce complex PWM signals with dead-band control, suitable for motor drives and power conversion applications. The integrated high-speed comparators can be used for fast signal comparison tasks such as zero-cross detection or voltage monitoring.

The communication modules MSSP and EUSART facilitate data exchange with other microcontrollers, sensors, or external devices using industry-standard SPI, I²C, and UART protocols. The flexible clock system with internal oscillators up to 32 MHz reduces system cost by removing external crystal requirements.

The microcontroller supports power-saving modes like Sleep and Idle, enabling low power operation during inactive periods, essential for battery-operated systems.

Protection and Reliability Features

* Watchdog Timer: Ensures system reliability by resetting the MCU if software malfunctions occur.
* Brown-Out Reset: Protects against unstable power supply conditions by resetting the MCU during voltage drops.
* Power-On Reset: Ensures a clean startup sequence on power application.
* Self-Programming: Flash memory can be reprogrammed in-circuit.
* Extended Temperature Range: Industrial-grade rating for reliable operation in harsh environments.

Typical Applications

* Consumer electronics and appliances
* Industrial automation and control systems
* Battery-powered sensors and portable devices
* Motor control and power management
* Medical monitoring and instrumentation
* IoT endpoints and communication nodes

Package Information

The PIC16F1508-E/SS is available in a 14-pin SSOP package, which offers a small footprint suitable for space-constrained PCB layouts. The package supports surface-mount technology (SMT) for high-volume automated assembly. Thermal performance is adequate for typical embedded applications within specified operating conditions.

Absolute Maximum Ratings

* Voltage on Any Pin: -0.3 V to +6.5 V
* Operating Temperature Range: -40°C to +85°C
* Storage Temperature Range: -65°C to +150°C
* Maximum Current per I/O Pin: 25 mA
* Maximum Total Device Current: 200 mA
* ESD Protection: ±2000 V (Human Body Model)

Typical Performance Parameters

* Instruction Cycle Time: 31.25 ns at 32 MHz (4 clock cycles per instruction)
* Flash Memory Endurance: 10,000 erase/write cycles
* Data Retention: 40 years typical
* ADC Conversion Time: Approximately 1.5 µs
* Operating Current: Approximately 200 µA at 32 kHz, 2.3 V (Sleep mode)
* Operating Current: Approximately 2.5 mA at 4 MHz, 3.3 V (Active mode)

Pin Configuration

* Pins 1-14: Include digital I/O pins with analog capability on some pins, power supply pins (VDD, VSS), reset pin (MCLR), and communication interface pins (SDA, SCL, TX, RX).
* Specific pinout varies depending on package and application requirements.

Conclusion

The Microchip Technology PIC16F1508-E/SS is a versatile, low-power 8-bit microcontroller combining an enhanced mid-range CPU with advanced analog peripherals, flexible communication interfaces, and power-saving features. Its 12-bit ADC, dual comparators, and waveform generator expand its usability in sensor-rich and motor control applications. Packaged in a compact 14-pin SSOP form factor and supporting a wide voltage and temperature range, the PIC16F1508-E/SS is well-suited for embedded system designers seeking an economical yet powerful solution for industrial, consumer, and automotive applications.
PIC16F1508-E/SS Compare Parts
  • PIC16F1508-E/SS vs PIC32MZ2064DAS176T-I/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAS176-V/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAS176-I/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAS169T-V/6J
  • PIC16F1508-E/SS vs PIC32MZ2064DAS169T-I/6J
  • PIC16F1508-E/SS vs PIC32MZ2064DAS169-V/6J
  • PIC16F1508-E/SS vs PIC32MZ2064DAS169-I/6J
  • PIC16F1508-E/SS vs PIC32MZ2064DAR176T-V/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAR176T-I/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAR176-V/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAR176-I/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAR169T-V/6J
  • PIC16F1508-E/SS vs PIC32MZ2064DAR169T-I/6J
  • PIC16F1508-E/SS vs PIC32MZ2064DAR169-V/6J
  • PIC16F1508-E/SS vs PIC32MZ2064DAR169-I/6J
  • PIC16F1508-E/SS vs PIC32MZ2064DAL176T-V/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAL176T-I/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAL176-V/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAL176-I/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAL169T-V/HF
  • PIC16F1508-E/SS vs PIC32MZ2064DAL169T-I/HF
  • PIC16F1508-E/SS vs PIC32MZ2064DAL169-V/HF
  • PIC16F1508-E/SS vs PIC32MZ2064DAL169-I/HF
  • PIC16F1508-E/SS vs PIC32MZ2064DAK176T-V/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAK176T-I/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAK176-V/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAK176-I/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAK169T-V/HF
  • PIC16F1508-E/SS vs PIC32MZ2064DAK169T-I/HF
  • PIC16F1508-E/SS vs PIC32MZ2064DAK169-V/HF
  • PIC16F1508-E/SS vs PIC32MZ2064DAK169-I/HF
  • PIC16F1508-E/SS vs PIC32MZ2064DAH176T-I/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAH176-I/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAH169T-I/6J
  • PIC16F1508-E/SS vs PIC32MZ2064DAH169-I/6J
  • PIC16F1508-E/SS vs PIC32MZ2064DAG176T-I/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAG176-I/2J
  • PIC16F1508-E/SS vs PIC32MZ2064DAG169T-I/6J
  • PIC16F1508-E/SS vs PIC32MZ2064DAG169-I/6J
  • PIC16F1508-E/SS vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class