☰
PIC16F1509-E/SO
PIC16F1509-E/SO
Active
Description:  IC MCU 8BIT 14KB FLASH 20SOIC
Manufacturer:  Microchip Technology
History Price: $1.98000
In Stock: 20020
PIC16F1509-E/SO Specification
Specification
Part No
PIC16F1509-E/SO
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC XLP 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
17
Program Memory Size
14KB (8K x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
Data Converters
A/D 12x10b; D/A 1x5b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
PIC16F1509-E/SO PDF Datasheet
PIC16F1509-E/SO Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16F1509-E/SO Description
The Microchip Technology PIC16F1509-E/SO is a member of the PIC16 family of microcontrollers, which are widely used in embedded systems for various applications. This specific model is designed to provide a balance of performance, power efficiency, and ease of use, making it suitable for a range of applications, from consumer electronics to industrial control systems. Below is a detailed overview of the PIC16F1509-E/SO, including its specifications, features, and typical applications.

## Overview

The PIC16F1509-E/SO is an 8-bit microcontroller that features a 14-bit instruction set architecture. It is equipped with a variety of peripherals and interfaces, making it a versatile choice for developers. The device is designed to operate at a maximum clock speed of 32 MHz and is available in a 28-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mounting.

## Key Specifications

1. Architecture:
- 8-bit microcontroller with a 14-bit instruction set.

2. Operating Voltage:
- 1.8V to 5.5V, allowing for operation in low-voltage applications.

3. Clock Speed:
- Maximum clock frequency of 32 MHz, enabling efficient processing for various tasks.

4. Memory:
- Flash Memory: 3 KB of program memory for storing application code.
- RAM: 256 bytes of data memory for variable storage.
- EEPROM: 128 bytes of electrically erasable programmable read-only memory for non-volatile data storage.

5. I/O Ports:
- 16 general-purpose I/O pins, which can be configured for various functions, including digital input and output.

6. Timers:
- Two 8-bit timers (Timer0 and Timer1) and one 16-bit timer (Timer2) for timing applications and event counting.

7. Analog Features:
- Integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for the conversion of analog signals to digital data.
- Comparators for analog signal processing.

8. Communication Interfaces:
- USART: Universal Synchronous Asynchronous Receiver Transmitter for serial communication.
- I2C: Inter-Integrated Circuit interface for connecting multiple devices.
- SPI: Serial Peripheral Interface for high-speed communication with peripherals.

9. Interrupts:
- Multiple interrupt sources, including external interrupts, allowing for responsive and efficient handling of events.

10. Low Power Modes:
- Various low-power modes to extend battery life in portable applications, including Sleep mode and Idle mode.

11. Package Type:
- Available in a 28-pin SOIC package, which is suitable for surface mount technology (SMT).

## Features

- Enhanced Performance: The PIC16F1509-E/SO is designed for high performance with a 32 MHz clock speed, enabling it to handle complex tasks efficiently.
- Versatile I/O: The microcontroller's flexible I/O configuration allows it to interface with a wide range of sensors, actuators, and other peripherals.
- Integrated Peripherals: The inclusion of ADC, comparators, and communication interfaces reduces the need for external components, simplifying design and reducing costs.
- Low Power Consumption: The device is optimized for low power operation, making it ideal for battery-powered applications.
- Development Support: Microchip provides extensive development tools, including MPLAB X IDE and XC8 compiler, to facilitate software development and debugging.

## Applications

The PIC16F1509-E/SO is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as remote controls, home appliances, and wearable technology.
- Industrial Automation: Ideal for control systems, sensors, and data acquisition in industrial environments.
- Automotive: Can be used in automotive applications for monitoring and control functions.
- Medical Devices: Suitable for portable medical devices that require low power consumption and reliable performance.
- Internet of Things (IoT): The microcontroller's communication interfaces make it a good choice for IoT applications, enabling connectivity and data exchange.

## Conclusion

The Microchip Technology PIC16F1509-E/SO is a versatile and efficient 8-bit microcontroller that meets the demands of modern embedded applications. With its combination of performance, low power consumption, and integrated features, it is an excellent choice for engineers and developers looking to create reliable and efficient electronic systems. Whether used in consumer electronics, industrial automation, or IoT applications, the PIC16F1509-E/SO provides the necessary capabilities to deliver high-quality performance in a compact package.
PIC16F1509-E/SO Compare Parts
  • PIC16F1509-E/SO vs PIC32MZ2064DAS176T-I/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAS176-V/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAS176-I/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAS169T-V/6J
  • PIC16F1509-E/SO vs PIC32MZ2064DAS169T-I/6J
  • PIC16F1509-E/SO vs PIC32MZ2064DAS169-V/6J
  • PIC16F1509-E/SO vs PIC32MZ2064DAS169-I/6J
  • PIC16F1509-E/SO vs PIC32MZ2064DAR176T-V/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAR176T-I/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAR176-V/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAR176-I/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAR169T-V/6J
  • PIC16F1509-E/SO vs PIC32MZ2064DAR169T-I/6J
  • PIC16F1509-E/SO vs PIC32MZ2064DAR169-V/6J
  • PIC16F1509-E/SO vs PIC32MZ2064DAR169-I/6J
  • PIC16F1509-E/SO vs PIC32MZ2064DAL176T-V/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAL176T-I/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAL176-V/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAL176-I/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAL169T-V/HF
  • PIC16F1509-E/SO vs PIC32MZ2064DAL169T-I/HF
  • PIC16F1509-E/SO vs PIC32MZ2064DAL169-V/HF
  • PIC16F1509-E/SO vs PIC32MZ2064DAL169-I/HF
  • PIC16F1509-E/SO vs PIC32MZ2064DAK176T-V/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAK176T-I/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAK176-V/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAK176-I/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAK169T-V/HF
  • PIC16F1509-E/SO vs PIC32MZ2064DAK169T-I/HF
  • PIC16F1509-E/SO vs PIC32MZ2064DAK169-V/HF
  • PIC16F1509-E/SO vs PIC32MZ2064DAK169-I/HF
  • PIC16F1509-E/SO vs PIC32MZ2064DAH176T-I/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAH176-I/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAH169T-I/6J
  • PIC16F1509-E/SO vs PIC32MZ2064DAH169-I/6J
  • PIC16F1509-E/SO vs PIC32MZ2064DAG176T-I/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAG176-I/2J
  • PIC16F1509-E/SO vs PIC32MZ2064DAG169T-I/6J
  • PIC16F1509-E/SO vs PIC32MZ2064DAG169-I/6J
  • PIC16F1509-E/SO vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class