☰
PIC16F1618-E/SS
PIC16F1618-E/SS
Active
Description:  IC MCU 8BIT 7KB FLASH 20SSOP
Manufacturer:  Microchip Technology
History Price: $1.34201
In Stock: 40880
PIC16F1618-E/SS Specification
Specification
Part No
PIC16F1618-E/SS
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC XLP 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
32MHz
Connectivity
I2C, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
18
Program Memory Size
7KB (4K x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
Data Converters
A/D 12x10b; D/A 1x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
PIC16F1618-E/SS PDF Datasheet
PIC16F1618-E/SS Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16F1618-E/SS Description

The Microchip Technology PIC16F1618-E/SS is a highly versatile, 8-bit microcontroller from Microchip's PIC16 family. It combines a powerful set of features with a low-power, efficient design, making it suitable for a wide range of applications. Whether you're working on consumer electronics, industrial controls, automotive systems, or embedded systems, the PIC16F1618-E/SS offers the flexibility and performance you need.

## Key Features

* 8-bit Architecture:
The PIC16F1618-E/SS features a standard 8-bit architecture, offering a balance between performance and ease of use, making it ideal for a wide variety of simple to medium-complexity applications.

* High Performance:
Equipped with a 32 MHz internal oscillator, the microcontroller provides high processing speeds, which is crucial for time-sensitive tasks. It supports fast interrupt processing and enables effective multitasking in embedded systems.

* Wide Voltage Range:
The device operates within a voltage range of 2.0V to 5.5V, making it suitable for both low and higher voltage applications. This versatility in operating voltage allows for broader use in various environments, from low-power devices to systems that require a stable voltage source.

* Enhanced Flash Memory:
The microcontroller is equipped with 14 KB of Flash program memory and 512 bytes of EEPROM, providing sufficient space for code and data storage. This allows for flexible program development and modification, with enough room for complex algorithms and data handling.

* I/O Capabilities:
The PIC16F1618-E/SS features 28 I/O pins, which are fully programmable and can be configured for a variety of functions. These I/O pins allow for the connection of external devices such as sensors, actuators, and displays.

* Integrated Peripherals:
The microcontroller includes various integrated peripherals such as:

* Timers: Multiple 8-bit and 16-bit timers for precise time control.
* PWM Modules: Pulse Width Modulation (PWM) functionality for motor control and signal generation.
* ADC: A 10-bit ADC (Analog-to-Digital Converter) with up to 8 channels for high-resolution analog input readings.
* Serial Communication: UART, SPI, and I2C communication interfaces for efficient data exchange with other systems or peripherals.
* Watchdog Timer: Provides system reset in case of malfunction, improving reliability in embedded applications.

* Low Power Consumption:
The device is optimized for low power consumption, with features such as sleep mode, low-power oscillator, and various power-saving modes that help extend battery life in portable or battery-powered applications.

## Specifications

* Microcontroller Core: PIC16 8-bit microcontroller with enhanced architecture
* Program Memory: 14 KB Flash
* Data Memory: 368 Bytes RAM
* EEPROM: 512 Bytes
* Operating Voltage: 2.0V to 5.5V
* Clock Speed: 32 MHz (max)
* I/O Pins: 28 I/O pins
* Timers: 3 timers (1x 16-bit, 2x 8-bit)
* Analog-to-Digital Converter (ADC): 10-bit resolution, up to 8 channels
* PWM Channels: 2 (with a maximum of 10-bit resolution)
* Communication Interfaces:

* UART
* SPI
* I2C
* Operating Temperature: -40°C to 125°C
* Package Type: 28-pin SSOP (Small Shrink Outline Package)

## Application Areas

The PIC16F1618-E/SS microcontroller is suitable for a broad range of applications due to its versatile features. Some of the key areas where this microcontroller can be applied include:

* Consumer Electronics: Ideal for small home appliances, remote controls, and smart devices that require simple control systems.
* Industrial Automation: Used in embedded control systems for industrial machinery, motor control, and data acquisition.
* Automotive: Ideal for automotive applications such as lighting systems, climate control, and sensor interfacing.
* Battery-Powered Devices: With its low-power consumption features, it is a good choice for portable, battery-operated devices like wearables and IoT gadgets.
* Medical Devices: Can be used in medical instruments for monitoring and control functions, where reliable performance and low power are critical.
* Toys and Hobby Projects: Due to its low cost and ease of programming, it is frequently used in educational and DIY electronics projects.

## Advantages

* Versatility: Offers a rich set of features for a wide variety of applications, making it a go-to solution for many embedded systems projects.
* Low Power Operation: The ability to run on a low voltage and manage power efficiently makes it a strong candidate for battery-driven applications.
* Cost-Effective: With a broad range of peripherals integrated into a single chip, the PIC16F1618-E/SS provides excellent value for its price point.
* Ease of Use: The device is compatible with a variety of development tools and has a well-established ecosystem, making it easy to integrate into new designs and existing projects.
* Reliable and Robust: With an extended temperature range and a solid set of protection features like the watchdog timer, it is highly reliable even in harsh environments.

## Conclusion

The Microchip Technology PIC16F1618-E/SS is a highly capable 8-bit microcontroller that balances performance, flexibility, and power efficiency. With its wide voltage range, rich feature set, and low power consumption, it serves as an ideal solution for a variety of applications, from industrial control systems to consumer devices and IoT applications. It stands out as a versatile, cost-effective, and reliable choice for embedded systems designers looking to create efficient and scalable solutions.
PIC16F1618-E/SS Compare Parts
  • PIC16F1618-E/SS vs PIC32MZ2064DAS176T-I/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAS176-V/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAS176-I/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAS169T-V/6J
  • PIC16F1618-E/SS vs PIC32MZ2064DAS169T-I/6J
  • PIC16F1618-E/SS vs PIC32MZ2064DAS169-V/6J
  • PIC16F1618-E/SS vs PIC32MZ2064DAS169-I/6J
  • PIC16F1618-E/SS vs PIC32MZ2064DAR176T-V/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAR176T-I/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAR176-V/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAR176-I/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAR169T-V/6J
  • PIC16F1618-E/SS vs PIC32MZ2064DAR169T-I/6J
  • PIC16F1618-E/SS vs PIC32MZ2064DAR169-V/6J
  • PIC16F1618-E/SS vs PIC32MZ2064DAR169-I/6J
  • PIC16F1618-E/SS vs PIC32MZ2064DAL176T-V/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAL176T-I/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAL176-V/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAL176-I/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAL169T-V/HF
  • PIC16F1618-E/SS vs PIC32MZ2064DAL169T-I/HF
  • PIC16F1618-E/SS vs PIC32MZ2064DAL169-V/HF
  • PIC16F1618-E/SS vs PIC32MZ2064DAL169-I/HF
  • PIC16F1618-E/SS vs PIC32MZ2064DAK176T-V/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAK176T-I/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAK176-V/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAK176-I/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAK169T-V/HF
  • PIC16F1618-E/SS vs PIC32MZ2064DAK169T-I/HF
  • PIC16F1618-E/SS vs PIC32MZ2064DAK169-V/HF
  • PIC16F1618-E/SS vs PIC32MZ2064DAK169-I/HF
  • PIC16F1618-E/SS vs PIC32MZ2064DAH176T-I/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAH176-I/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAH169T-I/6J
  • PIC16F1618-E/SS vs PIC32MZ2064DAH169-I/6J
  • PIC16F1618-E/SS vs PIC32MZ2064DAG176T-I/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAG176-I/2J
  • PIC16F1618-E/SS vs PIC32MZ2064DAG169T-I/6J
  • PIC16F1618-E/SS vs PIC32MZ2064DAG169-I/6J
  • PIC16F1618-E/SS vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class