☰
PIC16F1769-E/SO
PIC16F1769-E/SO
Active
Description:  IC MCU 8BIT 14KB FLASH 20SOIC
Manufacturer:  Microchip Technology
History Price: $2.20000
In Stock: 39200
PIC16F1769-E/SO Specification
Specification
Part No
PIC16F1769-E/SO
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC XLP 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
32MHz
Connectivity
I2C, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
18
Program Memory Size
14KB (8K x 14)
Program Memory Type
FLASH
EEPROM Size
128 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
Data Converters
A/D 12x10b; D/A 2x5b, 2x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
PIC16F1769-E/SO PDF Datasheet
PIC16F1769-E/SO Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16F1769-E/SO Description
Microchip Technology PIC16F1769-E/SO Overview

The PIC16F1769-E/SO is a high-performance microcontroller from Microchip Technology, designed for a wide range of embedded applications. Based on the PIC16 architecture, it offers enhanced features over previous models, making it ideal for consumer, industrial, automotive, and communication applications.

Key Features

* Core Architecture: The PIC16F1769 is based on a 16-bit microcontroller core, which is known for its efficiency and low power consumption.
* Clock Speed: It supports up to a 32 MHz clock frequency, offering sufficient processing power for most tasks without compromising energy efficiency.
* Memory: The device comes with 32 KB of Flash program memory, 1.5 KB of RAM, and 256 bytes of EEPROM, providing ample storage for both program code and data.
* I/O Pins: It includes up to 24 I/O pins that are configurable for various purposes, enabling flexible interfacing with external components.
* Timers: It has several timers, including a 16-bit Timer0, Timer1, and Timer2, which help manage time-critical operations in embedded systems.
* Low Power Modes: The device supports various low-power modes such as Sleep and Idle, allowing the microcontroller to operate in battery-powered applications efficiently.

Peripheral Modules

* Analog-to-Digital Converter (ADC): The PIC16F1769 comes with a 10-bit ADC module with up to 16 channels, allowing the device to interface easily with analog sensors and perform accurate digital conversions.
* Communication Interfaces: It features multiple communication options including UART, I2C, and SPI, making it suitable for both serial and parallel communication with other devices or systems.
* PWM (Pulse Width Modulation): The device supports multiple PWM outputs, useful for controlling motors, LEDs, and other systems that require precise control of output signals.
* Comparators and Digital I/O: The microcontroller has built-in comparators for analog signal comparison, as well as robust digital I/O capabilities.

Operating Voltage and Temperature Range

* Voltage Range: The device operates within a voltage range of 2.0V to 5.5V, ensuring flexibility in terms of power supply options.
* Temperature Range: It can function within an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.

Integrated Features

* Internal Oscillator: The device includes an internal 8 MHz oscillator with PLL (Phase Locked Loop) support, which allows the PIC16F1769 to run at 32 MHz, ensuring precise timing and reducing the need for external crystals.
* Watchdog Timer: It includes a watchdog timer to help ensure system reliability by resetting the microcontroller in case of an unforeseen fault or hang condition.
* Brown-out Reset (BOR): The integrated brown-out reset ensures that the device will restart when the supply voltage drops below a safe threshold.

Package and Pin Configuration

The PIC16F1769-E/SO comes in a SOIC-28 package, which is ideal for surface-mount applications where space is constrained. The compact form factor makes it easy to integrate into both small and large systems.

Applications

The PIC16F1769-E/SO is highly versatile and can be used in a variety of applications such as:

* Consumer Electronics: Home automation devices, remote controls, and gaming peripherals.
* Automotive: Engine control systems, lighting, and sensors.
* Industrial Control: Motor controllers, HVAC systems, and robotics.
* Medical Devices: Data logging, diagnostic equipment, and wearables.

Conclusion

The PIC16F1769-E/SO is a powerful and flexible microcontroller offering a good balance of performance, memory, and peripheral support. Its low power operation, extensive I/O options, and robust communication interfaces make it a go-to solution for a wide range of embedded applications. Whether you're working on consumer electronics, industrial control, or automotive systems, the PIC16F1769 is designed to meet the needs of demanding designs.
PIC16F1769-E/SO Compare Parts
  • PIC16F1769-E/SO vs PIC32MZ2064DAS176T-I/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAS176-V/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAS176-I/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAS169T-V/6J
  • PIC16F1769-E/SO vs PIC32MZ2064DAS169T-I/6J
  • PIC16F1769-E/SO vs PIC32MZ2064DAS169-V/6J
  • PIC16F1769-E/SO vs PIC32MZ2064DAS169-I/6J
  • PIC16F1769-E/SO vs PIC32MZ2064DAR176T-V/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAR176T-I/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAR176-V/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAR176-I/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAR169T-V/6J
  • PIC16F1769-E/SO vs PIC32MZ2064DAR169T-I/6J
  • PIC16F1769-E/SO vs PIC32MZ2064DAR169-V/6J
  • PIC16F1769-E/SO vs PIC32MZ2064DAR169-I/6J
  • PIC16F1769-E/SO vs PIC32MZ2064DAL176T-V/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAL176T-I/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAL176-V/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAL176-I/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAL169T-V/HF
  • PIC16F1769-E/SO vs PIC32MZ2064DAL169T-I/HF
  • PIC16F1769-E/SO vs PIC32MZ2064DAL169-V/HF
  • PIC16F1769-E/SO vs PIC32MZ2064DAL169-I/HF
  • PIC16F1769-E/SO vs PIC32MZ2064DAK176T-V/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAK176T-I/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAK176-V/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAK176-I/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAK169T-V/HF
  • PIC16F1769-E/SO vs PIC32MZ2064DAK169T-I/HF
  • PIC16F1769-E/SO vs PIC32MZ2064DAK169-V/HF
  • PIC16F1769-E/SO vs PIC32MZ2064DAK169-I/HF
  • PIC16F1769-E/SO vs PIC32MZ2064DAH176T-I/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAH176-I/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAH169T-I/6J
  • PIC16F1769-E/SO vs PIC32MZ2064DAH169-I/6J
  • PIC16F1769-E/SO vs PIC32MZ2064DAG176T-I/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAG176-I/2J
  • PIC16F1769-E/SO vs PIC32MZ2064DAG169T-I/6J
  • PIC16F1769-E/SO vs PIC32MZ2064DAG169-I/6J
  • PIC16F1769-E/SO vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class