☰
PIC16F1776-E/SP
PIC16F1776-E/SP
Active
Description:  IC MCU 8BIT 14KB FLASH 28SPDIP
Manufacturer:  Microchip Technology
History Price: $3.71000
In Stock: 48480
PIC16F1776-E/SP Specification
Specification
Part No
PIC16F1776-E/SP
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC XLP 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
32MHz
Connectivity
I2C, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
25
Program Memory Size
14KB (8K x 14)
Program Memory Type
FLASH
EEPROM Size
128 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
Data Converters
A/D 17x10b; D/A 3x5b, 3x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-SPDIP
PIC16F1776-E/SP PDF Datasheet
PIC16F1776-E/SP Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16F1776-E/SP Description
The Microchip Technology PIC16F1776-E/SP is a versatile and powerful 8-bit microcontroller that belongs to the PIC16 family. It is designed for a wide range of applications, including automotive, industrial, and consumer electronics. This microcontroller is known for its high performance, low power consumption, and rich set of features, making it an ideal choice for embedded system designers.

## Overview

The PIC16F1776-E/SP microcontroller is based on the enhanced mid-range architecture of Microchip%27s PIC microcontrollers. It features a 14-bit instruction set architecture, which allows for efficient programming and execution of instructions. The device is equipped with a variety of peripherals and interfaces, making it suitable for complex applications that require multiple functionalities.

## Key Features

1. Core Architecture: The PIC16F1776 is built on a 14-bit instruction set architecture, providing a balance of performance and ease of use.

2. Operating Speed: The microcontroller can operate at a maximum clock speed of 32 MHz, allowing for fast processing of instructions.

3. Memory:
- Flash Memory: 14 KB of Flash program memory for storing application code.
- RAM: 768 bytes of SRAM for data storage.
- EEPROM: 256 bytes of EEPROM for non-volatile data storage.

4. I/O Ports: The device features up to 16 I/O pins, which can be configured for various functions, including digital input/output and analog input.

5. Analog Features:
- Analog-to-Digital Converter (ADC): 10-bit ADC with up to 13 channels, allowing for the conversion of analog signals to digital data.
- Comparators: Two analog comparators for comparing voltages and generating digital outputs based on the comparison.

6. Timers: The microcontroller includes multiple timers, such as:
- Timer0: 8-bit timer with a prescaler.
- Timer1: 16-bit timer/counter with various modes.
- Timer2: 8-bit timer with PWM capabilities.

7. Communication Interfaces:
- I2C: Supports I2C communication for connecting to other devices and sensors.
- SPI: Serial Peripheral Interface for high-speed communication with peripherals.
- UART: Universal Asynchronous Receiver-Transmitter for serial communication.

8. Low Power Consumption: The PIC16F1776 is designed for low power operation, making it suitable for battery-powered applications. It features various sleep modes to minimize power consumption during idle periods.

9. Interrupts: The microcontroller supports multiple interrupt sources, allowing for responsive and efficient handling of events.

10. Development Support: The PIC16F1776 is supported by Microchip%27s MPLAB X IDE and XC8 compiler, providing a comprehensive development environment for programming and debugging.

## Specifications

- Microcontroller Family: PIC16
- Part Number: PIC16F1776-E/SP
- Architecture: 8-bit
- Instruction Set: 14-bit
- Max Clock Speed: 32 MHz
- Flash Memory: 14 KB
- SRAM: 768 bytes
- EEPROM: 256 bytes
- I/O Pins: Up to 16
- ADC: 10-bit, up to 13 channels
- Timers: Timer0 (8-bit), Timer1 (16-bit), Timer2 (8-bit)
- Communication Interfaces: I2C, SPI, UART
- Operating Voltage: 1.8V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Package Type: 28-pin SSOP (Shrink Small Outline Package)

## Applications

The PIC16F1776-E/SP microcontroller is suitable for a wide range of applications, including:

- Automotive systems (e.g., dashboard controls, sensor interfaces)
- Industrial automation (e.g., motor control, process monitoring)
- Consumer electronics (e.g., home appliances, remote controls)
- Medical devices (e.g., patient monitoring systems)
- IoT devices (e.g., smart sensors, connected appliances)

## Conclusion

The Microchip Technology PIC16F1776-E/SP microcontroller is a robust and flexible solution for embedded system design. With its rich set of features, including ample memory, multiple communication interfaces, and low power consumption, it is well-suited for a variety of applications across different industries. The support from Microchip%27s development tools further enhances its usability, making it an excellent choice for engineers and developers looking to create innovative and efficient embedded solutions.
PIC16F1776-E/SP Compare Parts
  • PIC16F1776-E/SP vs PIC32MZ2064DAS176T-I/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAS176-V/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAS176-I/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAS169T-V/6J
  • PIC16F1776-E/SP vs PIC32MZ2064DAS169T-I/6J
  • PIC16F1776-E/SP vs PIC32MZ2064DAS169-V/6J
  • PIC16F1776-E/SP vs PIC32MZ2064DAS169-I/6J
  • PIC16F1776-E/SP vs PIC32MZ2064DAR176T-V/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAR176T-I/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAR176-V/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAR176-I/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAR169T-V/6J
  • PIC16F1776-E/SP vs PIC32MZ2064DAR169T-I/6J
  • PIC16F1776-E/SP vs PIC32MZ2064DAR169-V/6J
  • PIC16F1776-E/SP vs PIC32MZ2064DAR169-I/6J
  • PIC16F1776-E/SP vs PIC32MZ2064DAL176T-V/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAL176T-I/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAL176-V/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAL176-I/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAL169T-V/HF
  • PIC16F1776-E/SP vs PIC32MZ2064DAL169T-I/HF
  • PIC16F1776-E/SP vs PIC32MZ2064DAL169-V/HF
  • PIC16F1776-E/SP vs PIC32MZ2064DAL169-I/HF
  • PIC16F1776-E/SP vs PIC32MZ2064DAK176T-V/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAK176T-I/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAK176-V/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAK176-I/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAK169T-V/HF
  • PIC16F1776-E/SP vs PIC32MZ2064DAK169T-I/HF
  • PIC16F1776-E/SP vs PIC32MZ2064DAK169-V/HF
  • PIC16F1776-E/SP vs PIC32MZ2064DAK169-I/HF
  • PIC16F1776-E/SP vs PIC32MZ2064DAH176T-I/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAH176-I/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAH169T-I/6J
  • PIC16F1776-E/SP vs PIC32MZ2064DAH169-I/6J
  • PIC16F1776-E/SP vs PIC32MZ2064DAG176T-I/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAG176-I/2J
  • PIC16F1776-E/SP vs PIC32MZ2064DAG169T-I/6J
  • PIC16F1776-E/SP vs PIC32MZ2064DAG169-I/6J
  • PIC16F1776-E/SP vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class