☰
PIC16F1779-E/ML
PIC16F1779-E/ML
Active
Description:  IC MCU 8BIT 28KB FLASH 44QFN
Manufacturer:  Microchip Technology
History Price: $3.65200
In Stock: 16940
PIC16F1779-E/ML Specification
Specification
Part No
PIC16F1779-E/ML
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC XLP 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
32MHz
Connectivity
I2C, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
36
Program Memory Size
28KB (16K x 14)
Program Memory Type
FLASH
EEPROM Size
128 x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
Data Converters
A/D 28x10b; D/A 4x5b, 4x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-VQFN Exposed Pad
Supplier Device Package
44-QFN (8x8)
PIC16F1779-E/ML PDF Datasheet
PIC16F1779-E/ML Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16F1779-E/ML Description

The Microchip Technology PIC16F1779-E/ML is a versatile microcontroller from the PIC16 family, designed for a range of embedded applications. It combines advanced features with robust performance, making it suitable for various applications from consumer electronics to industrial systems.

## Key Specifications:

1. Core:
- Architecture: PIC16
- CPU Speed: Up to 32 MHz
- Explanation: The PIC16F1779-E/ML operates with a high-speed CPU, capable of running up to 32 MHz, which allows for efficient processing of complex tasks.

2. Memory:
- Flash Memory: 14 KB
- Explanation: This microcontroller includes 14 kilobytes of flash memory for program storage, which provides ample space for firmware and application code.
- RAM: 768 Bytes
- Explanation: With 768 bytes of RAM, it supports various variables and data structures required for program execution.
- EEPROM: 256 Bytes
- Explanation: The 256 bytes of EEPROM allow for non-volatile data storage, which retains data even when the power is off.

3. I/O Ports:
- Number of I/O Pins: 18
- Explanation: The microcontroller has 18 programmable I/O pins, which can be used for digital input and output operations, interfacing with external devices, or controlling peripherals.

4. Timers:
- Timers: 3 Timers (Timer0, Timer1, Timer2)
- Explanation: The microcontroller features three timers that can be used for generating time delays, event counting, or creating PWM signals.

5. Analog Features:
- Analog-to-Digital Converter (ADC): 10-bit, 12 Channels
- Explanation: The 10-bit ADC with 12 channels allows the microcontroller to read analog signals and convert them into digital values for processing.
- Comparator Modules: 2
- Explanation: Two comparator modules are available for comparing analog signals and generating interrupt signals based on the comparison results.

6. Communication Interfaces:
- UART: 1 (Universal Asynchronous Receiver/Transmitter)
- Explanation: The UART interface facilitates serial communication with other devices, supporting data exchange and peripheral control.
- SPI: 1 (Serial Peripheral Interface)
- Explanation: The SPI interface enables high-speed synchronous data communication with peripherals such as sensors and memory devices.
- I2C: 1 (Inter-Integrated Circuit)
- Explanation: The I2C interface supports communication with multiple devices over a two-wire bus, enabling easy integration with various peripherals.

7. PWM (Pulse Width Modulation):
- Number of PWM Modules: 2
- Explanation: Two PWM modules are available for generating pulse-width modulated signals, which can be used for motor control, signal generation, and other applications requiring precise timing.

8. Oscillator:
- Internal Oscillator: 8 MHz
- Explanation: The microcontroller includes an internal 8 MHz oscillator for clock generation, which can be used to drive the CPU and other peripherals.

9. Power Supply:
- Operating Voltage: 1.8V to 5.5V
- Explanation: The wide operating voltage range allows the microcontroller to be used in various power supply environments, making it adaptable to different applications.
- Low Power Modes: Yes
- Explanation: The device supports various low power modes to extend battery life and reduce power consumption during idle periods.

10. Package Type:
- Package: 20-Pin QFN (Quad Flat No-Lead)
- Explanation: The PIC16F1779-E/ML is housed in a 20-pin QFN package, which is a compact, surface-mount package providing a small footprint and reduced PCB space.

11. Operating Temperature Range:
- Temperature Range: -40°C to +125°C
- Explanation: The wide operating temperature range makes the microcontroller suitable for use in harsh environments and industrial applications.

12. Interrupts:
- Number of Interrupt Sources: Multiple
- Explanation: The microcontroller supports multiple interrupt sources for handling various events and tasks efficiently.

## Features:

- Enhanced Instruction Set: The microcontroller uses an enhanced instruction set for improved performance and efficiency.
- Watchdog Timer: Provides a fail-safe mechanism to reset the microcontroller in case of a software malfunction.
- Brown-Out Detection: Ensures reliable operation by monitoring the supply voltage and resetting the device if it falls below a certain threshold.
- Programmable LVD (Low Voltage Detect): Allows for detection of low voltage conditions and triggers actions based on voltage levels.

## Applications:

The Microchip PIC16F1779-E/ML is ideal for a range of applications, including:
- Consumer Electronics: Such as home appliances, handheld devices, and wearable technology.
- Industrial Control: In automation systems, sensor interfacing, and control modules.
- Automotive: For various automotive electronics applications requiring reliable and robust performance.
- Communication Systems: In devices that require serial communication or data exchange with peripherals.

## Conclusion:

The Microchip PIC16F1779-E/ML is a powerful and flexible microcontroller offering a balance of performance, memory, and I/O capabilities. Its wide operating voltage range, comprehensive set of features, and compact package make it suitable for a broad spectrum of embedded applications. Whether used in consumer electronics, industrial control, or automotive systems, it provides reliable and efficient processing for diverse needs.
PIC16F1779-E/ML Compare Parts
  • PIC16F1779-E/ML vs PIC32MZ2064DAS176T-I/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAS176-V/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAS176-I/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAS169T-V/6J
  • PIC16F1779-E/ML vs PIC32MZ2064DAS169T-I/6J
  • PIC16F1779-E/ML vs PIC32MZ2064DAS169-V/6J
  • PIC16F1779-E/ML vs PIC32MZ2064DAS169-I/6J
  • PIC16F1779-E/ML vs PIC32MZ2064DAR176T-V/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAR176T-I/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAR176-V/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAR176-I/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAR169T-V/6J
  • PIC16F1779-E/ML vs PIC32MZ2064DAR169T-I/6J
  • PIC16F1779-E/ML vs PIC32MZ2064DAR169-V/6J
  • PIC16F1779-E/ML vs PIC32MZ2064DAR169-I/6J
  • PIC16F1779-E/ML vs PIC32MZ2064DAL176T-V/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAL176T-I/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAL176-V/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAL176-I/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAL169T-V/HF
  • PIC16F1779-E/ML vs PIC32MZ2064DAL169T-I/HF
  • PIC16F1779-E/ML vs PIC32MZ2064DAL169-V/HF
  • PIC16F1779-E/ML vs PIC32MZ2064DAL169-I/HF
  • PIC16F1779-E/ML vs PIC32MZ2064DAK176T-V/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAK176T-I/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAK176-V/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAK176-I/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAK169T-V/HF
  • PIC16F1779-E/ML vs PIC32MZ2064DAK169T-I/HF
  • PIC16F1779-E/ML vs PIC32MZ2064DAK169-V/HF
  • PIC16F1779-E/ML vs PIC32MZ2064DAK169-I/HF
  • PIC16F1779-E/ML vs PIC32MZ2064DAH176T-I/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAH176-I/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAH169T-I/6J
  • PIC16F1779-E/ML vs PIC32MZ2064DAH169-I/6J
  • PIC16F1779-E/ML vs PIC32MZ2064DAG176T-I/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAG176-I/2J
  • PIC16F1779-E/ML vs PIC32MZ2064DAG169T-I/6J
  • PIC16F1779-E/ML vs PIC32MZ2064DAG169-I/6J
  • PIC16F1779-E/ML vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class