☰
PIC16F1933-E/SP
PIC16F1933-E/SP
Active
Description:  IC MCU 8BIT 7KB FLASH 28SPDIP
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 18960
PIC16F1933-E/SP Specification
Specification
Part No
PIC16F1933-E/SP
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC XLP 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
32MHz
Connectivity
I2C, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O
25
Program Memory Size
7KB (4K x 14)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 11x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-SPDIP
PIC16F1933-E/SP PDF Datasheet
PIC16F1933-E/SP Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16F1933-E/SP Description
The Microchip Technology PIC16F1933-E/SP is a versatile and powerful 8-bit microcontroller from the PIC16 family, designed for a wide range of embedded applications. This microcontroller is particularly well-suited for applications requiring low power consumption, high performance, and a rich set of peripherals. The PIC16F1933 is ideal for use in consumer electronics, automotive systems, industrial control, and more.

## Key Specifications:

1. Architecture:
- The PIC16F1933 features a 14-bit instruction set architecture, which allows for efficient programming and execution of instructions. This architecture is designed to optimize performance while maintaining a low power profile.

2. Operating Voltage:
- The microcontroller operates within a voltage range of 2.0V to 5.5V, making it suitable for battery-powered applications as well as standard power supply systems.

3. Clock Speed:
- The device can operate at a maximum clock speed of 32 MHz, providing sufficient processing power for a variety of tasks. The internal oscillator can be configured for different frequencies, allowing flexibility in application design.

4. Memory:
- Flash Memory: The PIC16F1933 includes 32 KB of Flash program memory, which is used to store the application code. This memory is reprogrammable, allowing for easy updates and modifications.
- RAM: It has 2 KB of SRAM for data storage, which is essential for variable storage during program execution.
- EEPROM: The microcontroller features 256 bytes of EEPROM memory, which is useful for storing non-volatile data such as configuration settings and calibration values.

5. I/O Ports:
- The PIC16F1933 provides up to 28 general-purpose I/O pins, which can be configured for various functions, including digital input/output, analog input, and communication interfaces. The flexibility of these pins allows for extensive interfacing with external devices.

6. Analog Features:
- The microcontroller includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling the conversion of analog signals to digital data for processing.
- It also features a Comparator module, which can be used for various applications such as voltage level detection.

7. Timers:
- The PIC16F1933 is equipped with multiple timers, including:
- Timer0: 8-bit timer/counter with a programmable prescaler.
- Timer1: 16-bit timer/counter with an external clock input option.
- Timer2: 8-bit timer with a PWM mode for generating pulse-width modulated signals.

8. Communication Interfaces:
- The microcontroller supports several communication protocols, including:
- I2C: For connecting to other I2C-compatible devices.
- SPI: For high-speed communication with peripherals.
- USART: For serial communication, allowing for easy integration with other devices and systems.

9. Low Power Features:
- The PIC16F1933 is designed with low power consumption in mind, featuring various sleep modes that significantly reduce power usage during inactive periods. This makes it ideal for battery-operated applications.

10. Development Support:
- Microchip provides a comprehensive development environment for the PIC16F1933, including the MPLAB X IDE and XC8 compiler. These tools facilitate programming, debugging, and testing of applications.

11. Package:
- The PIC16F1933-E/SP is available in a 28-pin SSOP (Shrink Small Outline Package) form factor, which is suitable for surface mount technology (SMT) applications.

## Applications:

The versatility of the PIC16F1933 makes it suitable for a wide range of applications, including:
- Consumer electronics such as remote controls, home automation systems, and smart appliances.
- Automotive applications for sensor interfacing and control systems.
- Industrial automation for process control and monitoring.
- Medical devices requiring precise control and data acquisition.

## Conclusion:

The Microchip Technology PIC16F1933-E/SP is a robust and feature-rich microcontroller that offers a combination of high performance, low power consumption, and extensive peripheral support. Its architecture and specifications make it an excellent choice for a variety of embedded applications, allowing developers to create innovative solutions across multiple industries. With strong development support from Microchip, engineers can leverage the capabilities of the PIC16F1933 to bring their projects to life efficiently and effectively.
PIC16F1933-E/SP Compare Parts
  • PIC16F1933-E/SP vs PIC32MZ2064DAS176T-I/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAS176-V/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAS176-I/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAS169T-V/6J
  • PIC16F1933-E/SP vs PIC32MZ2064DAS169T-I/6J
  • PIC16F1933-E/SP vs PIC32MZ2064DAS169-V/6J
  • PIC16F1933-E/SP vs PIC32MZ2064DAS169-I/6J
  • PIC16F1933-E/SP vs PIC32MZ2064DAR176T-V/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAR176T-I/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAR176-V/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAR176-I/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAR169T-V/6J
  • PIC16F1933-E/SP vs PIC32MZ2064DAR169T-I/6J
  • PIC16F1933-E/SP vs PIC32MZ2064DAR169-V/6J
  • PIC16F1933-E/SP vs PIC32MZ2064DAR169-I/6J
  • PIC16F1933-E/SP vs PIC32MZ2064DAL176T-V/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAL176T-I/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAL176-V/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAL176-I/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAL169T-V/HF
  • PIC16F1933-E/SP vs PIC32MZ2064DAL169T-I/HF
  • PIC16F1933-E/SP vs PIC32MZ2064DAL169-V/HF
  • PIC16F1933-E/SP vs PIC32MZ2064DAL169-I/HF
  • PIC16F1933-E/SP vs PIC32MZ2064DAK176T-V/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAK176T-I/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAK176-V/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAK176-I/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAK169T-V/HF
  • PIC16F1933-E/SP vs PIC32MZ2064DAK169T-I/HF
  • PIC16F1933-E/SP vs PIC32MZ2064DAK169-V/HF
  • PIC16F1933-E/SP vs PIC32MZ2064DAK169-I/HF
  • PIC16F1933-E/SP vs PIC32MZ2064DAH176T-I/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAH176-I/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAH169T-I/6J
  • PIC16F1933-E/SP vs PIC32MZ2064DAH169-I/6J
  • PIC16F1933-E/SP vs PIC32MZ2064DAG176T-I/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAG176-I/2J
  • PIC16F1933-E/SP vs PIC32MZ2064DAG169T-I/6J
  • PIC16F1933-E/SP vs PIC32MZ2064DAG169-I/6J
  • PIC16F1933-E/SP vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class