☰
PIC16F1936-E/SP
PIC16F1936-E/SP
Active
Description:  IC MCU 8BIT 14KB FLASH 28SPDIP
Manufacturer:  Microchip Technology
History Price: $2.73900
In Stock: 29680
PIC16F1936-E/SP Specification
Specification
Part No
PIC16F1936-E/SP
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC XLP 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
32MHz
Connectivity
I2C, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O
25
Program Memory Size
14KB (8K x 14)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 11x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-SPDIP
PIC16F1936-E/SP PDF Datasheet
PIC16F1936-E/SP Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16F1936-E/SP Description
The Microchip Technology PIC16F1936-E/SP is a member of the PIC16 family of microcontrollers, which are widely used in embedded systems for various applications due to their versatility, performance, and ease of use. Below is a detailed introduction to the PIC16F1936-E/SP, including its specifications and features.

## Overview

The PIC16F1936 is a 16-bit microcontroller that belongs to the Enhanced Mid-Range architecture of Microchip. It is designed for a wide range of applications, including automotive, industrial, and consumer electronics. The device is known for its low power consumption, high performance, and rich set of peripherals.

## Key Features

1. Core Architecture:
- 8-bit Microcontroller with a 14-bit instruction set architecture.
- Enhanced instruction set for improved performance.

2. Memory:
- Flash Memory: 28 KB of program memory, allowing for complex applications.
- Data Memory (RAM): 2 KB of SRAM for data storage.
- EEPROM: 256 bytes of EEPROM for non-volatile data storage.

3. Operating Voltage:
- Operating voltage range: 1.8V to 5.5V, making it suitable for battery-powered applications.

4. Clock Speed:
- Maximum clock frequency: 32 MHz, providing fast processing capabilities.

5. I/O Ports:
- 28 pins with up to 25 I/O pins, configurable for various functions.
- Each I/O pin can be individually configured as input or output.

6. Timers:
- Multiple timers, including:
- 8-bit Timer0
- 16-bit Timer1
- 16-bit Timer2
- 16-bit Timer3
- Support for PWM (Pulse Width Modulation) generation.

7. Analog Features:
- 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels.
- Comparators for analog signal processing.

8. Communication Interfaces:
- Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART).
- I2C (Inter-Integrated Circuit) interface for communication with other devices.
- SPI (Serial Peripheral Interface) for high-speed data transfer.

9. Interrupts:
- Multiple interrupt sources with a priority level, allowing for efficient handling of events.

10. Low Power Modes:
- Various low-power modes to extend battery life in portable applications.

## Specifications

- Device Type: 8-bit Microcontroller
- Package Type: 28-Pin PDIP (Plastic Dual In-line Package)
- Temperature Range: -40°C to +125°C (industrial grade)
- Program Memory: 28 KB Flash
- Data Memory: 2 KB SRAM
- EEPROM: 256 Bytes
- ADC Resolution: 10-bit
- Max Clock Speed: 32 MHz
- Operating Voltage: 1.8V to 5.5V
- I/O Pins: Up to 25
- Timers: 4 (1x 8-bit, 3x 16-bit)
- Communication Interfaces: EUSART, I2C, SPI
- Low Power Modes: Yes

## Applications

The PIC16F1936-E/SP is suitable for a variety of applications, including but not limited to:

- Automotive systems (e.g., dashboard controls, sensor interfaces)
- Industrial automation (e.g., motor control, data acquisition)
- Consumer electronics (e.g., home appliances, remote controls)
- Medical devices (e.g., monitoring systems, portable devices)

## Conclusion

The Microchip Technology PIC16F1936-E/SP microcontroller is a powerful and flexible solution for embedded system designers. With its rich set of features, including ample memory, multiple communication interfaces, and low power consumption, it is well-suited for a wide range of applications. Its robust architecture and extensive peripheral support make it a popular choice among engineers and developers in various industries.
PIC16F1936-E/SP Compare Parts
  • PIC16F1936-E/SP vs PIC32MZ2064DAS176T-I/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAS176-V/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAS176-I/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAS169T-V/6J
  • PIC16F1936-E/SP vs PIC32MZ2064DAS169T-I/6J
  • PIC16F1936-E/SP vs PIC32MZ2064DAS169-V/6J
  • PIC16F1936-E/SP vs PIC32MZ2064DAS169-I/6J
  • PIC16F1936-E/SP vs PIC32MZ2064DAR176T-V/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAR176T-I/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAR176-V/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAR176-I/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAR169T-V/6J
  • PIC16F1936-E/SP vs PIC32MZ2064DAR169T-I/6J
  • PIC16F1936-E/SP vs PIC32MZ2064DAR169-V/6J
  • PIC16F1936-E/SP vs PIC32MZ2064DAR169-I/6J
  • PIC16F1936-E/SP vs PIC32MZ2064DAL176T-V/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAL176T-I/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAL176-V/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAL176-I/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAL169T-V/HF
  • PIC16F1936-E/SP vs PIC32MZ2064DAL169T-I/HF
  • PIC16F1936-E/SP vs PIC32MZ2064DAL169-V/HF
  • PIC16F1936-E/SP vs PIC32MZ2064DAL169-I/HF
  • PIC16F1936-E/SP vs PIC32MZ2064DAK176T-V/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAK176T-I/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAK176-V/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAK176-I/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAK169T-V/HF
  • PIC16F1936-E/SP vs PIC32MZ2064DAK169T-I/HF
  • PIC16F1936-E/SP vs PIC32MZ2064DAK169-V/HF
  • PIC16F1936-E/SP vs PIC32MZ2064DAK169-I/HF
  • PIC16F1936-E/SP vs PIC32MZ2064DAH176T-I/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAH176-I/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAH169T-I/6J
  • PIC16F1936-E/SP vs PIC32MZ2064DAH169-I/6J
  • PIC16F1936-E/SP vs PIC32MZ2064DAG176T-I/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAG176-I/2J
  • PIC16F1936-E/SP vs PIC32MZ2064DAG169T-I/6J
  • PIC16F1936-E/SP vs PIC32MZ2064DAG169-I/6J
  • PIC16F1936-E/SP vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class