☰
PIC16F628A-E/SS
PIC16F628A-E/SS
Active
Description:  IC MCU 8BIT 3.5KB FLASH 20SSOP
Manufacturer:  Microchip Technology
History Price: $3.51000
In Stock: 4120
PIC16F628A-E/SS Specification
Specification
Part No
PIC16F628A-E/SS
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
20MHz
Connectivity
UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
16
Program Memory Size
3.5KB (2K x 14)
Program Memory Type
FLASH
EEPROM Size
128 x 8
RAM Size
224 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
PIC16F628A-E/SS PDF Datasheet
PIC16F628A-E/SS Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16F628A-E/SS Description
The Microchip Technology PIC16F628A-E/SS is a versatile and widely used microcontroller from the PIC16 family, known for its ease of use, low power consumption, and robust performance. This microcontroller is particularly popular in embedded systems and applications that require reliable control and processing capabilities.

## Overview

The PIC16F628A-E/SS is an 8-bit microcontroller that features a 14-bit instruction set architecture. It is designed for a variety of applications, including automotive, industrial, consumer electronics, and communication systems. The device is equipped with a range of peripherals and features that make it suitable for both simple and complex tasks.

## Key Specifications

1. Core Architecture:
- The PIC16F628A is based on the PIC architecture, which includes a 14-bit instruction set. This architecture allows for efficient processing and execution of instructions, making it suitable for real-time applications.

2. Operating Voltage:
- The microcontroller operates within a voltage range of 2.0V to 5.5V, providing flexibility for various power supply configurations. This wide operating range makes it suitable for battery-powered applications.

3. Clock Speed:
- The device can operate at a maximum clock speed of 20 MHz, allowing for fast execution of instructions and efficient processing of data.

4. Memory:
- The PIC16F628A features 1 KB of Flash program memory, which is reprogrammable and allows for easy updates and modifications to the firmware. Additionally, it has 64 bytes of EEPROM data memory for non-volatile storage of configuration settings and other critical data.
- The microcontroller also includes 224 bytes of RAM, which is used for temporary data storage during program execution.

5. I/O Ports:
- The microcontroller has 13 I/O pins that can be configured as digital inputs or outputs. These pins can be used for interfacing with various peripherals, sensors, and actuators, making the PIC16F628A highly versatile.

6. Timers:
- The PIC16F628A includes two 8-bit timers (Timer0 and Timer1) and one 16-bit timer (Timer2). These timers can be used for generating time delays, event counting, and PWM (Pulse Width Modulation) signal generation.

7. Analog Features:
- The device features an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing it to interface with analog sensors and convert their signals into digital form for processing.

8. Communication Interfaces:
- The PIC16F628A supports various communication protocols, including USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, and I2C (Inter-Integrated Circuit) for connecting multiple devices on the same bus.

9. Interrupts:
- The microcontroller supports multiple interrupt sources, allowing it to respond quickly to external events and manage tasks efficiently. This feature is essential for real-time applications where timely responses are critical.

10. Package Type:
- The PIC16F628A-E/SS is available in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) applications. This compact package design helps save board space and simplifies assembly.

## Applications

The Microchip Technology PIC16F628A-E/SS is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as remote controls, home appliances, and toys.
- Industrial Automation: Employed in control systems, monitoring devices, and automation equipment.
- Automotive: Utilized in automotive applications for sensor interfacing and control tasks.
- Medical Devices: Applied in medical instrumentation and monitoring systems.

## Development Tools

Microchip Technology provides a comprehensive suite of development tools for the PIC16F628A, including:

- MPLAB X IDE: A powerful integrated development environment for writing, debugging, and programming applications.
- MPLAB XC Compilers: A set of compilers that support C and assembly language programming for the PIC microcontrollers.
- Development Boards: Various development boards and kits are available to facilitate prototyping and testing of applications.

## Conclusion

In summary, the Microchip Technology PIC16F628A-E/SS is a highly capable and flexible microcontroller that offers a range of features suitable for various embedded applications. With its robust performance, low power consumption, and extensive peripheral support, it is an excellent choice for engineers and designers looking to implement reliable control and processing solutions in their projects. Whether in consumer electronics, industrial automation, or automotive applications, the PIC16F628A-E/SS delivers dependable performance and versatility.
PIC16F628A-E/SS Compare Parts
  • PIC16F628A-E/SS vs PIC32MZ2064DAS176T-I/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAS176-V/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAS176-I/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAS169T-V/6J
  • PIC16F628A-E/SS vs PIC32MZ2064DAS169T-I/6J
  • PIC16F628A-E/SS vs PIC32MZ2064DAS169-V/6J
  • PIC16F628A-E/SS vs PIC32MZ2064DAS169-I/6J
  • PIC16F628A-E/SS vs PIC32MZ2064DAR176T-V/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAR176T-I/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAR176-V/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAR176-I/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAR169T-V/6J
  • PIC16F628A-E/SS vs PIC32MZ2064DAR169T-I/6J
  • PIC16F628A-E/SS vs PIC32MZ2064DAR169-V/6J
  • PIC16F628A-E/SS vs PIC32MZ2064DAR169-I/6J
  • PIC16F628A-E/SS vs PIC32MZ2064DAL176T-V/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAL176T-I/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAL176-V/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAL176-I/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAL169T-V/HF
  • PIC16F628A-E/SS vs PIC32MZ2064DAL169T-I/HF
  • PIC16F628A-E/SS vs PIC32MZ2064DAL169-V/HF
  • PIC16F628A-E/SS vs PIC32MZ2064DAL169-I/HF
  • PIC16F628A-E/SS vs PIC32MZ2064DAK176T-V/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAK176T-I/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAK176-V/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAK176-I/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAK169T-V/HF
  • PIC16F628A-E/SS vs PIC32MZ2064DAK169T-I/HF
  • PIC16F628A-E/SS vs PIC32MZ2064DAK169-V/HF
  • PIC16F628A-E/SS vs PIC32MZ2064DAK169-I/HF
  • PIC16F628A-E/SS vs PIC32MZ2064DAH176T-I/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAH176-I/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAH169T-I/6J
  • PIC16F628A-E/SS vs PIC32MZ2064DAH169-I/6J
  • PIC16F628A-E/SS vs PIC32MZ2064DAG176T-I/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAG176-I/2J
  • PIC16F628A-E/SS vs PIC32MZ2064DAG169T-I/6J
  • PIC16F628A-E/SS vs PIC32MZ2064DAG169-I/6J
  • PIC16F628A-E/SS vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class