☰
PIC16LF1707-E/ML
PIC16LF1707-E/ML
Active
Description:  IC MCU 8BIT 3.5KB FLASH 20QFN
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 2600
PIC16LF1707-E/ML Specification
Specification
Part No
PIC16LF1707-E/ML
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC XLP 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
32MHz
Connectivity
I2C, LINbus, SPI
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
18
Program Memory Size
3.5KB (2K x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
PIC16LF1707-E/ML PDF Datasheet
PIC16LF1707-E/ML Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16LF1707-E/ML Compare Parts
  • PIC16LF1707-E/ML vs PIC32MZ2064DAS176T-I/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAS176-V/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAS176-I/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAS169T-V/6J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAS169T-I/6J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAS169-V/6J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAS169-I/6J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAR176T-V/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAR176T-I/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAR176-V/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAR176-I/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAR169T-V/6J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAR169T-I/6J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAR169-V/6J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAR169-I/6J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAL176T-V/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAL176T-I/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAL176-V/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAL176-I/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAL169T-V/HF
  • PIC16LF1707-E/ML vs PIC32MZ2064DAL169T-I/HF
  • PIC16LF1707-E/ML vs PIC32MZ2064DAL169-V/HF
  • PIC16LF1707-E/ML vs PIC32MZ2064DAL169-I/HF
  • PIC16LF1707-E/ML vs PIC32MZ2064DAK176T-V/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAK176T-I/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAK176-V/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAK176-I/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAK169T-V/HF
  • PIC16LF1707-E/ML vs PIC32MZ2064DAK169T-I/HF
  • PIC16LF1707-E/ML vs PIC32MZ2064DAK169-V/HF
  • PIC16LF1707-E/ML vs PIC32MZ2064DAK169-I/HF
  • PIC16LF1707-E/ML vs PIC32MZ2064DAH176T-I/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAH176-I/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAH169T-I/6J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAH169-I/6J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAG176T-I/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAG176-I/2J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAG169T-I/6J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAG169-I/6J
  • PIC16LF1707-E/ML vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class