☰
PIC16LF1903-E/SO
PIC16LF1903-E/SO
Active
Description:  IC MCU 8BIT 7KB FLASH 28SOIC
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 33680
PIC16LF1903-E/SO Specification
Specification
Part No
PIC16LF1903-E/SO
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC XLP 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
20MHz
Connectivity
-
Peripherals
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O
25
Program Memory Size
7KB (4K x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 11x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
PIC16LF1903-E/SO PDF Datasheet
PIC16LF1903-E/SO Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16LF1903-E/SO Description
Overview of Microchip Technology PIC16LF1903-E/SO

The Microchip Technology PIC16LF1903-E/SO is an 8-bit microcontroller that offers a highly efficient and versatile solution for embedded system applications. With a balance of low power consumption, performance, and ease of use, the PIC16LF1903-E/SO is ideal for applications requiring precise control and data processing. It features a range of advanced peripherals, a wide voltage operating range, and an enhanced instruction set, making it a suitable choice for a variety of low-power, cost-sensitive embedded systems.

Key Features:

* Low Power Consumption: The PIC16LF1903-E/SO is designed with low power consumption in mind, offering multiple power-saving modes like Sleep and Idle modes, making it suitable for battery-powered devices.

* High Performance: Operating at up to 32 MHz, the PIC16LF1903-E/SO provides efficient execution of instructions, which is essential for real-time applications requiring precise timing and control.

* Integrated Peripherals: The device integrates several peripherals, including timers, analog-to-digital converters (ADC), I2C, SPI, and UART communication interfaces, which help reduce the need for external components and streamline design efforts.

* Flash Memory: It has up to 2 KB of Flash program memory, which is sufficient for storing the firmware of embedded applications, along with 128 bytes of RAM for data storage.

* Enhanced Instruction Set: The PIC16LF1903-E/SO features an enhanced 14-bit instruction set, improving code density and execution speed, which is crucial for applications that require quick processing.

* Wide Voltage Range: The microcontroller operates from 1.8V to 5.5V, providing flexibility for use in a wide variety of operating environments and systems with varying voltage requirements.

* Package Type: This part is available in an SOIC (Small Outline Integrated Circuit) package, making it suitable for compact designs and surface-mount applications.

Specifications:

* Operating Voltage Range: 1.8V to 5.5V
* Maximum Clock Frequency: 32 MHz
* Flash Memory: 2 KB (up to 2K program memory)
* RAM: 128 bytes
* EEPROM: 128 bytes
* Instruction Set: 14-bit enhanced RISC
* Timers: 2 x 8-bit, 1 x 16-bit
* Analog-to-Digital Converter (ADC): 10-bit, 8 channels
* Input/Output Pins: 18 I/O pins
* Communication Interfaces: 1 x I2C, 1 x SPI, 1 x UART (USART)
* Interrupts: 14 interrupt sources, with priority levels
* Watchdog Timer: Internal
* Low Power Modes: Sleep, Idle
* Operating Temperature Range: -40°C to +85°C
* Package Type: SOIC-14 (Surface-mount)
* Operating Speed: 32 MHz (maximum)
* Program Memory Access: Flash memory with self-programming capability

Applications:

* Consumer Electronics: The PIC16LF1903-E/SO is commonly used in low-power consumer electronics such as portable devices, remote controls, sensors, and small home appliances, offering efficient control with minimal power consumption.

* Automotive Electronics: It is well-suited for automotive applications, such as sensor interfaces, lighting control, and other low-power embedded systems, where high reliability and low voltage operation are key considerations.

* Industrial Automation: The microcontroller is ideal for industrial control systems, including motor control, data acquisition, and automated test equipment. Its built-in peripherals and low power modes make it a great fit for industrial IoT applications.

* Health Monitoring Systems: The PIC16LF1903-E/SO can be used in medical devices like wearable health monitors, blood pressure meters, or glucose meters, where low power consumption and small size are crucial.

* Communication Systems: With integrated communication interfaces like UART, SPI, and I2C, the PIC16LF1903-E/SO is commonly used in communication and data transfer applications, including wireless sensors, smart devices, and remote monitoring systems.

* Battery-Powered Devices: Due to its low operating voltage range and power-saving features, it is widely used in battery-operated devices, maximizing battery life while maintaining system performance.

Advantages:

* Compact and Efficient: The PIC16LF1903-E/SO is a compact solution with built-in peripherals that minimize the need for additional components, simplifying design and reducing overall system cost.

* Flexible and Scalable: It supports various communication protocols (UART, SPI, I2C) and can easily be scaled for more complex applications by using additional peripherals or extending its capabilities through software.

* Robust Low Power Operation: The microcontroller’s low-power design makes it ideal for energy-efficient applications, especially in devices where battery life and power efficiency are critical factors.

* Proven Reliability: Microchip Technology’s PIC family of microcontrollers is known for its proven reliability and long-term availability, making it an ideal choice for industrial and embedded systems.

The Microchip Technology PIC16LF1903-E/SO microcontroller is an efficient, reliable, and flexible solution for embedded systems, offering a combination of low power consumption, high performance, and integrated peripherals in a compact package. Its wide voltage range and diverse application potential make it an excellent choice for a broad range of industrial, automotive, consumer, and battery-operated devices.
PIC16LF1903-E/SO Compare Parts
  • PIC16LF1903-E/SO vs PIC32MZ2064DAS176T-I/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAS176-V/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAS176-I/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAS169T-V/6J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAS169T-I/6J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAS169-V/6J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAS169-I/6J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAR176T-V/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAR176T-I/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAR176-V/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAR176-I/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAR169T-V/6J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAR169T-I/6J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAR169-V/6J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAR169-I/6J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAL176T-V/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAL176T-I/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAL176-V/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAL176-I/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAL169T-V/HF
  • PIC16LF1903-E/SO vs PIC32MZ2064DAL169T-I/HF
  • PIC16LF1903-E/SO vs PIC32MZ2064DAL169-V/HF
  • PIC16LF1903-E/SO vs PIC32MZ2064DAL169-I/HF
  • PIC16LF1903-E/SO vs PIC32MZ2064DAK176T-V/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAK176T-I/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAK176-V/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAK176-I/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAK169T-V/HF
  • PIC16LF1903-E/SO vs PIC32MZ2064DAK169T-I/HF
  • PIC16LF1903-E/SO vs PIC32MZ2064DAK169-V/HF
  • PIC16LF1903-E/SO vs PIC32MZ2064DAK169-I/HF
  • PIC16LF1903-E/SO vs PIC32MZ2064DAH176T-I/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAH176-I/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAH169T-I/6J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAH169-I/6J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAG176T-I/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAG176-I/2J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAG169T-I/6J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAG169-I/6J
  • PIC16LF1903-E/SO vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class