☰
PIC18C858T-E/PT
PIC18C858T-E/PT
Obsolete
Description:  IC MCU 8BIT 32KB OTP 80TQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 2980
PIC18C858T-E/PT Specification
Specification
Part No
PIC18C858T-E/PT
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 18C
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
40MHz
Connectivity
CANbus, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
68
Program Memory Size
32KB (16K x 16)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
1.5K x 8
Voltage - Supply (Vcc/Vdd)
4.2V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-TQFP
Supplier Device Package
80-TQFP (12x12)
PIC18C858T-E/PT PDF Datasheet
PIC18C858T-E/PT Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC18C858T-E/PT Description
The Microchip Technology PIC18C858T-E/PT is a member of the PIC18 family of microcontrollers, which are known for their high performance, low power consumption, and extensive peripheral features. This specific model is designed for a variety of applications, including embedded systems, consumer electronics, and industrial control systems. Below is a detailed overview of its specifications and features.

## Overview

The PIC18C858T-E/PT is an 8-bit microcontroller that operates at a maximum clock speed of 40 MHz. It is based on the enhanced mid-range architecture, which allows for efficient processing and a wide range of functionalities. The device is available in a 40-pin Dual In-Line Package (DIP) form factor, making it suitable for prototyping and integration into various applications.

## Key Features

1. CPU Architecture:
- 8-bit microcontroller with a 14-bit instruction set.
- Enhanced mid-range architecture for improved performance.

2. Memory:
- Flash Program Memory: 64 KB (with self-programming capability).
- Data Memory (RAM): 3 KB.
- EEPROM Data Memory: 256 bytes.

3. I/O Ports:
- 36 I/O pins, configurable as input or output.
- Multiple functions per pin, allowing for flexibility in design.

4. Timers:
- Three 16-bit timers (Timer0, Timer1, Timer2) for various timing applications.
- Timer0 can be configured as a 8-bit or 16-bit timer.

5. Analog Features:
- 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels.
- Comparators for analog signal processing.

6. Communication Interfaces:
- Enhanced Universal Asynchronous Receiver Transmitter (EUSART) for serial communication.
- Master Synchronous Serial Port (MSSP) for I2C and SPI communication.
- Universal Serial Bus (USB) support for connectivity.

7. Interrupts:
- 14 external interrupts with configurable priority levels.
- Multiple interrupt sources for efficient event handling.

8. Operating Voltage:
- Operating voltage range: 2.0V to 5.5V.
- Low power consumption with various sleep modes.

9. Temperature Range:
- Industrial temperature range: -40°C to +85°C.

10. Development Support:
- Compatible with Microchip’s MPLAB X IDE and XC8 compiler for development.
- Extensive libraries and support for various applications.

## Applications

The PIC18C858T-E/PT microcontroller is suitable for a wide range of applications, including but not limited to:

- Consumer electronics (e.g., remote controls, home automation).
- Industrial automation and control systems.
- Automotive applications (e.g., sensor interfacing).
- Medical devices and instrumentation.
- Communication devices.

## Conclusion

The Microchip Technology PIC18C858T-E/PT microcontroller is a versatile and powerful device that offers a rich set of features for various embedded applications. Its combination of memory, I/O capabilities, and communication interfaces makes it an excellent choice for developers looking to create efficient and reliable systems. With support from Microchip’s development tools and resources, engineers can leverage this microcontroller to bring their innovative ideas to life.
PIC18C858T-E/PT Compare Parts
  • PIC18C858T-E/PT vs PIC32MZ2064DAS176T-I/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAS176-V/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAS176-I/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAS169T-V/6J
  • PIC18C858T-E/PT vs PIC32MZ2064DAS169T-I/6J
  • PIC18C858T-E/PT vs PIC32MZ2064DAS169-V/6J
  • PIC18C858T-E/PT vs PIC32MZ2064DAS169-I/6J
  • PIC18C858T-E/PT vs PIC32MZ2064DAR176T-V/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAR176T-I/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAR176-V/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAR176-I/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAR169T-V/6J
  • PIC18C858T-E/PT vs PIC32MZ2064DAR169T-I/6J
  • PIC18C858T-E/PT vs PIC32MZ2064DAR169-V/6J
  • PIC18C858T-E/PT vs PIC32MZ2064DAR169-I/6J
  • PIC18C858T-E/PT vs PIC32MZ2064DAL176T-V/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAL176T-I/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAL176-V/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAL176-I/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAL169T-V/HF
  • PIC18C858T-E/PT vs PIC32MZ2064DAL169T-I/HF
  • PIC18C858T-E/PT vs PIC32MZ2064DAL169-V/HF
  • PIC18C858T-E/PT vs PIC32MZ2064DAL169-I/HF
  • PIC18C858T-E/PT vs PIC32MZ2064DAK176T-V/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAK176T-I/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAK176-V/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAK176-I/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAK169T-V/HF
  • PIC18C858T-E/PT vs PIC32MZ2064DAK169T-I/HF
  • PIC18C858T-E/PT vs PIC32MZ2064DAK169-V/HF
  • PIC18C858T-E/PT vs PIC32MZ2064DAK169-I/HF
  • PIC18C858T-E/PT vs PIC32MZ2064DAH176T-I/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAH176-I/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAH169T-I/6J
  • PIC18C858T-E/PT vs PIC32MZ2064DAH169-I/6J
  • PIC18C858T-E/PT vs PIC32MZ2064DAG176T-I/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAG176-I/2J
  • PIC18C858T-E/PT vs PIC32MZ2064DAG169T-I/6J
  • PIC18C858T-E/PT vs PIC32MZ2064DAG169-I/6J
  • PIC18C858T-E/PT vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class