☰
PIC18F242-E/SO
PIC18F242-E/SO
Active
Description:  IC MCU 8BIT 16KB FLASH 28SOIC
Manufacturer:  Microchip Technology
History Price: $8.79000
In Stock: 40820
PIC18F242-E/SO Specification
Specification
Part No
PIC18F242-E/SO
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 18F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
40MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
23
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
768 x 8
Voltage - Supply (Vcc/Vdd)
4.2V ~ 5.5V
Data Converters
A/D 5x10b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
PIC18F242-E/SO PDF Datasheet
PIC18F242-E/SO Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC18F242-E/SO Description
The Microchip Technology PIC18F242-E/SO is a mid-range 8-bit microcontroller from the PIC18 family, designed for applications requiring low-power operation, enhanced performance, and extensive peripheral integration. It combines a high-performance RISC core with an extensive set of on-chip peripherals, making it suitable for embedded control, sensor interfacing, industrial automation, and consumer electronics. The PIC18F242-E/SO offers robust memory architecture, multiple communication interfaces, and flexible I/O capabilities, allowing designers to implement sophisticated control algorithms in a compact and efficient package.

This device is particularly optimized for cost-sensitive and space-constrained designs, with low-voltage operation, high-speed instruction execution, and flexible clocking options. Its low power modes and integrated peripheral modules make it ideal for battery-powered or energy-efficient applications.

## Core and Memory Specifications

* CPU Architecture: 8-bit PIC18 enhanced RISC core with high-speed execution.
* Operating Frequency: Up to 40 MHz internal clock with instruction cycle of 4 clock cycles per instruction.
* Flash Program Memory: 2 KB to 32 KB, depending on specific variant, supporting code storage for medium-complexity applications.
* Data EEPROM: 128 bytes, providing non-volatile storage for system parameters or calibration data.
* RAM: 368 bytes to 1 KB of general-purpose SRAM for data and stack operations.
* Instruction Set: 100% PIC18 instruction set compatibility, supporting efficient branching, arithmetic, logic, and bit manipulation operations.
* Core Features: Hardware stack for 31 levels, enhanced interrupt handling, and watchdog timer integration.

## Power and Electrical Characteristics

* Operating Voltage (VDD): 2.0 V to 5.5 V, supporting low-voltage battery operation and standard 5 V systems.
* Input Voltage Tolerance: VSS to VDD on all pins, providing robust interfacing capability.
* Low-Power Modes: Idle, Sleep, and Run modes with typical Sleep current below 1 µA at 3 V, optimizing energy efficiency.
* Typical Active Current: Approximately 2 mA at 4 MHz, 3.3 V operation, suitable for low-power embedded applications.
* Operating Temperature Range: -40°C to +85°C, suitable for industrial and automotive-grade applications.
* Watchdog Timer: Programmable with dedicated prescaler for system reliability and fail-safe operation.
* Power-On Reset and Brownout Detection: Ensures reliable startup and protection against supply voltage fluctuations.

## Digital I/O and Timers

* GPIO: Up to 18 general-purpose I/O pins with individual direction control and internal weak pull-ups.
* Timers: Two 8-bit timers and one 16-bit timer with multiple prescaler and postscaler options for event timing, PWM generation, and interval measurement.
* PWM: Up to two CCP modules supporting high-speed pulse-width modulation for motor control, LED dimming, and signal generation.
* Capture/Compare Modules: Integrated capture and compare functionality for precision timing applications.
* Oscillator Options: Internal RC oscillator, external crystal/ceramic resonator support, and selectable PLL for high-frequency operation.

## Communication Interfaces

* USART: Single asynchronous and synchronous serial communication interface for UART-based communication.
* SPI: Master and slave synchronous serial peripheral interface, supporting high-speed data exchange.
* I²C (MSSP Module): Master and slave modes with multi-master support for sensor and peripheral interfacing.
* Parallel Slave Port (PSP): Available for certain variants, enabling high-speed data transfer in parallel bus systems.
* Interrupts: Multiple sources including external pins, timers, communication modules, and peripheral events for responsive real-time control.

## Analog Features

* ADC: 10-bit successive approximation ADC with up to 12 channels, enabling precise analog signal acquisition.
* Voltage Reference: Internal fixed and external voltage reference options for ADC accuracy.
* Comparator Module: Two analog comparators with programmable reference voltage and output multiplexing to internal or external pins.
* Sleep-Compatible ADC: Low-power operation compatible with microcontroller Sleep modes for energy-efficient sensing.

## System Features

* Programmable Flash: In-circuit programming via ICSP with write protection options to secure code.
* Enhanced Core: Supports efficient arithmetic and bit manipulation, stack operations, and low-latency interrupt response.
* Watchdog Timer: Independent hardware module ensuring system recovery under fault conditions.
* Reset Sources: Multiple reset sources including power-on reset, brownout, MCLR reset, and watchdog reset.
* Oscillator Fail Detection: Monitors external oscillator and switches to internal RC oscillator if failure occurs, maintaining system operation.

## Thermal and Mechanical Characteristics

* Operating Temperature: -40°C to +85°C suitable for industrial and automotive environments.
* Storage Temperature: -65°C to +150°C.
* Package: SOIC-28 (Small Outline Integrated Circuit) for compact PCB footprint and ease of assembly.
* Thermal Resistance: Junction-to-ambient θJA approximately 90°C/W in free-air; PCB copper planes recommended for high-power applications.
* Lead Finish: RoHS-compliant tin-lead or lead-free options for environmentally friendly manufacturing.

## Applications

* Industrial Automation: Sensor interface, motor control, programmable logic, and embedded controllers.
* Consumer Electronics: Remote controls, display interfaces, and home appliance control systems.
* Battery-Powered Devices: Energy-efficient operation in handheld or portable devices.
* Automotive Systems: Low- to medium-complexity modules requiring reliable operation across temperature extremes.
* Signal Acquisition and Processing: Integration of ADC and comparator modules for analog signal monitoring and processing.
* Communication Systems: UART, SPI, and I²C interfaces for embedded data transfer and system networking.

## Reliability and Compliance

* Robust Operation: Wide operating voltage and temperature range ensures reliable performance in harsh conditions.
* Low Power Consumption: Multiple low-power modes allow battery-operated systems to achieve extended runtime.
* Integrated Peripherals: Minimizes external components, reducing PCB complexity and improving system reliability.
* Memory Protection: Write-protection features and non-volatile storage for secure firmware and parameter retention.
* RoHS Compliant: Lead-free, environmentally friendly package suitable for modern electronic manufacturing.
* System Diagnostics: Watchdog timer, brownout detection, and reset functionality provide safe operation and fault recovery.

The PIC18F242-E/SO combines an enhanced 8-bit RISC core with comprehensive analog and digital peripherals, making it an efficient, flexible solution for embedded control, industrial automation, and consumer electronics. Its low-power design, high-speed operation, versatile I/O, and reliable communication interfaces allow designers to implement sophisticated control systems with minimal external components, high efficiency, and robust performance across a wide range of applications.
PIC18F242-E/SO Compare Parts
  • PIC18F242-E/SO vs PIC32MZ2064DAS176T-I/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAS176-V/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAS176-I/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAS169T-V/6J
  • PIC18F242-E/SO vs PIC32MZ2064DAS169T-I/6J
  • PIC18F242-E/SO vs PIC32MZ2064DAS169-V/6J
  • PIC18F242-E/SO vs PIC32MZ2064DAS169-I/6J
  • PIC18F242-E/SO vs PIC32MZ2064DAR176T-V/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAR176T-I/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAR176-V/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAR176-I/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAR169T-V/6J
  • PIC18F242-E/SO vs PIC32MZ2064DAR169T-I/6J
  • PIC18F242-E/SO vs PIC32MZ2064DAR169-V/6J
  • PIC18F242-E/SO vs PIC32MZ2064DAR169-I/6J
  • PIC18F242-E/SO vs PIC32MZ2064DAL176T-V/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAL176T-I/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAL176-V/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAL176-I/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAL169T-V/HF
  • PIC18F242-E/SO vs PIC32MZ2064DAL169T-I/HF
  • PIC18F242-E/SO vs PIC32MZ2064DAL169-V/HF
  • PIC18F242-E/SO vs PIC32MZ2064DAL169-I/HF
  • PIC18F242-E/SO vs PIC32MZ2064DAK176T-V/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAK176T-I/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAK176-V/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAK176-I/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAK169T-V/HF
  • PIC18F242-E/SO vs PIC32MZ2064DAK169T-I/HF
  • PIC18F242-E/SO vs PIC32MZ2064DAK169-V/HF
  • PIC18F242-E/SO vs PIC32MZ2064DAK169-I/HF
  • PIC18F242-E/SO vs PIC32MZ2064DAH176T-I/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAH176-I/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAH169T-I/6J
  • PIC18F242-E/SO vs PIC32MZ2064DAH169-I/6J
  • PIC18F242-E/SO vs PIC32MZ2064DAG176T-I/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAG176-I/2J
  • PIC18F242-E/SO vs PIC32MZ2064DAG169T-I/6J
  • PIC18F242-E/SO vs PIC32MZ2064DAG169-I/6J
  • PIC18F242-E/SO vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class