74AHCT123AD,112
74AHCT123AD,112
Active
Description:  NEXPERIA 74AHCT123AD - MONOSTABL
Manufacturer:  Nexperia
History Price: $0.14000
In Stock: 22800
74AHCT123AD,112 Specification
Specification
Part No
74AHCT123AD,112
Category
Logic - Multivibrators
Manufacturer
Nexperia
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Independent Circuits
-
Schmitt Trigger Input
-
Propagation Delay
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74AHCT123AD,112 PDF Datasheet
74AHCT123AD,112 Related Parts
74AHC123ABQ,115
74AHC123ABQ,115
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHC123ABQ-Q100X
74AHC123ABQ-Q100X
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHC123AD,112
74AHC123AD,112
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123AD,118
74AHC123AD,118
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123AD-Q100J
74AHC123AD-Q100J
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123APW,112
74AHC123APW,112
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW,118
74AHC123APW,118
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW-Q100118
74AHC123APW-Q100118
NXP Semiconductors
IC MULTIVIBRATOR
74AHC123APW-Q100J
74AHC123APW-Q100J
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW-Q100J
74AHC123APW-Q100J
NXP Semiconductors
NOW NEXPERIA 74AHC123APW-Q100 -
74AHCT123ABQ,115
74AHCT123ABQ,115
Nexperia
IC MULTIVIBRATOR 5NS 16DHVQFN
74AHCT123ABQ-Q100X
74AHCT123ABQ-Q100X
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHCT123AD,112 Description
The Nexperia 74AHCT123AD,112 is a high-speed CMOS dual retriggerable monostable multivibrator featuring Schmitt-trigger inputs. It belongs to the 74AHCT logic family, known for high speed, low power consumption, and TTL-compatible input levels. The device is widely used in timing, pulse generation, and waveform shaping applications in digital systems.

General Description

The 74AHCT123AD,112 consists of two independent retriggerable monostable multivibrators with Schmitt-trigger inputs, allowing it to generate precise output pulses with widths programmable by external RC components. The retriggerable design means that triggering the input while the output pulse is active extends the pulse duration, which is essential for pulse stretching and delay applications. Its CMOS technology ensures fast switching speeds and low power dissipation, while TTL-compatible inputs facilitate easy interfacing with a wide range of digital logic families.

Key Features

* Dual retriggerable monostable multivibrator with Schmitt-trigger inputs
* Wide operating voltage range: 4.5 V to 5.5 V (standard 5 V logic systems)
* TTL-compatible input thresholds for easy interfacing
* Programmable pulse width controlled by external resistor and capacitor
* Retriggerable and resettable functionality for flexible timing control
* Typical propagation delay: approximately 10 ns
* Low power consumption: typical ICC of 80 µA at 5 V
* High noise immunity due to Schmitt-trigger inputs
* Standard 14-pin Dual In-line Package (DIP) and Small Outline Integrated Circuit (SOIC) available
* Pin and function compatible with 74HC123 devices

Typical Applications

* Pulse generation and timing circuits
* Pulse width modulation (PWM) and pulse stretching
* Debouncing switches and signal conditioning
* Delay circuits and frequency division
* Digital logic timing and waveform shaping
* Communication systems and protocol timing

Functional Description

* Each multivibrator generates a single output pulse with duration determined by external RC components connected to designated timing pins.
* The device’s retriggerable feature allows extension of output pulse if the input trigger occurs again before the previous pulse ends.
* Inputs incorporate Schmitt-trigger action to provide hysteresis, enhancing noise immunity and preventing false triggering.
* The device includes reset pins that can asynchronously terminate the output pulse, providing flexible control.
* Outputs are totem-pole CMOS with symmetrical drive capability.

Absolute Maximum Ratings

| Parameter | Symbol | Value | Unit |
| ------------------------- | ------ | ------------------ | ---- |
| Supply Voltage | V\_CC | –0.5 to +7.0 | V |
| Input Voltage | V\_IN | –0.5 to V\_CC +0.5 | V |
| Output Voltage | V\_OUT | –0.5 to V\_CC +0.5 | V |
| Input Clamp Current | I\_IN | ±20 | mA |
| Output Clamp Current | I\_OUT | ±25 | mA |
| Continuous Output Current | I\_OUT | ±50 | mA |
| Storage Temperature | T\_STG | –65 to +150 | °C |
| Operating Temperature | T\_OP | 0 to +70 | °C |

Electrical Characteristics (Typical at V\_CC = 5 V, T\_A = 25°C)

| Parameter | Symbol | Conditions | Min | Typical | Max | Unit |
| --------------------- | ------ | ------------------------ | --------- | ------- | ----- | ---- |
| Supply Current | I\_CC | No load | | 80 | 160 | µA |
| Input High Voltage | V\_IH | | 2.0 | | V\_CC | V |
| Input Low Voltage | V\_IL | | 0 | | 0.8 | V |
| Output High Voltage | V\_OH | I\_O = –4 mA | V\_CC–0.1 | | | V |
| Output Low Voltage | V\_OL | I\_O = 4 mA | | | 0.1 | V |
| Propagation Delay | t\_PD | Input to output | | 10 | 15 | ns |
| Pulse Width | t\_W | Programmed by RC circuit | Varies | | | µs |
| Input Leakage Current | I\_IN | V\_IN = V\_CC or 0 | | ±1 | ±5 | µA |

Pin Configuration

* 14-pin DIP or SOIC package
* Pins for each monostable’s input triggers (A, B)
* Reset inputs (CLR) for asynchronous pulse termination
* Timing resistor (R) and capacitor (C) pins for pulse width programming
* Complementary outputs (Q and /Q) for flexible logic use
* Power supply pins (V\_CC and GND)

Functional Advantages

* Retriggerable design enables pulse stretching and overlapping pulse generation, critical for debouncing and signal conditioning.
* Schmitt-trigger inputs improve noise immunity and reduce sensitivity to slow input signal transitions.
* TTL-compatible inputs allow seamless interface with a variety of digital logic families.
* Wide operating voltage range ensures compatibility with standard 5 V logic systems.
* Low power consumption suitable for battery-powered and low-power applications.
* Compact dual-function device reduces component count and PCB area.
* Flexible reset input provides additional control over output timing.

Thermal Characteristics

* Typical junction-to-ambient thermal resistance (R\_θJA) approximately 100 °C/W on standard PCB
* Operating temperature up to +70 °C ensures suitability for commercial environment

Reliability and Compliance

* The device is manufactured under stringent quality controls for consistent electrical performance
* Compatible with industry standard logic families, ensuring reliable integration
* RoHS compliant and lead-free packaging options available

The Nexperia 74AHCT123AD,112 is a versatile, dual retriggerable monostable multivibrator offering precise pulse generation and timing control with excellent noise immunity and fast switching. Its programmable pulse width, low power consumption, and robust input design make it a reliable choice for digital timing, pulse shaping, and signal conditioning in a broad range of digital electronics and control applications.
74AHCT123AD,112 Compare Parts
  • 74AHCT123AD,112 vs 74AHCT123APW-Q100118
  • 74AHCT123AD,112 vs 74AHCT123APW,118
  • 74AHCT123AD,112 vs 74AHCT123APW,112
  • 74AHCT123AD,112 vs 74AHCT123AD-Q100J
  • 74AHCT123AD,112 vs 74AHCT123AD,118
  • 74AHCT123AD,112 vs 74AHCT123AD,118
  • 74AHCT123AD,112 vs 74AHCT123ABQ-Q100X
  • 74AHCT123AD,112 vs 74AHCT123ABQ,115
  • 74AHCT123AD,112 vs 74AHC123APW-Q100J
  • 74AHCT123AD,112 vs 74AHC123APW-Q100J
  • 74AHCT123AD,112 vs 74AHC123APW-Q100118
  • 74AHCT123AD,112 vs 74AHC123APW,118
  • 74AHCT123AD,112 vs 74AHC123APW,112
  • 74AHCT123AD,112 vs 74AHC123AD-Q100J
  • 74AHCT123AD,112 vs 74AHC123AD,118
  • 74AHCT123AD,112 vs 74AHC123AD,112
  • 74AHCT123AD,112 vs 74AHC123ABQ-Q100X
  • 74AHCT123AD,112 vs 74AHC123ABQ,115
  • 74AHCT123AD,112 vs 74AHCT123AD
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store