74AHCT123APW,118
74AHCT123APW,118
Active
Description:  IC MULTIVIBRATOR 5NS 16TSSOP
Manufacturer:  Nexperia
History Price: $0.48000
In Stock: 4800
74AHCT123APW,118 Specification
Specification
Part No
74AHCT123APW,118
Category
Logic - Multivibrators
Manufacturer
Nexperia
Series
74AHCT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
5 ns
Current - Output High, Low
8mA, 8mA
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
74AHCT123APW,118 PDF Datasheet
74AHCT123APW,118 Related Parts
74AHC123ABQ,115
74AHC123ABQ,115
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHC123ABQ-Q100X
74AHC123ABQ-Q100X
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHC123AD,112
74AHC123AD,112
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123AD,118
74AHC123AD,118
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123AD-Q100J
74AHC123AD-Q100J
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123APW,112
74AHC123APW,112
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW,118
74AHC123APW,118
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW-Q100118
74AHC123APW-Q100118
NXP Semiconductors
IC MULTIVIBRATOR
74AHC123APW-Q100J
74AHC123APW-Q100J
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW-Q100J
74AHC123APW-Q100J
NXP Semiconductors
NOW NEXPERIA 74AHC123APW-Q100 -
74AHCT123ABQ,115
74AHCT123ABQ,115
Nexperia
IC MULTIVIBRATOR 5NS 16DHVQFN
74AHCT123ABQ-Q100X
74AHCT123ABQ-Q100X
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHCT123APW,118 Compare Parts
  • 74AHCT123APW,118 vs 74AHCT123APW-Q100118
  • 74AHCT123APW,118 vs 74AHCT123APW,112
  • 74AHCT123APW,118 vs 74AHCT123AD-Q100J
  • 74AHCT123APW,118 vs 74AHCT123AD,118
  • 74AHCT123APW,118 vs 74AHCT123AD,118
  • 74AHCT123APW,118 vs 74AHCT123AD,112
  • 74AHCT123APW,118 vs 74AHCT123AD,112
  • 74AHCT123APW,118 vs 74AHCT123ABQ-Q100X
  • 74AHCT123APW,118 vs 74AHCT123ABQ,115
  • 74AHCT123APW,118 vs 74AHC123APW-Q100J
  • 74AHCT123APW,118 vs 74AHC123APW-Q100J
  • 74AHCT123APW,118 vs 74AHC123APW-Q100118
  • 74AHCT123APW,118 vs 74AHC123APW,118
  • 74AHCT123APW,118 vs 74AHC123APW,112
  • 74AHCT123APW,118 vs 74AHC123AD-Q100J
  • 74AHCT123APW,118 vs 74AHC123AD,118
  • 74AHCT123APW,118 vs 74AHC123AD,112
  • 74AHCT123APW,118 vs 74AHC123ABQ-Q100X
  • 74AHCT123APW,118 vs 74AHC123ABQ,115
  • 74AHCT123APW,118 vs 74AHCT123AD
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store