☰
FPF1005
FPF1005
Obsolete
Description:  IC PWR SWITCH P-CH 1:1 6MICROFET
Manufacturer:  onsemi
Datasheet:   FPF1005 Datasheet
History Price: Obsolete
In Stock: 32160
FPF1005 Specification
Specification
Part No
FPF1005
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
IntelliMAX
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
1.2V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.5A
Rds On (Typ)
50mOhm
Input Type
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
6-MicroFET (2x2)
Package / Case
6-WDFN Exposed Pad
FPF1005 PDF Datasheet
FPF1005 Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1013
FPF1013
onsemi
IC PWR SWITCH N-CHAN 1:1 6WLCSP
FPF1005 Description
The onsemi FPF1005 is a high-performance load switch designed for power management applications in various electronic devices. This device is particularly well-suited for battery-powered applications, portable electronics, and systems requiring efficient power distribution and management. Below is a detailed introduction to the FPF1005, including its specifications, features, and typical applications.

## Overview

The FPF1005 is a single-channel load switch that utilizes a low on-resistance MOSFET to control the power delivery to a load. It is designed to provide a simple and efficient means of turning on and off power to various components in a circuit, thereby enhancing power efficiency and extending battery life in portable devices. The device is housed in a compact 6-pin TSOP package, making it easy to integrate into space-constrained designs.

## Key Features

1. Low On-Resistance: The FPF1005 features a low on-resistance (RDS(on)) of approximately 30 mΩ at a VGS of 4.5 V, which minimizes power loss and heat generation during operation.

2. Wide Input Voltage Range: The device operates over a wide input voltage range of 1.0 V to 5.5 V, making it suitable for a variety of applications, including those powered by single-cell lithium-ion batteries.

3. Fast Turn-On and Turn-Off Times: The FPF1005 has fast turn-on and turn-off times, allowing for quick response in power management applications. This feature is essential for applications that require rapid switching.

4. Integrated Control Logic: The device includes integrated control logic that allows for easy interfacing with microcontrollers and other digital logic devices. It can be controlled with a simple logic signal.

5. Thermal Protection: The FPF1005 is designed with thermal protection features to prevent overheating, ensuring reliable operation in demanding environments.

6. Compact Package: The device is available in a small 6-pin TSOP package, which is ideal for applications with limited board space.

## Specifications

Here are the detailed specifications of the FPF1005:

- Electrical Specifications:
- Input Voltage Range (VIN): 1.0 V to 5.5 V
- On-Resistance (RDS(on)): 30 mΩ (typ) at VGS = 4.5 V
- Maximum Continuous Current (IO): 2 A
- Maximum Power Dissipation: 1.5 W (at 25°C)

- Control Specifications:
- Control Voltage (VCTRL): 1.0 V to 5.5 V
- Turn-On Time (ton): 10 µs (typ)
- Turn-Off Time (toff): 10 µs (typ)

- Thermal Specifications:
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (Junction to Ambient): 60 °C/W (typ)

- Package Information:
- Package Type: 6-Pin TSOP
- Dimensions: 2.0 mm x 2.5 mm x 0.75 mm (approximate)

## Applications

The FPF1005 is widely used in various applications, including:

- Battery-Powered Devices: Ideal for smartphones, tablets, and other portable electronics where efficient power management is crucial for extending battery life.

- Power Management Circuits: Used in power distribution systems to control the power delivery to different components, enhancing overall system efficiency.

- Consumer Electronics: Employed in devices such as cameras, wearables, and IoT devices that require reliable power switching.

- Automotive Applications: Suitable for automotive electronics where load switching is necessary for various subsystems.

## Conclusion

The onsemi FPF1005 is a versatile and efficient load switch that meets the demands of modern power management applications. With its low on-resistance, wide input voltage range, and fast switching capabilities, it is an excellent choice for engineers looking to enhance the performance and efficiency of their designs. Whether in battery-powered devices, consumer electronics, or automotive applications, the FPF1005 provides the necessary features to ensure effective and reliable power management. Its compact design and ease of integration make it a preferred choice in various electronic applications.
FPF1005 Compare Parts
  • FPF1005 vs FPF34892UCX
  • FPF1005 vs FPF3488UCX
  • FPF1005 vs FPF3381UCX
  • FPF1005 vs FPF3380UCX
  • FPF1005 vs FPF2895VUCX
  • FPF1005 vs FPF2895UCX
  • FPF1005 vs FPF2895CUCX
  • FPF1005 vs FPF2702MX
  • FPF1005 vs FPF2702MPX
  • FPF1005 vs FPF2701MX
  • FPF1005 vs FPF2701MPX
  • FPF1005 vs FPF2701MPX
  • FPF1005 vs FPF2700MX
  • FPF1005 vs FPF2700MPX
  • FPF1005 vs FPF2595UCX
  • FPF1005 vs FPF2506
  • FPF1005 vs FPF2505
  • FPF1005 vs FPF2505
  • FPF1005 vs FPF2504
  • FPF1005 vs FPF2503
  • FPF1005 vs FPF2502
  • FPF1005 vs FPF2501
  • FPF1005 vs FPF2500
  • FPF1005 vs FPF2498BUCX
  • FPF1005 vs FPF2498BUCX
  • FPF1005 vs FPF2496UCX
  • FPF1005 vs FPF2495UCX
  • FPF1005 vs FPF2495CUCX
  • FPF1005 vs FPF2411BUCX-F130
  • FPF1005 vs FPF2313MPX
  • FPF1005 vs FPF2313MPX
  • FPF1005 vs FPF2313LMPX
  • FPF1005 vs FPF2313LMPX
  • FPF1005 vs FPF2312MPX
  • FPF1005 vs FPF2312MPX
  • FPF1005 vs FPF2303MX
  • FPF1005 vs FPF2303MX
  • FPF1005 vs FPF2303MX
  • FPF1005 vs FPF2303MPX
  • FPF1005 vs FPF2303MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!