☰
FPF1009
FPF1009
Last Time Buy
Description:  IC PWR SWITCH P-CH 1:1 6MICROFET
Manufacturer:  onsemi
Datasheet:   FPF1009 Datasheet
History Price: $1.03000
In Stock: 4640
FPF1009 Specification
Specification
Part No
FPF1009
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
IntelliMAX
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
1.2V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.5A
Rds On (Typ)
30mOhm
Input Type
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
6-MicroFET (2x2)
Package / Case
6-WDFN Exposed Pad
FPF1009 PDF Datasheet
FPF1009 Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1013
FPF1013
onsemi
IC PWR SWITCH N-CHAN 1:1 6WLCSP
FPF1009 Description
The onsemi FPF1009 is a high-performance load switch designed for efficient power management in various electronic applications. This device is particularly well-suited for battery-powered devices, portable electronics, and other applications where power efficiency and space-saving designs are critical. The FPF1009 features a low on-resistance, fast switching capabilities, and built-in protection features, making it an ideal choice for modern electronic designs.

## Key Features

1. Low On-Resistance: The FPF1009 boasts a low on-resistance (RDS(on)), typically around 30 mΩ at 5V, which minimizes power loss and heat generation during operation. This feature is crucial for enhancing the overall efficiency of power management systems.

2. Wide Input Voltage Range: The device supports a wide input voltage range from 1.0V to 5.5V, making it versatile for various applications, including those powered by single-cell lithium-ion batteries.

3. Fast Switching Speed: The FPF1009 is designed for fast turn-on and turn-off times, which allows for efficient power management and quick response to load changes. This is particularly beneficial in applications requiring dynamic power control.

4. Built-in Protection Features: The load switch includes several protection features, such as:
- Overcurrent Protection: Prevents excessive current from damaging the device and the load.
- Thermal Shutdown: Protects the device from overheating by shutting down the switch if the junction temperature exceeds a certain threshold.
- Reverse Current Blocking: Prevents current from flowing back into the switch when it is turned off.

5. Compact Package: The FPF1009 is available in a small, space-saving package (e.g., SOT-23), making it suitable for applications with limited board space.

6. Logic-Controlled Operation: The device features a logic-level control input, allowing for easy interfacing with microcontrollers and other digital logic devices.

## Specifications

- Input Voltage Range: 1.0V to 5.5V
- On-Resistance (RDS(on)): 30 mΩ (typical) at VGS = 5V
- Maximum Continuous Current: 1.5A
- Turn-On Time: 10 µs (typical)
- Turn-Off Time: 10 µs (typical)
- Control Voltage (VIL/VIH): 0.8V (max) / 2.0V (min) for logic low/high
- Reverse Current: 0.1 µA (max) when off
- Thermal Shutdown Temperature: 150°C (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23, DFN, or similar compact packages

## Applications

The onsemi FPF1009 is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and wearable devices where battery life and efficiency are paramount.
- Battery Management Systems: Used in systems that require precise control of power distribution to various components.
- Consumer Electronics: Suitable for devices such as cameras, remote controls, and other battery-operated gadgets.
- Industrial Applications: Can be utilized in industrial equipment where efficient power management is essential.

## Conclusion

The onsemi FPF1009 load switch is a highly efficient and reliable solution for power management in a variety of electronic applications. With its low on-resistance, wide input voltage range, fast switching capabilities, and built-in protection features, it provides designers with the tools needed to create efficient and compact power systems. Whether in consumer electronics, portable devices, or industrial applications, the FPF1009 stands out as a versatile choice for modern power management needs.
FPF1009 Compare Parts
  • FPF1009 vs FPF34892UCX
  • FPF1009 vs FPF3488UCX
  • FPF1009 vs FPF3381UCX
  • FPF1009 vs FPF3380UCX
  • FPF1009 vs FPF2895VUCX
  • FPF1009 vs FPF2895UCX
  • FPF1009 vs FPF2895CUCX
  • FPF1009 vs FPF2702MX
  • FPF1009 vs FPF2702MPX
  • FPF1009 vs FPF2701MX
  • FPF1009 vs FPF2701MPX
  • FPF1009 vs FPF2701MPX
  • FPF1009 vs FPF2700MX
  • FPF1009 vs FPF2700MPX
  • FPF1009 vs FPF2595UCX
  • FPF1009 vs FPF2506
  • FPF1009 vs FPF2505
  • FPF1009 vs FPF2505
  • FPF1009 vs FPF2504
  • FPF1009 vs FPF2503
  • FPF1009 vs FPF2502
  • FPF1009 vs FPF2501
  • FPF1009 vs FPF2500
  • FPF1009 vs FPF2498BUCX
  • FPF1009 vs FPF2498BUCX
  • FPF1009 vs FPF2496UCX
  • FPF1009 vs FPF2495UCX
  • FPF1009 vs FPF2495CUCX
  • FPF1009 vs FPF2411BUCX-F130
  • FPF1009 vs FPF2313MPX
  • FPF1009 vs FPF2313MPX
  • FPF1009 vs FPF2313LMPX
  • FPF1009 vs FPF2313LMPX
  • FPF1009 vs FPF2312MPX
  • FPF1009 vs FPF2312MPX
  • FPF1009 vs FPF2303MX
  • FPF1009 vs FPF2303MX
  • FPF1009 vs FPF2303MX
  • FPF1009 vs FPF2303MPX
  • FPF1009 vs FPF2303MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!