☰
FPF2595UCX
FPF2595UCX
Active
Description:  IC PWR SWITCH P-CHAN 1:1 12WLCSP
Manufacturer:  onsemi
Datasheet:   FPF2595UCX Datasheet
History Price: $1.29000
In Stock: 47920
FPF2595UCX Specification
Specification
Part No
FPF2595UCX
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
IntelliMAX
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
2.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3.9A
Rds On (Typ)
35mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
12-WLCSP (1.3x1.8)
Package / Case
12-UFBGA, WLCSP
FPF2595UCX PDF Datasheet
FPF2595UCX Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2595UCX Description
The onsemi FPF2595UCX is a high-performance load switch designed for power management applications. It is particularly suitable for use in battery-powered devices, portable electronics, and other applications where efficient power control is essential. Below is a detailed introduction to the FPF2595UCX, including its specifications and features.

## Overview

The FPF2595UCX is a single-channel load switch that provides a simple and efficient way to control power to various components in a system. It features a low on-resistance, which minimizes power loss and heat generation, making it ideal for applications where efficiency is critical. The device is designed to operate with a wide input voltage range, making it versatile for different power supply configurations.

## Key Features

1. Low On-Resistance: The FPF2595UCX has a low on-resistance (RDS(on)), typically around 30 mΩ at 5V, which helps to reduce power loss during operation.

2. Wide Input Voltage Range: The device can operate over a wide input voltage range, typically from 1.0V to 5.5V, allowing it to be used in various applications.

3. Fast Turn-On and Turn-Off Times: The load switch features fast switching times, which helps in reducing the overall power-up and power-down times of the connected load.

4. Integrated Control Logic: The FPF2595UCX includes integrated control logic that simplifies the design process, allowing for easy interfacing with microcontrollers and other digital logic devices.

5. Thermal Protection: The device is equipped with thermal protection features that prevent overheating, ensuring reliable operation under various load conditions.

6. Reverse Current Protection: The FPF2595UCX provides reverse current protection, which helps to safeguard the device and the connected load from potential damage due to reverse current flow.

7. Small Package Size: The device is available in a compact package, making it suitable for space-constrained applications.

## Specifications

- Part Number: FPF2595UCX
- Type: Load Switch
- Input Voltage Range: 1.0V to 5.5V
- On-Resistance (RDS(on)): 30 mΩ (typical at 5V)
- Maximum Continuous Current: 2A
- Turn-On Time: 10 µs (typical)
- Turn-Off Time: 10 µs (typical)
- Control Logic: Active High
- Operating Temperature Range: -40°C to +125°C
- Package Type: UDFN-6 (2mm x 2mm)
- Pin Count: 6

## Applications

The FPF2595UCX is suitable for a variety of applications, including:

- Battery-powered devices
- Portable electronics
- Power management in smartphones and tablets
- Load switching in consumer electronics
- Automotive applications
- Industrial equipment

## Conclusion

The onsemi FPF2595UCX is a highly efficient load switch that offers a combination of low on-resistance, fast switching times, and integrated protection features. Its wide input voltage range and compact package make it an excellent choice for a variety of power management applications. Whether used in consumer electronics or industrial systems, the FPF2595UCX provides reliable performance and helps to optimize power efficiency.
FPF2595UCX Compare Parts
  • FPF2595UCX vs FPF34892UCX
  • FPF2595UCX vs FPF3488UCX
  • FPF2595UCX vs FPF3381UCX
  • FPF2595UCX vs FPF3380UCX
  • FPF2595UCX vs FPF2895VUCX
  • FPF2595UCX vs FPF2895UCX
  • FPF2595UCX vs FPF2895CUCX
  • FPF2595UCX vs FPF2702MX
  • FPF2595UCX vs FPF2702MPX
  • FPF2595UCX vs FPF2701MX
  • FPF2595UCX vs FPF2701MPX
  • FPF2595UCX vs FPF2701MPX
  • FPF2595UCX vs FPF2700MX
  • FPF2595UCX vs FPF2700MPX
  • FPF2595UCX vs FPF2506
  • FPF2595UCX vs FPF2505
  • FPF2595UCX vs FPF2505
  • FPF2595UCX vs FPF2504
  • FPF2595UCX vs FPF2503
  • FPF2595UCX vs FPF2502
  • FPF2595UCX vs FPF2501
  • FPF2595UCX vs FPF2500
  • FPF2595UCX vs FPF2498BUCX
  • FPF2595UCX vs FPF2498BUCX
  • FPF2595UCX vs FPF2496UCX
  • FPF2595UCX vs FPF2495UCX
  • FPF2595UCX vs FPF2495CUCX
  • FPF2595UCX vs FPF2411BUCX-F130
  • FPF2595UCX vs FPF2313MPX
  • FPF2595UCX vs FPF2313MPX
  • FPF2595UCX vs FPF2313LMPX
  • FPF2595UCX vs FPF2313LMPX
  • FPF2595UCX vs FPF2312MPX
  • FPF2595UCX vs FPF2312MPX
  • FPF2595UCX vs FPF2303MX
  • FPF2595UCX vs FPF2303MX
  • FPF2595UCX vs FPF2303MX
  • FPF2595UCX vs FPF2303MPX
  • FPF2595UCX vs FPF2303MPX
  • FPF2595UCX vs FPF2302MX
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality