Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ onsemi LM358DR2
LM358DR2
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP DUAL LOW POWER 8SOIC
Manufacturer:
onsemi
Datasheet:
LM358DR2 Datasheet
History Price: Obsolete
In Stock: 11580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM358DR2 Specification
Specification
Part No
LM358DR2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
-
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
45 nA
Voltage - Input Offset
2 mV
Current - Supply
800μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM358DR2 PDF Datasheet
LM358DR2 Datasheet
Click and Download: LM358DR2 Datasheet
LM358DR2 Related Parts
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358DR2 Compare Parts
LM358DR2 vs LM3900N
LM358DR2 vs LM3900MX
LM358DR2 vs LM3900M
LM358DR2 vs LM3900DR
LM358DR2 vs LM3900D
LM358DR2 vs LM359N/NOPB
LM358DR2 vs LM359MX/NOPB
LM358DR2 vs LM359MX
LM358DR2 vs LM359M/NOPB
LM358DR2 vs LM359M
LM358DR2 vs LM358YDT
LM358DR2 vs LM358WST
LM358DR2 vs LM358WPT
LM358DR2 vs LM358WDT
LM358DR2 vs LM358WDT
LM358DR2 vs LM358TPX/NOPB
LM358DR2 vs LM358TPX
LM358DR2 vs LM358TP/NOPB
LM358DR2 vs LM358ST
LM358DR2 vs LM358ST
LM358DR2 vs LM358SNG
LM358DR2 vs LM358S-13
LM358DR2 vs LM358QT
LM358DR2 vs LM358PWRG4-JF
LM358DR2 vs LM358PWRG4
LM358DR2 vs LM358PWRG3
LM358DR2 vs LM358PWR
LM358DR2 vs LM358PWR
LM358DR2 vs LM358PW
LM358DR2 vs LM358PT
LM358DR2 vs LM358PSR
LM358DR2 vs LM358PE4
LM358DR2 vs LM358PE3
LM358DR2 vs LM358P
LM358DR2 vs LM358NG
LM358DR2 vs LM358N/NOPB
LM358DR2 vs LM358N/NOPB
LM358DR2 vs LM358N
LM358DR2 vs LM358N
LM358DR2 vs LM358N
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.