Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BU7615AMUV-E2
BU7615AMUV-E2
Obsolete
Audio Special Purpose
Description:
IC LSI AUDIO INTERFACE VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BU7615AMUV-E2 Datasheet
History Price: Obsolete
In Stock: 12560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU7615AMUV-E2 Specification
Specification
Part No
BU7615AMUV-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
BU7615AMUV-E2 Related Parts
BU7625GUW-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 35VBGA
BU76310AGU-E2
Rohm Semiconductor
IC STEREO AUDIO INTER VCSP85H3
BU7831KN-E2
Rohm Semiconductor
IC FULLY INTEG PROCESSOR 20VQFN
BU7620MUV-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN
BU76210GU-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA
BU7805GLU-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7813KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7814KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7843AGU-E2
Rohm Semiconductor
IC AUDIO INTERFACE 63VBGA
BU7844GU-E2
Rohm Semiconductor
IC AUDIO INTERFACE VBGA
BU7846KV-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7848FV-E2
Rohm Semiconductor
IC AUDIO INTERFACE CELL 28SSOP
BU7615AMUV-E2 Compare Parts
BU7615AMUV-E2 vs BU76310AGU-E2
BU7615AMUV-E2 vs BU7625GUW-E2
BU7615AMUV-E2 vs BU7848FV-E2
BU7615AMUV-E2 vs BU7846KV-E2
BU7615AMUV-E2 vs BU7844GU-E2
BU7615AMUV-E2 vs BU7843AGU-E2
BU7615AMUV-E2 vs BU7814KN-E2
BU7615AMUV-E2 vs BU7813KN-E2
BU7615AMUV-E2 vs BU7805GLU-E2
BU7615AMUV-E2 vs BU76210GU-E2
BU7615AMUV-E2 vs BU7620MUV-E2
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend