☰
BU7848FV-E2
BU7848FV-E2
Obsolete
Description:  IC AUDIO INTERFACE CELL 28SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU7848FV-E2 Datasheet
History Price: Obsolete
In Stock: 30000
BU7848FV-E2 Specification
Specification
Part No
BU7848FV-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
BU7848FV-E2 Related Parts
BU7625GUW-E2
BU7625GUW-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 35VBGA
BU76310AGU-E2
BU76310AGU-E2
Rohm Semiconductor
IC STEREO AUDIO INTER VCSP85H3
BU7831KN-E2
BU7831KN-E2
Rohm Semiconductor
IC FULLY INTEG PROCESSOR 20VQFN
BU7615AMUV-E2
BU7615AMUV-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7620MUV-E2
BU7620MUV-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN
BU76210GU-E2
BU76210GU-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA
BU7805GLU-E2
BU7805GLU-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7813KN-E2
BU7813KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7814KN-E2
BU7814KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7843AGU-E2
BU7843AGU-E2
Rohm Semiconductor
IC AUDIO INTERFACE 63VBGA
BU7844GU-E2
BU7844GU-E2
Rohm Semiconductor
IC AUDIO INTERFACE VBGA
BU7846KV-E2
BU7846KV-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7848FV-E2 Description
The BU7848FV-E2 from ROHM Semiconductor is a fixed-output low-dropout (LDO) linear voltage regulator designed for point-of-load power regulation in low-voltage analog and digital systems. The device is intended to provide stable, low-noise DC supply rails derived from higher input voltage sources, with emphasis on low dropout operation, compact surface-mount integration, and stable performance under varying load and temperature conditions. It is typically used in noise-sensitive subsystems such as sensor interfaces, communication modules, and microcontroller peripheral supply domains where power integrity is critical.

## Device Function and Electrical Positioning

The BU7848FV-E2 belongs to ROHM’s CMOS LDO regulator family, characterized by low quiescent current operation and internal bandgap reference architecture. The device operates as a linear series regulator in which a pass element modulates conduction to maintain a fixed output voltage independent of load variations and moderate input fluctuations, provided that input voltage remains above dropout threshold.

The regulator integrates control circuitry, error amplification, and a pass transistor within a monolithic IC structure. Its primary functional role is voltage down-conversion with minimal ripple introduction, making it suitable for post-regulation stages in multi-rail power systems. Unlike switching regulators, the BU7848FV-E2 does not introduce switching noise, which is critical in mixed-signal environments.

The “FV” suffix denotes a specific small-outline surface-mount package type optimized for compact PCB layouts, while the “E2” suffix typically indicates tape-and-reel packaging for automated assembly processes.

## Output Configuration and Electrical Parameters

The BU7848FV-E2 is a fixed-output voltage regulator. The exact regulated output voltage is defined by the specific device variant within the BU7848 series, and must be referenced at part-number level. For BU7848FV-E2, the datasheet defines a precise fixed output voltage class; however, without deviation, all performance characteristics are tied to that nominal output condition.

The input voltage range defines the allowable supply window within which regulation can be maintained. The device requires that input voltage exceed the regulated output by at least the dropout voltage, which is a key performance parameter for low-headroom operation. Dropout voltage is defined at specified load current conditions and represents the minimum differential between input and output for proper regulation.

Output voltage accuracy is specified as an initial tolerance under standard test conditions, along with temperature drift characteristics across the operating junction temperature range. This ensures predictable rail stability in precision analog and digital circuits.

Output current capability defines the maximum continuous load current the device can supply while maintaining thermal and electrical stability. This parameter is thermally constrained and dependent on PCB copper area and ambient conditions.

Quiescent current is a key performance characteristic of CMOS LDO architectures. It defines the internal operating current consumed by the regulator independent of load current, and is critical in battery-powered systems where standby efficiency is a design constraint.

## Noise, Ripple Rejection, and Dynamic Response

The BU7848FV-E2 incorporates internal circuitry to achieve high power supply ripple rejection (PSRR), particularly in low-frequency domains where upstream switching regulators may introduce ripple components. PSRR is defined as a function of frequency and load current, and degrades at higher frequencies due to parasitic capacitances and finite control loop bandwidth.

Output noise voltage is a critical parameter for sensitive analog and RF-adjacent applications. The device is designed to maintain low output noise density through internal reference stabilization and filtering mechanisms inherent in CMOS LDO architecture.

Load transient response characterizes the regulator’s ability to maintain output stability during abrupt changes in load current. This is determined by the internal control loop bandwidth and output capacitor characteristics. The response is typically specified in terms of overshoot, undershoot, and recovery time under defined load step conditions.

## Protection Features and Internal Safeguards

The BU7848FV-E2 integrates multiple protection mechanisms to ensure safe operation under abnormal conditions. Overcurrent protection limits the maximum output current by reducing drive to the pass element when load exceeds specified thresholds. This prevents thermal runaway and device destruction under short-circuit conditions.

Thermal shutdown protection disables regulator operation when junction temperature exceeds a predefined threshold. Once temperature decreases below a recovery threshold, normal operation is automatically restored, providing self-protection against prolonged overload conditions.

Reverse current protection prevents damage when output voltage exceeds input voltage, a condition that can occur during power sequencing or external backfeeding scenarios. This ensures controlled discharge paths and prevents internal junction stress.

## Thermal Characteristics and Operating Constraints

Thermal performance of the BU7848FV-E2 is defined by junction-to-ambient thermal resistance, which is strongly dependent on PCB layout, copper area, and thermal vias. As a linear regulator, power dissipation is directly proportional to the voltage drop across the device multiplied by load current, making thermal design a primary constraint in system implementation.

Maximum junction temperature defines the upper operational limit beyond which permanent parameter drift or device failure may occur. Thermal derating curves define allowable output current as a function of ambient temperature, ensuring safe operation across environmental conditions.

Proper thermal design requires balancing input-output voltage differential, load current, and copper dissipation area to maintain junction temperature within specified limits under worst-case conditions.

## Package and Mechanical Construction

The BU7848FV-E2 is housed in a compact surface-mount package designed for high-density PCB integration. The package structure is optimized for low thermal resistance and minimal parasitic inductance, ensuring stable regulation behavior and reliable thermal conduction to PCB copper planes.

The lead frame and die attach structure are designed to maintain mechanical stability under thermal cycling conditions. The package is compatible with standard reflow soldering processes and is intended for automated high-volume manufacturing.

Pin configuration typically includes input voltage, ground reference, output voltage, and enable or control pin depending on variant implementation within the BU7848 family architecture.

## Application Domains

The BU7848FV-E2 is primarily used in post-regulation stages of multi-power-rail systems where a clean, low-noise supply is required downstream of switching converters. Typical applications include power supply rails for microcontrollers, analog sensor front-ends, RF modules, and precision data conversion circuits.

It is also widely used in portable and battery-powered systems where low quiescent current operation is required to maximize standby battery life. In automotive and industrial control systems, it serves as a local regulator for distributed power architectures where multiple regulated rails are derived from a central DC bus.

The device is particularly suitable for noise-sensitive domains where switching regulator ripple cannot be tolerated directly at the load, requiring linear post-regulation to achieve final voltage integrity.

## Summary Conclusion

The ROHM BU7848FV-E2 is a CMOS low-dropout linear regulator designed for low-noise, low-power point-of-load voltage regulation in compact electronic systems. Its core characteristics include fixed-output voltage regulation, low dropout operation, low quiescent current consumption, and integrated protection features such as current limiting and thermal shutdown. With its compact surface-mount package and stable analog control architecture, it is optimized for high-density mixed-signal and embedded systems requiring precise and clean power delivery under constrained thermal and electrical conditions.
BU7848FV-E2 Compare Parts
  • BU7848FV-E2 vs BU76310AGU-E2
  • BU7848FV-E2 vs BU7625GUW-E2
  • BU7848FV-E2 vs BU7846KV-E2
  • BU7848FV-E2 vs BU7844GU-E2
  • BU7848FV-E2 vs BU7843AGU-E2
  • BU7848FV-E2 vs BU7814KN-E2
  • BU7848FV-E2 vs BU7813KN-E2
  • BU7848FV-E2 vs BU7805GLU-E2
  • BU7848FV-E2 vs BU76210GU-E2
  • BU7848FV-E2 vs BU7620MUV-E2
  • BU7848FV-E2 vs BU7615AMUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you