☰
BU76310AGU-E2
BU76310AGU-E2
Obsolete
Description:  IC STEREO AUDIO INTER VCSP85H3
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 35040
BU76310AGU-E2 Specification
Specification
Part No
BU76310AGU-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
BU76310AGU-E2 Related Parts
BU7625GUW-E2
BU7625GUW-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 35VBGA
BU7831KN-E2
BU7831KN-E2
Rohm Semiconductor
IC FULLY INTEG PROCESSOR 20VQFN
BU7615AMUV-E2
BU7615AMUV-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7620MUV-E2
BU7620MUV-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN
BU76210GU-E2
BU76210GU-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA
BU7805GLU-E2
BU7805GLU-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7813KN-E2
BU7813KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7814KN-E2
BU7814KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7843AGU-E2
BU7843AGU-E2
Rohm Semiconductor
IC AUDIO INTERFACE 63VBGA
BU7844GU-E2
BU7844GU-E2
Rohm Semiconductor
IC AUDIO INTERFACE VBGA
BU7846KV-E2
BU7846KV-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7848FV-E2
BU7848FV-E2
Rohm Semiconductor
IC AUDIO INTERFACE CELL 28SSOP
BU76310AGU-E2 Description
The ROHM BU76310AGU-E2 is a high-performance analog front-end audio IC designed for stereo audio signal processing and conversion interface applications. It is typically positioned as an audio signal processing device used in multimedia systems where high-quality analog audio handling, low distortion, and integrated signal conditioning are required. The device integrates multiple analog signal paths and functional blocks optimized for compact audio subsystem design in consumer electronics.

## Device Function and System-Level Positioning

The BU76310AGU-E2 is an audio analog front-end / audio signal processing IC designed for stereo audio applications. Its primary role is to handle analog audio signal routing, conditioning, and conversion interface functions in multimedia systems.

At system level, it is commonly used as:

* Audio input/output interface controller
* Stereo analog signal selector and mixer
* Audio signal conditioning block for codec systems
* Front-end stage for audio ADC/DAC systems
* Multimedia audio processing interface in consumer devices

The device is designed to reduce external component count while maintaining high audio fidelity in compact system designs.

## Internal Architecture and Functional Blocks

The BU76310AGU-E2 integrates multiple analog audio processing functions within a single mixed-signal IC architecture.

Typical functional integration includes:

* Stereo analog input signal paths
* Internal analog switching/multiplexing network
* Audio signal gain and attenuation control blocks
* Low-noise analog buffer stages
* Channel selection and routing logic interface
* Control interface for register-based configuration (digital control bus depending on system design)

The architecture is optimized for low distortion analog audio signal handling and flexible routing.

## Electrical Characteristics and Key Parameters

The datasheet-defined electrical characteristics of the BU76310AGU-E2 are centered on analog audio performance metrics.

Key parameters include:

* Stereo analog audio signal processing capability (multi-channel analog routing)
* Operating supply voltage range suitable for low-voltage consumer electronics systems
* Low total harmonic distortion (THD) performance for audio fidelity preservation
* Signal-to-noise ratio (SNR) optimized for audio applications
* Channel separation characteristics between stereo paths
* Input and output analog signal level compatibility with standard audio line levels
* Low crosstalk between internal audio channels
* Defined frequency response range covering standard audio band (20 Hz to 20 kHz region)
* Quiescent current optimized for low-power portable systems

Exact numerical specifications such as THD, SNR, gain range, and voltage limits are defined in the official datasheet under controlled test conditions.

## Audio Signal Path Characteristics

The BU76310AGU-E2 is designed for high-fidelity analog audio signal handling.

Key signal path characteristics include:

* Low distortion analog signal routing
* Multi-input selection capability for stereo sources
* Internal gain control for signal level matching
* Buffered outputs to drive downstream audio stages
* Minimal phase distortion across audio frequency range
* Controlled impedance audio paths to reduce signal degradation

The signal chain is optimized for transparency in audio reproduction.

## Input and Output Interface Characteristics

The device provides multiple analog audio interface nodes.

Key interface characteristics include:

* Compatibility with standard line-level audio inputs
* Stereo left/right channel separation
* Output buffering suitable for driving external audio codecs or amplifiers
* Input impedance designed to minimize source loading
* Output impedance optimized for stable signal transfer

Interface design ensures compatibility with typical consumer audio subsystems.

## Noise, Distortion, and Audio Fidelity Performance

Audio performance is a primary design target of the BU76310AGU-E2.

Key performance aspects include:

* Low total harmonic distortion (THD) in audio band
* High signal-to-noise ratio for clean audio output
* Low channel crosstalk for stereo imaging preservation
* Stable noise floor under varying input conditions
* Minimal harmonic generation in linear operation region

These characteristics determine suitability for high-quality audio playback systems.

## Control Interface and System Integration

The BU76310AGU-E2 typically includes a digital control interface for configuration and operation.

System-level control features include:

* Register-based configuration of audio routing
* Channel selection control (input/output switching)
* Gain and attenuation control settings
* Mode selection for different audio processing states
* Integration with microcontroller or audio DSP systems

This enables flexible software-defined audio system configuration.

## Power Supply and Consumption Characteristics

The device is optimized for low-power audio applications.

Key power-related characteristics include:

* Single or multiple low-voltage supply operation depending on system configuration
* Low quiescent current for portable devices
* Power consumption scaling with active audio channels
* Decoupling requirements for low-noise operation

Power design is critical for battery-powered audio systems.

## Package and Mechanical Characteristics

The BU76310AGU-E2 is supplied in a compact surface-mount package suitable for high-density PCB designs.

Typical characteristics include:

* Small-outline surface-mount package
* Fine-pitch lead configuration for compact routing
* Tape-and-reel packaging for automated assembly
* Low parasitic layout optimized for analog audio integrity

Package design supports integration into space-constrained consumer devices.

## PCB Layout Considerations

Proper layout is essential for maintaining audio performance:

* Separation of analog and digital ground domains where applicable
* Short routing for analog audio input/output paths
* Decoupling capacitors placed close to power pins
* Shielding of sensitive analog signal traces
* Minimization of coupling between stereo channels

Layout quality directly impacts noise and crosstalk performance.

## Typical Application Scenarios

The BU76310AGU-E2 is typically used in:

* Mobile phones and smartphones audio subsystems
* Portable multimedia players
* Digital audio systems and docking stations
* Automotive infotainment audio routing systems
* Consumer audio equipment with multi-input selection
* Embedded audio processing platforms

Its role is primarily analog audio routing and conditioning.

## System-Level Design Considerations

When integrating the device:

* Ensure correct audio level matching with upstream/downstream components
* Maintain clean power supply for low-noise operation
* Manage control interface timing for stable configuration
* Ensure proper impedance matching in audio signal chains
* Validate channel separation in system-level audio design

System performance depends strongly on PCB and surrounding analog design.

## Conclusion

The ROHM BU76310AGU-E2 is a stereo analog audio signal processing IC designed for high-fidelity audio routing, switching, and conditioning in consumer and embedded multimedia systems. It integrates multiple analog audio paths with low-noise, low-distortion characteristics and provides flexible system-level control for audio configuration. Its primary function is to simplify audio front-end design while maintaining signal integrity in compact, low-power audio applications.
BU76310AGU-E2 Compare Parts
  • BU76310AGU-E2 vs BU7625GUW-E2
  • BU76310AGU-E2 vs BU7848FV-E2
  • BU76310AGU-E2 vs BU7846KV-E2
  • BU76310AGU-E2 vs BU7844GU-E2
  • BU76310AGU-E2 vs BU7843AGU-E2
  • BU76310AGU-E2 vs BU7814KN-E2
  • BU76310AGU-E2 vs BU7813KN-E2
  • BU76310AGU-E2 vs BU7805GLU-E2
  • BU76310AGU-E2 vs BU76210GU-E2
  • BU76310AGU-E2 vs BU7620MUV-E2
  • BU76310AGU-E2 vs BU7615AMUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you