☰
BU7843AGU-E2
BU7843AGU-E2
Obsolete
Description:  IC AUDIO INTERFACE 63VBGA
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 640
BU7843AGU-E2 Specification
Specification
Part No
BU7843AGU-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
63-TFBGA
Supplier Device Package
VBGA063T050
BU7843AGU-E2 Related Parts
BU7625GUW-E2
BU7625GUW-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 35VBGA
BU76310AGU-E2
BU76310AGU-E2
Rohm Semiconductor
IC STEREO AUDIO INTER VCSP85H3
BU7831KN-E2
BU7831KN-E2
Rohm Semiconductor
IC FULLY INTEG PROCESSOR 20VQFN
BU7615AMUV-E2
BU7615AMUV-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7620MUV-E2
BU7620MUV-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN
BU76210GU-E2
BU76210GU-E2
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA
BU7805GLU-E2
BU7805GLU-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7813KN-E2
BU7813KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7814KN-E2
BU7814KN-E2
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN
BU7844GU-E2
BU7844GU-E2
Rohm Semiconductor
IC AUDIO INTERFACE VBGA
BU7846KV-E2
BU7846KV-E2
Rohm Semiconductor
IC AUDIO INTERFACE
BU7848FV-E2
BU7848FV-E2
Rohm Semiconductor
IC AUDIO INTERFACE CELL 28SSOP
BU7843AGU-E2 Description
The Rohm Semiconductor BU7843AGU-E2 is a high-performance CMOS operational amplifier designed for precision analog signal conditioning in low-power and low-noise electronic systems. It belongs to Rohm’s general-purpose precision amplifier family optimized for single-supply operation, rail-to-rail output behavior, and low input bias current characteristics. The device is intended for applications requiring accurate amplification of small analog signals in battery-powered systems, industrial sensors, and portable measurement equipment. Its design emphasizes low offset voltage, low noise, and stable operation over a wide supply voltage range, making it suitable for precision analog front-end circuits.

## Device Function and Electrical Positioning

The BU7843AGU-E2 operates as a single operational amplifier configured for general-purpose linear signal amplification. It is designed using CMOS input stage architecture, which enables extremely low input bias current and high input impedance. This makes it particularly suitable for interfacing with high-impedance signal sources such as sensor outputs, photodiodes, and resistive bridge circuits.

The amplifier supports single-supply operation, allowing it to function from low-voltage power rails commonly used in modern portable and embedded systems. Its rail-to-rail output capability enables the output voltage to swing close to both supply rails, maximizing dynamic range in low-voltage environments. This characteristic is critical in systems where headroom is limited and full utilization of the ADC input range is required.

The device is optimized for low-frequency analog signal processing rather than high-speed amplification. It is intended for DC, slow-varying, and sensor-derived signals where precision and stability are more important than bandwidth.

## Electrical Characteristics and Key Parameters

The BU7843AGU-E2 is characterized by a low input offset voltage, which is a key parameter in precision analog amplification applications. Low offset voltage ensures that small input signals are amplified accurately without significant DC error contribution. This parameter is critical in measurement systems where millivolt-level signals must be processed with high accuracy.

Input bias current is extremely low due to the CMOS input stage architecture. This minimizes loading effects on high-impedance signal sources and reduces measurement distortion in sensor interfacing applications. The low bias current also contributes to improved long-term stability in DC-coupled measurement circuits.

The device features a defined supply voltage operating range suitable for low-voltage single-supply systems. It is designed to maintain stable operation across variations in supply voltage within the specified datasheet limits. Quiescent current is optimized for low-power operation, making the device suitable for battery-powered applications where power efficiency is critical.

Slew rate and gain-bandwidth product are defined to support stable operation in low-frequency analog signal processing. These parameters ensure that the amplifier can accurately reproduce slowly varying signals without introducing significant phase distortion or dynamic nonlinearity.

Output stage characteristics include rail-to-rail swing capability, allowing the output to approach both positive and negative supply rails under light load conditions. Output drive capability is sufficient for interfacing with ADC inputs and moderate resistive loads commonly found in signal conditioning circuits.

## Internal Architecture and Signal Processing Behavior

The BU7843AGU-E2 is implemented using CMOS operational amplifier architecture with a differential input stage followed by gain and output buffering stages. The input stage is designed to provide high impedance and low bias current characteristics, while maintaining stable offset performance across temperature variations.

The internal compensation network ensures stability in unity-gain and closed-loop configurations. This makes the device robust in a wide range of feedback network configurations without requiring external compensation components.

Noise performance is optimized for low-frequency signal applications. The input-referred noise characteristics are minimized to ensure accurate amplification of small sensor signals. This is particularly important in precision measurement systems where signal amplitudes are close to the noise floor.

Temperature stability is achieved through careful device matching and internal bias control. Offset drift and gain variation over temperature are controlled within datasheet-defined limits to ensure consistent performance in industrial operating environments.

## Package and Mechanical Characteristics

The BU7843AGU-E2 is supplied in a compact surface-mount package optimized for high-density PCB integration. The package is designed to minimize parasitic capacitance and inductance, which is important for maintaining signal integrity in precision analog circuits.

Thermal dissipation is generally low due to the low quiescent current operation of the device. However, proper PCB layout and copper area allocation are recommended to ensure thermal stability in environments with elevated ambient temperatures.

The package is fully compatible with standard reflow soldering processes and is intended for automated assembly in consumer, industrial, and automotive-grade electronic systems depending on qualification level.

## Typical Application Domains

The BU7843AGU-E2 is used in a broad range of precision analog signal conditioning applications. A primary use case is sensor signal amplification, where small analog signals from temperature sensors, pressure sensors, strain gauges, or photodiodes must be amplified before digitization.

It is also widely used in battery-powered portable devices, where low power consumption and rail-to-rail output swing are essential for maximizing battery efficiency and signal dynamic range. In such systems, the amplifier is often used in analog front-end stages feeding ADCs in microcontrollers or dedicated data acquisition systems.

Additional applications include industrial measurement systems, where stable DC amplification is required under varying environmental conditions, as well as consumer electronics such as portable instrumentation and medical monitoring devices.

## System-Level Integration Considerations

Proper implementation of the BU7843AGU-E2 requires careful attention to PCB layout, particularly in high-impedance input circuits. Input traces should be kept short and shielded where possible to minimize noise pickup and leakage currents. Guard rings may be used in high-impedance sensor applications to further reduce leakage effects.

Power supply decoupling is critical for maintaining low-noise operation. A local bypass capacitor should be placed close to the supply pin to suppress high-frequency noise and ensure stable operation of the internal CMOS circuitry.

Feedback network design must consider resistor values and parasitic capacitances to maintain stability and avoid oscillation. Although the device is internally compensated, improper layout or excessive capacitive loading at the output may degrade transient response.

Signal grounding strategy is also important, particularly in mixed-signal systems where analog and digital grounds may coexist. Proper separation and controlled grounding reduce noise coupling into the amplifier input stage.

## Conclusion

The Rohm BU7843AGU-E2 is a low-power CMOS operational amplifier optimized for precision analog signal conditioning in single-supply systems. It provides low input offset voltage, extremely low bias current, and rail-to-rail output capability, making it suitable for accurate amplification of low-level sensor signals. Its architecture is designed for stable low-frequency operation in battery-powered and industrial measurement systems, where signal integrity, low power consumption, and high input impedance are critical design requirements.
BU7843AGU-E2 Compare Parts
  • BU7843AGU-E2 vs BU76310AGU-E2
  • BU7843AGU-E2 vs BU7625GUW-E2
  • BU7843AGU-E2 vs BU7848FV-E2
  • BU7843AGU-E2 vs BU7846KV-E2
  • BU7843AGU-E2 vs BU7844GU-E2
  • BU7843AGU-E2 vs BU7814KN-E2
  • BU7843AGU-E2 vs BU7813KN-E2
  • BU7843AGU-E2 vs BU7805GLU-E2
  • BU7843AGU-E2 vs BU76210GU-E2
  • BU7843AGU-E2 vs BU7620MUV-E2
  • BU7843AGU-E2 vs BU7615AMUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you