LM359MX
LM359MX
Not For New Designs
Description:  IC OPAMP GP 2 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM359MX Datasheet
History Price: $2.19900
In Stock: 29200
LM359MX Specification
Specification
Part No
LM359MX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
60V/μs
Gain Bandwidth Product
400 MHz
-3db Bandwidth
-
Current - Input Bias
8 μA
Voltage - Input Offset
-
Current - Supply
18.5mA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
22 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LM359MX PDF Datasheet
LM359MX Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM359MX Compare Parts
  • LM359MX vs LM3900N
  • LM359MX vs LM3900MX
  • LM359MX vs LM3900M
  • LM359MX vs LM3900DR
  • LM359MX vs LM3900D
  • LM359MX vs LM359N/NOPB
  • LM359MX vs LM359MX/NOPB
  • LM359MX vs LM359M/NOPB
  • LM359MX vs LM359M
  • LM359MX vs LM358YDT
  • LM359MX vs LM358WST
  • LM359MX vs LM358WPT
  • LM359MX vs LM358WDT
  • LM359MX vs LM358WDT
  • LM359MX vs LM358TPX/NOPB
  • LM359MX vs LM358TPX
  • LM359MX vs LM358TP/NOPB
  • LM359MX vs LM358ST
  • LM359MX vs LM358ST
  • LM359MX vs LM358SNG
  • LM359MX vs LM358S-13
  • LM359MX vs LM358QT
  • LM359MX vs LM358PWRG4-JF
  • LM359MX vs LM358PWRG4
  • LM359MX vs LM358PWRG3
  • LM359MX vs LM358PWR
  • LM359MX vs LM358PWR
  • LM359MX vs LM358PW
  • LM359MX vs LM358PT
  • LM359MX vs LM358PSR
  • LM359MX vs LM358PE4
  • LM359MX vs LM358PE3
  • LM359MX vs LM358P
  • LM359MX vs LM358NG
  • LM359MX vs LM358N/NOPB
  • LM359MX vs LM358N/NOPB
  • LM359MX vs LM358N
  • LM359MX vs LM358N
  • LM359MX vs LM358N
  • LM359MX vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description