☰
L6201013TR
L6201013TR
Active
Description:  IC HALF BRIDGE DRIVER 1A 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L6201013TR Datasheet
History Price: $9.88000
In Stock: 10360
L6201013TR Specification
Specification
Part No
L6201013TR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
BCDMOS
Rds On (Typ)
300mOhm
Current - Output / Channel
1A
Current - Peak Output
-
Voltage - Supply
12V ~ 48V
Voltage - Load
12V ~ 48V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Over Temperature
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L6201013TR PDF Datasheet
L6201013TR Related Parts
L6201
L6201
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201PS
L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
L6201PSTR
L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 20SO
L6202
L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
L6203
L6203
STMicroelectronics
IC HALF BRIDGE DRV 4A 11MULTWATT
L6204D
L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6204D013TR
L6204D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6206D
L6206D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206D013TR
L6206D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206N
L6206N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
L6206PD
L6206PD
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6206PD013TR
L6206PD013TR
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6201013TR Description
Introduction to STMicroelectronics L6201013TR

The STMicroelectronics L6201013TR is a versatile and efficient dual H-bridge motor driver designed for driving DC motors, stepper motors, and other inductive loads in various applications. This integrated circuit (IC) provides high current handling capabilities, making it suitable for automotive, industrial, and consumer electronics applications. The device is particularly known for its ease of use and robust performance characteristics.

Key Specifications

1. General Characteristics:
- Type: Dual H-Bridge Motor Driver
- Package Type: HTSSOP-28 (Thin Shrink Small Outline Package)
- Pin Count: 28 pins

2. Electrical Characteristics:
- Supply Voltage (VCC): Operates from a supply voltage range of 5 V to 36 V, allowing flexibility in various application designs.
- Output Current (IO): Each H-bridge can handle continuous output currents up to 2 A per channel, with peak currents reaching 4 A.
- Thermal Shutdown Protection: Integrated thermal shutdown feature to protect the IC from overheating during operation.

3. Control Features:
- PWM Control: Supports Pulse Width Modulation (PWM) control for speed regulation and precise motor control.
- Direction Control: Simple logic inputs for controlling the direction of the motor rotation.
- Standby Mode: Low-power standby mode to reduce power consumption when the motor is not in use.

4. Protection Features:
- Overcurrent Protection: Built-in current limiting feature prevents damage due to excessive current draw.
- Under-voltage Lockout (UVLO): Protects the device by disabling outputs when the supply voltage falls below a certain threshold.

5. Thermal Characteristics:
- Operating Temperature Range: -40°C to +125°C, ensuring reliable operation in harsh environments.
- Thermal Resistance (RθJA): Approximately 50°C/W, allowing effective heat dissipation during operation.

6. Performance Metrics:
- Switching Frequency: Capable of operating at high switching frequencies up to 100 kHz, which is beneficial for high-speed applications.
- Efficiency: High efficiency at various load conditions due to optimized internal circuitry.

7. Input Logic Levels:
- Compatible with TTL and CMOS logic levels, making it easy to interface with microcontrollers and other digital logic devices.

Applications

The L6201013TR motor driver is suitable for a wide range of applications:

- DC Motor Control: Ideal for driving small DC motors in robotics, automotive applications, and consumer electronics.
- Stepper Motor Drives: Can be used in stepper motor applications requiring precise control of position and speed.
- Industrial Automation: Suitable for industrial equipment that requires reliable motor control solutions.
- Home Appliances: Used in appliances such as washing machines, vacuum cleaners, and automated curtains where motor control is essential.

Development Support

STMicroelectronics provides extensive support resources for the L6201013TR:

- Datasheets and Technical Documentation: Comprehensive datasheets provide detailed specifications, application circuits, and design guidelines to assist engineers in integrating the device into their projects.
- Evaluation Boards: Evaluation kits may be available that allow engineers to test the performance of the L6201013TR in real-world scenarios easily.
- Design Tools and Software Support: Various design tools are provided by STMicroelectronics to aid in circuit simulation and optimization using the L6201013TR.

Conclusion

The STMicroelectronics L6201013TR dual H-bridge motor driver is an excellent choice for engineers looking for a reliable solution for driving motors across diverse applications. Its robust features—including high current handling capability, built-in protection mechanisms, PWM control support, and compatibility with various logic levels—make it an ideal component for modern electronic designs. With comprehensive development support from STMicroelectronics, integrating this versatile motor driver into projects becomes straightforward, ensuring optimal performance and reliability in demanding environments.
L6201013TR Compare Parts
  • L6201013TR vs L6207Q
  • L6201013TR vs L6207PD013TR
  • L6201013TR vs L6207PD
  • L6201013TR vs L6207N
  • L6201013TR vs L6207D013TR
  • L6201013TR vs L6207D
  • L6201013TR vs L6206QTR
  • L6201013TR vs L6206Q
  • L6201013TR vs L6206PD013TR
  • L6201013TR vs L6206PD
  • L6201013TR vs L6206N
  • L6201013TR vs L6206D013TR
  • L6201013TR vs L6206D
  • L6201013TR vs L6204D013TR
  • L6201013TR vs L6204D
  • L6201013TR vs L6203
  • L6201013TR vs L6202
  • L6201013TR vs L6201PSTR
  • L6201013TR vs L6201PS
  • L6201013TR vs L6201
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable