☰
L6203
L6203
Active
Description:  IC HALF BRIDGE DRV 4A 11MULTWATT
Manufacturer:  STMicroelectronics
Datasheet:   L6203 Datasheet
History Price: $10.67000
In Stock: 15640
L6203 Specification
Specification
Part No
L6203
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
BCDMOS
Rds On (Typ)
300mOhm
Current - Output / Channel
4A
Current - Peak Output
-
Voltage - Supply
12V ~ 48V
Voltage - Load
12V ~ 48V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Over Temperature
Mounting Type
Through Hole
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supplier Device Package
11-Multiwatt
L6203 PDF Datasheet
L6203 Related Parts
L6201
L6201
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201013TR
L6201013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201PS
L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
L6201PSTR
L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 20SO
L6202
L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
L6204D
L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6204D013TR
L6204D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6206D
L6206D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206D013TR
L6206D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206N
L6206N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
L6206PD
L6206PD
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6206PD013TR
L6206PD013TR
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6203 Description
Certainly! The L6203 is a high-performance H-bridge driver IC designed for driving DC motors and stepper motors in various applications. Manufactured by STMicroelectronics, this device is renowned for its efficiency, robustness, and versatility. Below is a detailed overview of the L6203:

## Overview

The L6203 is an integrated circuit specifically engineered to control DC and stepper motors, offering a robust solution for motor driving applications. It features a high-current H-bridge configuration, which allows it to drive motors with substantial current requirements while providing features that ensure safe and reliable operation.

## Key Features

1. H-Bridge Configuration:
- Dual H-Bridge Drivers: The L6203 contains two H-bridge drivers capable of driving two DC motors independently or one stepper motor. Each H-bridge is capable of bidirectional current flow, enabling precise control of motor direction and speed.

2. High Current Capability:
- Continuous Current: The L6203 can deliver a continuous current of up to 3A per channel, making it suitable for high-power motor applications.
- Peak Current: It supports peak currents up to 5A, accommodating transient high-current conditions typical in motor startup or load changes.

3. Voltage Range:
- Operating Voltage: The IC operates over a wide voltage range, typically from 8V to 52V, which provides flexibility for different motor voltage requirements.

4. Thermal Protection:
- Thermal Shutdown: The L6203 features a thermal shutdown mechanism that protects the IC from overheating. If the junction temperature exceeds a certain threshold, the IC will shut down to prevent damage.
- Thermal Warning: It also has a thermal warning feature that alerts the system when the temperature is approaching the shutdown threshold, allowing for preventive measures.

5. Overcurrent Protection:
- Current Limiting: The L6203 includes current limiting features to prevent excessive current from damaging the IC or the motor. This function ensures that the IC operates within safe current limits.

6. Built-in Flyback Diodes:
- Flyback Diodes: Integrated flyback diodes across the output stages protect the IC from voltage spikes generated by inductive loads, such as motors. This protection enhances the reliability and longevity of the device.

7. PWM Control:
- Pulse Width Modulation (PWM): The L6203 supports PWM control, which allows for efficient speed and torque regulation of the motor. PWM control is essential for precise motor control and energy efficiency.

8. Enable and Fault Pins:
- Enable Pins: The enable pins allow for the activation or deactivation of the H-bridges, providing control over motor operation.
- Fault Pin: The fault pin provides feedback about the status of the IC. It signals when a fault condition, such as overcurrent or thermal shutdown, occurs.

## Applications

1. DC Motor Control:
- The L6203 is ideal for controlling DC motors in applications such as robotics, automotive systems, and industrial machinery.

2. Stepper Motor Control:
- It is suitable for driving stepper motors in precise positioning applications, including CNC machines, 3D printers, and automated assembly systems.

3. Home Appliances:
- The IC can be used in home appliances like washing machines, vacuum cleaners, and fans, where reliable motor control is required.

4. Automotive Applications:
- In automotive systems, the L6203 can drive various motors, such as those in power windows, seat adjusters, and HVAC systems.

5. Industrial Automation:
- It is employed in industrial automation systems for tasks requiring robust and reliable motor control, such as conveyor belts and actuators.

## Advantages

1. High Efficiency:
- The L6203%27s design ensures efficient motor driving with minimal power losses, contributing to overall system efficiency.

2. Robust Protection:
- The integrated protection features, including thermal shutdown and current limiting, safeguard the IC and connected components, enhancing system reliability.

3. Versatility:
- Its capability to drive both DC and stepper motors makes the L6203 a versatile solution for various motor control applications.

4. Ease of Integration:
- With its integrated features and wide voltage range, the L6203 is easy to integrate into different designs, simplifying the development process.

5. Reliable Performance:
- The combination of built-in protection mechanisms and robust design ensures reliable performance even in demanding conditions.

## Conclusion

The L6203 from STMicroelectronics is a high-current H-bridge driver IC that excels in driving DC and stepper motors. Its combination of high current capability, thermal and overcurrent protection, and PWM control makes it a versatile and reliable choice for various motor control applications. Whether used in consumer electronics, automotive systems, or industrial automation, the L6203 offers efficient and robust motor control, contributing to the overall performance and reliability of the system.
L6203 Compare Parts
  • L6203 vs L6207Q
  • L6203 vs L6207PD013TR
  • L6203 vs L6207PD
  • L6203 vs L6207N
  • L6203 vs L6207D013TR
  • L6203 vs L6207D
  • L6203 vs L6206QTR
  • L6203 vs L6206Q
  • L6203 vs L6206PD013TR
  • L6203 vs L6206PD
  • L6203 vs L6206N
  • L6203 vs L6206D013TR
  • L6203 vs L6206D
  • L6203 vs L6204D013TR
  • L6203 vs L6204D
  • L6203 vs L6202
  • L6203 vs L6201PSTR
  • L6203 vs L6201PS
  • L6203 vs L6201013TR
  • L6203 vs L6201
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable