☰
L6206PD013TR
L6206PD013TR
Active
Description:  IC HALF BRIDG DRV 2.8A 36POWERSO
Manufacturer:  STMicroelectronics
History Price: $9.99000
In Stock: 920
L6206PD013TR Specification
Specification
Part No
L6206PD013TR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, Stepper Motors, Voltage Regulators
Interface
Logic
Load Type
Inductive
Technology
BCDMOS
Rds On (Typ)
300mOhm
Current - Output / Channel
2.8A
Current - Peak Output
5.6A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Current Limiting, Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-36
L6206PD013TR PDF Datasheet
L6206PD013TR Related Parts
L6201
L6201
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201013TR
L6201013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201PS
L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
L6201PSTR
L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 20SO
L6202
L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
L6203
L6203
STMicroelectronics
IC HALF BRIDGE DRV 4A 11MULTWATT
L6204D
L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6204D013TR
L6204D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6206D
L6206D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206D013TR
L6206D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206N
L6206N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
L6206PD
L6206PD
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6206PD013TR Description

## Overview of STMicroelectronics L6206PD013TR

The STMicroelectronics L6206PD013TR is a high-performance dual full-bridge motor driver, designed for driving both bipolar and unipolar stepper motors as well as DC motors. It is ideal for use in applications that require precise control of motor speed and direction, such as robotics, automotive systems, industrial automation, and consumer electronics. This integrated device provides several features aimed at simplifying motor control, offering robust performance, efficient power management, and enhanced protection mechanisms, making it a versatile solution for motion control systems.

The L6206PD013TR is a member of the L6200 series of motor drivers, known for their high integration, low thermal dissipation, and advanced protection features. This device integrates two full H-bridges and operates with a wide voltage range, providing excellent flexibility for a variety of motor control applications. With its excellent power efficiency, high current capability, and versatile control options, the L6206PD013TR is a popular choice for controlling motors in high-performance systems.

## Key Specifications

The L6206PD013TR has a range of key specifications that make it suitable for demanding motor control applications:

* Operating Voltage Range (Vcc): 8V to 52V

* This wide voltage range allows the device to be used in a variety of power systems, supporting both low-voltage and high-voltage applications, making it suitable for different motor types and configurations.

* Output Current (Io): 3A (continuous)

* The L6206PD013TR is capable of providing up to 3A of continuous output current per channel, enabling it to drive medium-sized motors efficiently in both industrial and consumer applications.

* Peak Output Current (Ipeak): 5A (per channel)

* The device can handle peak currents of up to 5A, allowing it to manage short-duration current spikes often encountered during motor startup or in systems with rapid changes in load.

* Logic Supply Voltage (Vss): 3V to 5.5V

* The logic voltage range of 3V to 5.5V allows compatibility with a wide range of microcontrollers and logic circuits, ensuring seamless integration into digital control systems.

* Power Dissipation (Pd): 50W (max)

* The device’s maximum power dissipation of 50W ensures effective thermal management even under heavy loads. This high power dissipation rating makes it suitable for driving motors in demanding applications where efficiency is a key consideration.

* Thermal Shutdown Protection: Yes

* The thermal shutdown protection mechanism prevents the device from being damaged in case of excessive temperature rise, ensuring long-term reliability and protecting both the driver and the motors being controlled.

* Under-Voltage Lockout (UVLO): Yes

* The L6206PD013TR includes under-voltage lockout functionality, which prevents the driver from operating when the supply voltage is too low, protecting the system from malfunction and ensuring stable operation.

* Output Saturation Voltage (Vsat): 1.5V (max)

* The output saturation voltage represents the voltage drop across the output stage when the device is conducting current. The L6206PD013TR offers a relatively low output saturation voltage, minimizing power losses during operation.

* Operating Temperature Range: -40°C to +150°C

* The device can operate in a wide temperature range, making it suitable for both industrial and automotive environments, where high temperature resistance is often required for reliable operation.

## Key Features

* Dual Full-Bridge Motor Driver:

* The L6206PD013TR features two independent H-bridge circuits, which provide full control over the motor’s direction and speed. Each H-bridge can drive a bipolar or unipolar stepper motor or a DC motor.

* Integrated Protection Features:

* Thermal Shutdown: The L6206PD013TR has built-in thermal protection that automatically shuts down the device if the junction temperature exceeds a safe threshold, protecting both the driver and the motors.
* Overcurrent Protection: The device is equipped with current sensing and overcurrent protection, preventing damage to the system in case of excessive current flow.
* Under-Voltage Lockout: The UVLO feature ensures that the motor driver is not activated unless the supply voltage is within the proper operating range, which protects against malfunction due to low voltage.

* High Efficiency and Low Power Consumption:

* The L6206PD013TR features low on-resistance in the output transistors, which results in reduced power losses and enhanced thermal performance during operation. This efficiency is crucial for energy-sensitive applications and contributes to a longer battery life in portable systems.

* PWM Control:

* The device supports pulse-width modulation (PWM) control for efficient motor speed regulation, enabling smooth and precise motor control. PWM control helps minimize power consumption and reduces heat generation during operation.

* Multiple Motor Types Support:

* The L6206PD013TR is designed to work with both bipolar and unipolar stepper motors, as well as DC motors, offering flexibility for various motor control applications.

* Low Saturation Voltage:

* The low output saturation voltage minimizes losses and ensures that the device operates efficiently even under heavy loads, which is critical for applications requiring high torque and precision.

* Flexible Control:

* The L6206PD013TR offers multiple input control options, including DIR (Direction) and STEP inputs, allowing easy integration with stepper motor controllers or microcontroller systems for advanced motion control.

## Applications

The L6206PD013TR is designed for a wide range of applications, primarily in the field of motor control, where efficient, reliable, and precise driving is required. Some key applications include:

* Stepper Motor Control:

* The L6206PD013TR is ideal for driving stepper motors used in CNC machines, 3D printers, robotic arms, and other applications that require precise stepwise rotation and speed control.

* DC Motor Control:

* This motor driver is also suitable for driving DC motors in applications like electric fans, pumps, and small electric vehicles, providing efficient speed control and direction reversal.

* Robotics:

* In robotic systems, the L6206PD013TR can be used to control motors that drive wheels, actuators, and other mechanical systems. Its compact form factor, high current capability, and integrated protection make it well-suited for mobile robots and robotic arms.

* Automotive Applications:

* The L6206PD013TR’s ability to operate at high temperatures and its built-in protection features make it ideal for automotive systems, including control of motors in electric windows, seat adjusters, and other automotive motor applications.

* Industrial Automation:

* This motor driver is often used in industrial automation systems, where precise motor control is essential for tasks such as conveyor belt operation, material handling, and packaging machinery.

* Consumer Electronics:

* The L6206PD013TR is also suitable for various consumer electronics applications, such as motorized toys, gaming devices, and adjustable positioning systems, offering efficient motor control in small-scale systems.

## Performance Characteristics

* High-Current Drive Capability:

* The L6206PD013TR provides up to 3A of continuous current per channel, with 5A of peak current capability, making it suitable for a broad range of motors, including those requiring high starting or stall currents.

* Thermal Management:

* The device's low thermal dissipation ensures that the system remains stable even under high load conditions, with an extensive thermal shutdown mechanism to prevent overheating.

* Efficient Motor Control:

* Thanks to its low output saturation voltage and PWM control, the L6206PD013TR offers high efficiency, minimizing energy loss and heat generation during operation.

* Robust Protection Features:

* With thermal shutdown, overcurrent protection, and under-voltage lockout, the device ensures safe and reliable operation in various environments, protecting the driver and motors from potential damage.

## Conclusion

The STMicroelectronics L6206PD013TR is a highly efficient, dual full-bridge motor driver that is optimized for precise motor control applications. With its ability to drive both DC motors and stepper motors, integrated protection features, and low power consumption, the device is ideal for a wide variety of embedded systems, from industrial automation to robotics and automotive applications. Its high current handling, compact form factor, and advanced thermal management capabilities make it a reliable and flexible solution for motor control needs, providing both performance and durability in demanding environments.
L6206PD013TR Compare Parts
  • L6206PD013TR vs L6207Q
  • L6206PD013TR vs L6207PD013TR
  • L6206PD013TR vs L6207PD
  • L6206PD013TR vs L6207N
  • L6206PD013TR vs L6207D013TR
  • L6206PD013TR vs L6207D
  • L6206PD013TR vs L6206QTR
  • L6206PD013TR vs L6206Q
  • L6206PD013TR vs L6206PD
  • L6206PD013TR vs L6206N
  • L6206PD013TR vs L6206D013TR
  • L6206PD013TR vs L6206D
  • L6206PD013TR vs L6204D013TR
  • L6206PD013TR vs L6204D
  • L6206PD013TR vs L6203
  • L6206PD013TR vs L6202
  • L6206PD013TR vs L6201PSTR
  • L6206PD013TR vs L6201PS
  • L6206PD013TR vs L6201013TR
  • L6206PD013TR vs L6201
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable