☰
L6201PSTR
L6201PSTR
Active
Description:  IC HALF BRIDGE DRIVER 4A 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L6201PSTR Datasheet
History Price: $10.74000
In Stock: 13000
L6201PSTR Specification
Specification
Part No
L6201PSTR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
BCDMOS
Rds On (Typ)
300mOhm
Current - Output / Channel
4A
Current - Peak Output
-
Voltage - Supply
12V ~ 48V
Voltage - Load
12V ~ 48V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Over Temperature
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L6201PSTR PDF Datasheet
L6201PSTR Related Parts
L6201
L6201
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201013TR
L6201013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201PS
L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
L6202
L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
L6203
L6203
STMicroelectronics
IC HALF BRIDGE DRV 4A 11MULTWATT
L6204D
L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6204D013TR
L6204D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6206D
L6206D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206D013TR
L6206D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206N
L6206N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
L6206PD
L6206PD
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6206PD013TR
L6206PD013TR
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6201PSTR Description
The L6201PSTR is a high-performance H-bridge driver designed for controlling DC motors and stepper motors. It is manufactured by STMicroelectronics and is widely used in applications requiring efficient motor control, such as robotics, automotive, and industrial automation. Here is a detailed overview of the L6201PSTR:

## Overview

The L6201PSTR is a dual H-bridge driver IC, capable of driving two DC motors or one stepper motor with high current and voltage capability. It is designed to provide robust performance, high efficiency, and thermal protection in a variety of motor control applications.

## Key Features

1. Dual H-Bridge Configuration:
- Motor Control: Each H-bridge is capable of controlling the direction and speed of a DC motor or one phase of a stepper motor. This configuration allows for bidirectional control of motors.

2. Current Handling:
- High Current Capability: The device can handle peak currents of up to 3.5A per channel, making it suitable for driving high-current motors.

3. Voltage Range:
- Wide Operating Voltage: It supports an operating voltage range of 8V to 52V, providing flexibility for various motor voltage requirements.

4. Thermal Protection:
- Overtemperature Shutdown: The L6201PSTR includes built-in thermal protection to prevent overheating and damage. If the junction temperature exceeds a certain threshold, the device will automatically shut down and reset once it cools down.

5. Overcurrent Protection:
- Current Limiting: It features current limiting to protect the IC and the motor from excessive current conditions. This helps prevent damage and ensures reliable operation.

6. Integrated Diodes:
- Flyback Diodes: The internal flyback diodes protect against voltage spikes generated by the inductive load of motors, enhancing durability and reliability.

7. Low On-Resistance:
- Efficiency: The low on-resistance of the internal MOSFETs contributes to high efficiency and reduced power dissipation during operation.

8. Logic Inputs:
- Control Inputs: The device is controlled via standard logic inputs, which allow for easy integration with microcontrollers or other digital control systems.

9. Thermal Management:
- Package: The L6201PSTR is housed in a PowerSO-36 package, which offers improved thermal dissipation compared to standard packages. This design helps maintain stable operation under high-load conditions.

## Applications

1. Robotics:
- Motor Drives: Used in robotic systems for driving wheels and actuators, providing precise control and high torque capabilities.

2. Automotive:
- Power Window Motors: Suitable for controlling automotive power window motors and other DC motor applications in vehicles.

3. Industrial Automation:
- Stepper Motors: Ideal for driving stepper motors in industrial machinery and automation systems, where precise control and high torque are required.

4. Consumer Electronics:
- Actuators: Used in various consumer electronics for controlling motors in devices such as cameras, printers, and more.

## Application Circuit

In typical application circuits, the L6201PSTR is connected to the motor via its output pins, with appropriate control signals provided to its logic inputs. Capacitors are usually placed near the power supply pins to filter noise and stabilize the voltage. The device’s thermal and current protection features ensure reliable and safe operation under varying load conditions.

## Conclusion

The L6201PSTR is a versatile and robust H-bridge driver IC suitable for a wide range of motor control applications. Its high current handling, wide voltage range, and integrated protection features make it a reliable choice for driving DC and stepper motors in various industries. The device’s efficient design and thermal management capabilities further enhance its performance and longevity in demanding applications.
L6201PSTR Compare Parts
  • L6201PSTR vs L6207Q
  • L6201PSTR vs L6207PD013TR
  • L6201PSTR vs L6207PD
  • L6201PSTR vs L6207N
  • L6201PSTR vs L6207D013TR
  • L6201PSTR vs L6207D
  • L6201PSTR vs L6206QTR
  • L6201PSTR vs L6206Q
  • L6201PSTR vs L6206PD013TR
  • L6201PSTR vs L6206PD
  • L6201PSTR vs L6206N
  • L6201PSTR vs L6206D013TR
  • L6201PSTR vs L6206D
  • L6201PSTR vs L6204D013TR
  • L6201PSTR vs L6204D
  • L6201PSTR vs L6203
  • L6201PSTR vs L6202
  • L6201PSTR vs L6201PS
  • L6201PSTR vs L6201013TR
  • L6201PSTR vs L6201
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable