☰
L6204D013TR
L6204D013TR
Obsolete
Description:  IC HALF BRIDGE DRIVER 500MA 28SO
Manufacturer:  STMicroelectronics
Datasheet:   L6204D013TR Datasheet
History Price: Obsolete
In Stock: 39020
L6204D013TR Specification
Specification
Part No
L6204D013TR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
BCDMOS
Rds On (Typ)
1.2Ohm
Current - Output / Channel
500mA
Current - Peak Output
3A
Voltage - Supply
2V ~ 7V
Voltage - Load
12V ~ 48V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Over Temperature
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
L6204D013TR PDF Datasheet
L6204D013TR Related Parts
L6201
L6201
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201013TR
L6201013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201PS
L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
L6201PSTR
L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 20SO
L6202
L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
L6203
L6203
STMicroelectronics
IC HALF BRIDGE DRV 4A 11MULTWATT
L6204D
L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6206D
L6206D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206D013TR
L6206D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206N
L6206N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
L6206PD
L6206PD
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6206PD013TR
L6206PD013TR
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6204D013TR Description
The STMicroelectronics L6204D013TR is a high-performance dual H-bridge driver designed for driving inductive loads such as DC motors, stepper motors, and solenoids. This device is particularly well-suited for applications in robotics, automotive systems, and industrial automation, where precise control of motor speed and direction is essential. The L6204D013TR is known for its robustness, efficiency, and versatility, making it a popular choice among engineers and designers.

## Key Specifications and Features:

1. Device Type:
- The L6204D013TR is a dual H-bridge motor driver IC, which allows for bidirectional control of two separate motors or one bipolar stepper motor. The H-bridge configuration enables the control of motor direction and speed through PWM (Pulse Width Modulation) signals.

2. Operating Voltage Range:
- The device operates over a wide voltage range, typically from 5V to 46V. This flexibility allows it to be used in various applications, accommodating different power supply requirements.

3. Output Current:
- The L6204D013TR can deliver a continuous output current of up to 3A per channel, with a peak current capability of up to 5A. This high current handling makes it suitable for driving larger motors and handling dynamic loads.

4. Thermal Protection:
- The IC features built-in thermal shutdown protection, which prevents damage due to overheating. This feature is crucial for maintaining reliability in demanding applications where the driver may be subjected to high currents and prolonged operation.

5. Integrated Features:
- The L6204D013TR includes several integrated features that enhance its functionality:
- Current Sensing: The device provides a current sensing output, allowing for monitoring of the motor current. This feature is useful for implementing current control and protection strategies.
- PWM Control: The driver supports PWM control for speed regulation, enabling precise control over motor speed and torque.
- Logic Level Compatibility: The input control signals are compatible with standard logic levels, making it easy to interface with microcontrollers and other digital devices.

6. Package Type:
- The L6204D013TR is available in a PowerSO-20 package, which is a compact surface-mount package. This design allows for efficient thermal dissipation and is suitable for high-density PCB layouts.

7. Protection Features:
- In addition to thermal shutdown, the L6204D013TR includes several protection features:
- Overcurrent Protection: The device can detect overcurrent conditions and disable the outputs to prevent damage to the motor and driver.
- Undervoltage Lockout: This feature ensures that the driver does not operate under insufficient supply voltage conditions, protecting the circuit from malfunction.

8. Applications:
- The L6204D013TR is suitable for a wide range of applications, including:
- DC motor control in robotics and automation
- Stepper motor drivers for CNC machines and 3D printers
- Solenoid drivers in automotive and industrial applications
- General-purpose motor control in consumer electronics

9. Electrical Characteristics:
- Maximum Ratings:
- Supply Voltage (Vs): 46V
- Continuous Output Current (Io): 3A per channel
- Peak Output Current (Ipeak): 5A per channel
- Typical Characteristics:
- Logic Input Voltage (Vih): 2.5V to 5V
- Thermal Resistance (junction-to-ambient): 50°C/W

10. Performance:
- The L6204D013TR is designed for high efficiency, with low on-resistance in the output stages, which minimizes power loss and heat generation during operation. This efficiency is critical for battery-powered applications where energy conservation is essential.

## Conclusion:

The STMicroelectronics L6204D013TR is a versatile and efficient dual H-bridge motor driver that offers robust performance for a variety of motor control applications. With its wide operating voltage range, high output current capability, and integrated protection features, it is an ideal choice for engineers looking to implement reliable motor control solutions. The compact PowerSO-20 package facilitates easy integration into modern electronic designs, making the L6204D013TR a preferred option for applications in robotics, automotive systems, and industrial automation. Its combination of performance, protection, and ease of use makes it a valuable component in the design of advanced motor control systems.
L6204D013TR Compare Parts
  • L6204D013TR vs L6207Q
  • L6204D013TR vs L6207PD013TR
  • L6204D013TR vs L6207PD
  • L6204D013TR vs L6207N
  • L6204D013TR vs L6207D013TR
  • L6204D013TR vs L6207D
  • L6204D013TR vs L6206QTR
  • L6204D013TR vs L6206Q
  • L6204D013TR vs L6206PD013TR
  • L6204D013TR vs L6206PD
  • L6204D013TR vs L6206N
  • L6204D013TR vs L6206D013TR
  • L6204D013TR vs L6206D
  • L6204D013TR vs L6204D
  • L6204D013TR vs L6203
  • L6204D013TR vs L6202
  • L6204D013TR vs L6201PSTR
  • L6204D013TR vs L6201PS
  • L6204D013TR vs L6201013TR
  • L6204D013TR vs L6201
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable