☰
L6206Q
L6206Q
Active
Description:  IC HALF BRIDGE DRV 2.5A 48VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   L6206Q Datasheet
History Price: $5.52000
In Stock: 3300
L6206Q Specification
Specification
Part No
L6206Q
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, Stepper Motors, Voltage Regulators
Interface
Logic
Load Type
Inductive
Technology
BCDMOS
Rds On (Typ)
280mOhm LS, 340mOhm HS
Current - Output / Channel
2.5A
Current - Peak Output
5.6A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Current Limiting, Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
L6206Q PDF Datasheet
L6206Q Related Parts
L6201
L6201
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201013TR
L6201013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201PS
L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
L6201PSTR
L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 20SO
L6202
L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
L6203
L6203
STMicroelectronics
IC HALF BRIDGE DRV 4A 11MULTWATT
L6204D
L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6204D013TR
L6204D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6206D
L6206D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206D013TR
L6206D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206N
L6206N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
L6206PD
L6206PD
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6206Q Description
Overview of STMicroelectronics L6206Q

The STMicroelectronics L6206Q is a monolithic dual full-bridge driver IC specifically designed for driving DC and stepper motors in industrial and consumer applications. Fabricated with BCD (Bipolar-CMOS-DMOS) technology, it combines logic, control, and power stages in a single device, enabling compact, efficient, and cost-effective motor control solutions. The L6206Q is known for its integrated protection features and high-current handling capabilities, making it ideal for demanding motion control applications.

Key Features

* Dual full-bridge driver for bipolar stepper or two DC motors
* Operating voltage up to 52 V
* Continuous output current up to 2.8 A per bridge
* High-efficiency DMOS output stage
* Integrated protection and diagnostics
* Programmable PWM current control with adjustable off-time
* PowerSO-36 package with exposed thermal pad for heat dissipation

Electrical Characteristics

* Operating Supply Voltage (VCC): 8 V to 52 V
* Logic Supply Voltage (VLS): 4.5 V to 5.5 V
* Output Current (per bridge):

* Continuous: 2.8 A (Tj = 25°C)
* Peak: Up to 5.6 A (non-repetitive, t < 100 µs)
* Total Quiescent Current:

* Logic supply (ILS): ~5 mA
* Power supply (ICC): ~10 mA
* Low RDS(on):

* 0.3 Ω total (typical) for upper + lower DMOS (per bridge)

Control Interface

* Input Logic Levels: TTL/CMOS compatible
* Inputs:

* IN1A/IN2A and IN1B/IN2B for controlling two H-bridges
* ENA/ENB enable pins with internal pull-downs
* DIAG output for fault reporting
* PWM Control: External PWM or internal current control with fixed off-time

Protection Features

* Overcurrent Protection (OCP):

* Pulse-by-pulse protection with off-time controlled recovery
* Thermal Shutdown:

* Junction temperature sensing and automatic shutdown at ~150°C
* Undervoltage Lockout (UVLO):

* Both on logic supply and power supply
* Cross-Conduction Protection:

* Built-in logic to prevent simultaneous conduction of high-side and low-side FETs
* Overtemperature Warning (OTW):

* Separate signal pin for thermal warning (before shutdown threshold)

Switching and Timing Parameters

* Switching Frequency: Supports up to several hundred kHz
* Current Regulation:

* Adjustable via external sense resistor and timing components
* Off-time set by external RC network (TOFF pin)
* Built-in Synchronization:

* Allows synchronizing multiple devices in multi-axis systems

Package and Thermal Characteristics

* Package Type: PowerSO-36 (ePAD for thermal sinking)
* Power Dissipation: Dependent on PCB thermal layout; e.g., up to ~3 W with good heatsinking
* Thermal Resistance (Junction-to-Ambient, RθJA): ~40 °C/W (with minimum copper area)
* Thermal Shutdown Threshold: ~150°C (typ), hysteresis ~20°C
* Operating Temperature Range: –40°C to +150°C (junction)

Typical Applications

* Bipolar stepper motor control in robotics and CNC systems
* Brushed DC motor drive in industrial automation and consumer appliances
* Printer and office equipment motor actuation
* Surveillance and security camera pan/tilt modules
* Vending machines and mechatronic systems

Advantages and Design Considerations

* Highly integrated dual H-bridge simplifies PCB layout and reduces BOM
* Internal protection mechanisms reduce the need for external components
* Efficient DMOS output stage supports high current with low heat generation
* Programmable current regulation enables precise control over motor torque and speed
* Suitable for battery-powered applications due to high voltage range and low quiescent current

Conclusion

The STMicroelectronics L6206Q is a powerful and flexible dual full-bridge motor driver well-suited for modern motion control systems. With its wide voltage range, integrated protections, and programmability, it serves as a reliable and space-saving solution for both brushed DC and bipolar stepper motors. Its thermal and electrical performance characteristics make it an excellent choice for applications demanding robustness, precision, and energy efficiency.
L6206Q Compare Parts
  • L6206Q vs L6207Q
  • L6206Q vs L6207PD013TR
  • L6206Q vs L6207PD
  • L6206Q vs L6207N
  • L6206Q vs L6207D013TR
  • L6206Q vs L6207D
  • L6206Q vs L6206QTR
  • L6206Q vs L6206PD013TR
  • L6206Q vs L6206PD
  • L6206Q vs L6206N
  • L6206Q vs L6206D013TR
  • L6206Q vs L6206D
  • L6206Q vs L6204D013TR
  • L6206Q vs L6204D
  • L6206Q vs L6203
  • L6206Q vs L6202
  • L6206Q vs L6201PSTR
  • L6206Q vs L6201PS
  • L6206Q vs L6201013TR
  • L6206Q vs L6201
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable