☰
L6206QTR
L6206QTR
Active
Description:  IC HALF BRIDGE DRV 2.5A 48VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   L6206QTR Datasheet
History Price: $5.52000
In Stock: 32320
L6206QTR Specification
Specification
Part No
L6206QTR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, Stepper Motors, Voltage Regulators
Interface
Logic
Load Type
Inductive
Technology
BCDMOS
Rds On (Typ)
280mOhm LS, 340mOhm HS
Current - Output / Channel
2.5A
Current - Peak Output
5.6A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Current Limiting, Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
L6206QTR PDF Datasheet
L6206QTR Related Parts
L6201
L6201
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201013TR
L6201013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 1A 20SO
L6201PS
L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
L6201PSTR
L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 20SO
L6202
L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
L6203
L6203
STMicroelectronics
IC HALF BRIDGE DRV 4A 11MULTWATT
L6204D
L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6204D013TR
L6204D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
L6206D
L6206D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206D013TR
L6206D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
L6206N
L6206N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
L6206PD
L6206PD
STMicroelectronics
IC HALF BRIDG DRV 2.8A 36POWERSO
L6206QTR Description
The L6206QTR is a highly versatile integrated circuit designed for driving bipolar stepper motors and DC motors in various applications. It is a part of STMicroelectronics%27 L6206 series, which is renowned for its robust performance and reliability in motor control. Below is a detailed description of the L6206QTR%27s features, functionality, and applications.

## Overview

The L6206QTR is a dual H-bridge driver, which means it can control two separate DC motors or one bipolar stepper motor. It is built to handle high currents and voltages, making it suitable for demanding motor control applications. The L6206QTR is housed in a PowerSO-36 package, which is designed to manage high power dissipation efficiently.

## Key Features

1. Dual H-Bridge Configuration:
- H-Bridge Drivers: The L6206QTR contains two H-bridge drivers, allowing for bidirectional control of two DC motors or one bipolar stepper motor. Each H-bridge can drive a motor independently, providing flexibility in motor control applications.

2. High Current Handling:
- Continuous Output Current: Each H-bridge in the L6206QTR can handle a continuous output current of up to 3.5 A per channel. This high current capability makes it suitable for driving larger motors.
- Peak Current: The device can handle peak currents up to 6 A, providing the necessary power for demanding motor operations and brief high-torque situations.

3. Voltage Range:
- Operating Voltage: The L6206QTR supports a wide operating voltage range from 8 V to 52 V. This wide range allows the driver to be used with various motor voltages and provides flexibility in different applications.

4. Thermal Management:
- Thermal Shutdown: The L6206QTR features thermal shutdown protection. This feature automatically turns off the driver if it exceeds a certain temperature threshold, preventing damage to the IC and ensuring reliable operation.
- Overcurrent Protection: It also includes overcurrent protection, which prevents the driver from operating under excessive current conditions, thus safeguarding both the IC and the motor.

5. Logic Input and Output:
- Logic Inputs: The L6206QTR is equipped with logic-level inputs that allow for easy interfacing with microcontrollers or other control logic. The inputs are designed to be compatible with standard logic levels, simplifying integration into various systems.
- Status Outputs: The IC provides status feedback through output pins, which can be used to monitor the operational status and fault conditions of the driver.

6. Control Features:
- PWM Control: The L6206QTR supports Pulse Width Modulation (PWM) control, which allows for precise speed and torque control of the motors. PWM control is essential for applications requiring variable motor speeds or positions.
- Phase and Enable Control: The device allows for control of motor phases and provides an enable pin to activate or deactivate the H-bridges. This feature facilitates flexible motor control strategies.

## Applications

1. Stepper Motor Control:
- The L6206QTR is ideal for driving bipolar stepper motors, which are commonly used in applications requiring precise control of position and speed. It provides the necessary current and voltage handling for smooth stepper motor operation.

2. DC Motor Control:
- With its dual H-bridge configuration, the L6206QTR can drive two DC motors independently or one DC motor in both directions. This makes it suitable for applications such as robotics, automotive systems, and industrial automation.

3. Industrial Automation:
- In industrial automation systems, the L6206QTR can be used to control actuators, conveyors, and other motor-driven equipment. Its robust design and high current handling make it suitable for harsh and demanding environments.

4. Consumer Electronics:
- The IC is also applicable in consumer electronics for driving motors in devices such as printers, cameras, and home appliances. Its compact package and efficient thermal management are advantageous for space-constrained designs.

## Package and Pinout

- Package Type: The L6206QTR is available in a PowerSO-36 package, which is designed for efficient thermal dissipation and robust performance. The package features 36 pins arranged in a compact layout, facilitating integration into various circuit designs.
- Pin Configuration: The pinout of the L6206QTR includes pins for motor connections, power supply, logic inputs, status outputs, and thermal and current protection features. Detailed pin configuration and functions can be found in the datasheet provided by STMicroelectronics.

## Summary

The L6206QTR is a high-performance dual H-bridge motor driver IC designed to handle demanding motor control applications. With its high current capability, wide voltage range, and advanced protection features, it is suitable for driving both DC and stepper motors in a variety of industrial and consumer applications. Its robust design ensures reliable operation and long-term durability, making it a versatile choice for motor control systems.
L6206QTR Compare Parts
  • L6206QTR vs L6207Q
  • L6206QTR vs L6207PD013TR
  • L6206QTR vs L6207PD
  • L6206QTR vs L6207N
  • L6206QTR vs L6207D013TR
  • L6206QTR vs L6207D
  • L6206QTR vs L6206Q
  • L6206QTR vs L6206PD013TR
  • L6206QTR vs L6206PD
  • L6206QTR vs L6206N
  • L6206QTR vs L6206D013TR
  • L6206QTR vs L6206D
  • L6206QTR vs L6204D013TR
  • L6206QTR vs L6204D
  • L6206QTR vs L6203
  • L6206QTR vs L6202
  • L6206QTR vs L6201PSTR
  • L6206QTR vs L6201PS
  • L6206QTR vs L6201013TR
  • L6206QTR vs L6201
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable