☰
L6387
L6387
Obsolete
Description:  IC GATE DRVR HALF-BRIDG 8MINIDIP
Manufacturer:  STMicroelectronics
Datasheet:   L6387 Datasheet
History Price: $2.35000
In Stock: 8320
L6387 Specification
Specification
Part No
L6387
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
17V (Max)
Logic Voltage - VIL, VIH
1.5V, 3.6V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
50ns, 30ns
Operating Temperature
-45 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
L6387 PDF Datasheet
L6387 Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6387 Description
Product Overview
The STMicroelectronics L6387 is a high-performance, fully integrated high-side and low-side MOSFET driver designed for use in power conversion applications. It is primarily aimed at driving MOSFETs in half-bridge and full-bridge configurations, typically used in power supplies, motor control, and other power management systems. The L6387 is characterized by its high voltage tolerance, fast switching times, and efficient operation, making it ideal for high-frequency, high-power systems. Its flexibility and ease of integration into various designs make it a popular choice for a broad range of industrial and consumer applications.

Key Features

* High-Side and Low-Side MOSFET Driver: Capable of driving both high-side and low-side MOSFETs in half-bridge or full-bridge configurations.
* High Voltage Capability: Supports up to 600V, providing a wide range of applications in high-voltage environments.
* Fast Switching: High-speed switching capability, enabling efficient power conversion and reduced switching losses.
* Integrated Bootstrap Diode: The L6387 integrates a high-efficiency bootstrap diode, simplifying design and reducing component count.
* Low Power Consumption: Designed for minimal power consumption, making it suitable for energy-efficient applications.
* Under-Voltage Lockout (UVLO): Protects the driver and the system by preventing operation under insufficient voltage conditions.
* Fully Protected: Includes protection features such as thermal shutdown, overcurrent protection, and output short-circuit protection to ensure reliable operation and prevent damage to the system.
* Dedicated Gate Drive Circuit: Integrated gate drive circuitry for optimal control of the MOSFETs, ensuring smooth switching and minimizing noise.

Electrical and Performance Specifications

* Operating Supply Voltage (Vcc):

* Vcc: 10V to 20V (typical), allowing for a broad range of system voltages.
* Vdd (Low-Side): 10V to 20V, providing flexibility in low-side drive configurations.
* High-Side and Low-Side Output Voltages:

* Vout (High-Side): Can drive high-side MOSFETs up to 600V.
* Vout (Low-Side): Can drive low-side MOSFETs with respect to ground, typically up to Vcc.
* Gate Drive Current:

* Source/Sink Current (High-Side): Typically ±250mA, providing sufficient current to drive MOSFET gates.
* Source/Sink Current (Low-Side): Typically ±500mA, allowing for efficient switching of low-side MOSFETs.
* Output Rise and Fall Time:

* Rise Time (Tr): Typically 30ns (for a 1000pF load).
* Fall Time (Tf): Typically 20ns (for a 1000pF load).
* These fast switching times contribute to high-frequency operation and reduced switching losses.
* Dead Time:

* The device has an internal dead-time control to ensure that both MOSFETs are not turned on simultaneously, preventing shoot-through currents and improving system efficiency.
* Operating Frequency:

* Suitable for high-frequency applications, with operational frequencies up to 1MHz, depending on the system requirements and switching characteristics.
* Propagation Delay (tpd):

* High-Side to Low-Side Delay: Typically 40ns.
* Low-Side to High-Side Delay: Typically 30ns.
* Fast propagation delays ensure quick response times for efficient power conversion and high-speed control applications.

Protection Features

* Under-Voltage Lockout (UVLO):

* Prevents operation when the supply voltage is too low, protecting the driver from malfunction and the associated components from damage.
* Thermal Shutdown:

* The L6387 includes an integrated thermal shutdown feature to protect against overheating. If the junction temperature exceeds a predefined threshold, the device will turn off to prevent thermal damage.
* Overcurrent Protection:

* Features current-limiting circuits that help prevent damage due to excessive current conditions.
* Output Short-Circuit Protection:

* Protects the driver against short-circuit conditions on the output, ensuring the system operates safely during fault conditions.
* Latch-Off Fault Protection:

* In the event of a fault, the device can latch off to prevent further damage, with fault reset capabilities for recovery.

Package and Mechanical Characteristics

* Package Type: The L6387 is available in a compact 8-pin SOIC package, which is suitable for automated PCB assembly and compact designs.
* Package Dimensions:

* Length: 5.0mm
* Width: 4.0mm
* Height: 1.75mm
* Lead Pitch: 1.27mm
* Thermal Resistance:

* Junction to Ambient: 60°C/W (typical), ensuring efficient thermal dissipation under normal operating conditions.
* Weight: Approximately 0.02g per device, contributing to overall design flexibility, especially for portable applications.
* Lead Finish: The device is available in a lead-free package, making it compliant with environmental regulations and suitable for RoHS-compliant designs.

Applications

* Power Supply Systems: Ideal for driving MOSFETs in DC-DC converters, AC-DC power supplies, and inverters, where high-efficiency switching and fast response times are crucial.
* Motor Control: Widely used in motor control circuits, including brushless DC (BLDC) motor controllers, where precise switching of MOSFETs is required for efficient motor operation.
* Renewable Energy Systems: Used in solar inverters, wind turbine power converters, and energy storage systems, where efficient and reliable switching is essential for energy conversion.
* Industrial Equipment: Suitable for use in industrial power conversion systems, such as welding machines, UPS systems, and industrial motor drives.
* Automotive Applications: Used in automotive power electronics, including electric vehicle (EV) charging systems, battery management systems (BMS), and automotive inverters.
* Consumer Electronics: Integrated into power management systems for consumer electronics, including home appliances, audio systems, and power adapters, where efficient power conversion is necessary.

Advantages and Benefits

* High Efficiency: The L6387 delivers high-efficiency performance in high-speed switching applications, reducing energy loss during power conversion and enhancing overall system efficiency.
* Compact Size: The small 8-pin SOIC package makes it suitable for space-constrained designs without compromising on performance or reliability.
* Robust Protection Features: Built-in protection features such as UVLO, thermal shutdown, overcurrent protection, and output short-circuit protection ensure reliable and safe operation in a wide range of operating conditions.
* Flexible Gate Drive: The ability to drive both high-side and low-side MOSFETs makes the L6387 highly versatile, suitable for various bridge configurations in power conversion systems.
* Fast Switching: With fast rise and fall times and low propagation delays, the L6387 supports high-speed operation, making it ideal for high-frequency applications.
* Reliable in Harsh Environments: With a wide operating voltage range, protection features, and a broad temperature range, the L6387 can perform reliably in industrial, automotive, and renewable energy applications.

Conclusion
The STMicroelectronics L6387 is a powerful, flexible, and efficient MOSFET driver designed for high-speed power conversion applications. Its robust protection features, high voltage tolerance, and fast switching capabilities make it an excellent choice for use in demanding environments such as industrial power systems, renewable energy applications, and automotive electronics. The integration of both high-side and low-side MOSFET driving capabilities in a compact package simplifies system design and reduces component count, while ensuring high performance and reliability. The L6387 is an ideal solution for engineers looking for a reliable, efficient driver for power management and motor control applications.
L6387 Compare Parts
  • L6387 vs L6399D
  • L6387 vs L6398DTR
  • L6387 vs L6398D
  • L6387 vs L6395DTR
  • L6387 vs L6395D
  • L6387 vs L6393DTR
  • L6387 vs L6393D
  • L6387 vs L6392DTR
  • L6387 vs L6392D
  • L6387 vs L6391DTR
  • L6387 vs L6391D
  • L6387 vs L6390DTR
  • L6387 vs L6390D
  • L6387 vs L6389EDTR
  • L6387 vs L6389ED
  • L6387 vs L6388ED013TR
  • L6387 vs L6388ED
  • L6387 vs L6388E
  • L6387 vs L6388D013TR
  • L6387 vs L6388D
  • L6387 vs L6388
  • L6387 vs L6387ED013TR
  • L6387 vs L6387ED
  • L6387 vs L6387E
  • L6387 vs L6387DTR
  • L6387 vs L6387D
  • L6387 vs L6386ED013TR
  • L6387 vs L6386ED
  • L6387 vs L6386E
  • L6387 vs L6386D013TR
  • L6387 vs L6386D
  • L6387 vs L6386ADTR
  • L6387 vs L6386AD
  • L6387 vs L6386
  • L6387 vs L6385ED013TR
  • L6387 vs L6385ED
  • L6387 vs L6385E
  • L6387 vs L6385D013TR
  • L6387 vs L6385D
  • L6387 vs L6385
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase