☰
L6388ED
L6388ED
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6388ED Datasheet
History Price: $1.66000
In Stock: 3040
L6388ED Specification
Specification
Part No
L6388ED
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
17V (Max)
Logic Voltage - VIL, VIH
1.1V, 1.8V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
70ns, 40ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6388ED PDF Datasheet
L6388ED Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6388ED Description
The STMicroelectronics L6388ED is a high-performance, high-voltage gate driver designed for driving N-channel MOSFETs and IGBTs in various applications, including power converters, motor drives, and industrial systems. This device is particularly well-suited for half-bridge and full-bridge configurations, making it a versatile choice for engineers looking to optimize their power management solutions.

## Key Features

1. High Voltage Capability: The L6388ED can operate with a supply voltage of up to 600V, making it suitable for high-voltage applications.

2. High-Speed Operation: The driver is capable of delivering fast rise and fall times, which is essential for minimizing switching losses and improving overall efficiency in power conversion applications.

3. Bootstrap Operation: The L6388ED supports bootstrap operation, allowing it to drive high-side MOSFETs effectively. This feature is crucial for half-bridge configurations where the high-side switch needs to be driven above the source voltage.

4. Integrated Level Shifter: The device includes an integrated level shifter, which simplifies the design and reduces the number of external components required.

5. Under-Voltage Lockout (UVLO): The L6388ED features an under-voltage lockout function that prevents the driver from operating when the supply voltage is below a certain threshold, protecting the MOSFETs from potentially damaging conditions.

6. Thermal Protection: The driver includes thermal shutdown features to protect against overheating, ensuring reliable operation in demanding environments.

7. Output Current Capability: The L6388ED can provide a peak output current of up to 2A, allowing it to drive large gate capacitances effectively.

8. Dead Time Control: The device features adjustable dead time control, which is essential for preventing shoot-through conditions in half-bridge configurations.

## Specifications

- Supply Voltage (VCC): 10V to 20V
- High-Side Supply Voltage (VB): Up to 600V
- Output Current (IO): ±2A (peak)
- Rise Time (tr): Typically 20 ns
- Fall Time (tf): Typically 20 ns
- Propagation Delay (td): Typically 50 ns
- Under-Voltage Lockout (UVLO): 8V (typical turn-on threshold)
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in various packages, including DIP and SOIC, facilitating easy integration into different designs.

## Applications

The L6388ED is widely used in various applications, including:

- DC-DC Converters: For efficient power conversion in renewable energy systems, such as solar inverters.
- Motor Drives: In industrial automation and robotics, where precise control of motor speed and torque is required.
- Power Supplies: In switch-mode power supplies (SMPS) for consumer electronics and industrial equipment.
- Lighting Control: For driving LED drivers and other lighting applications.

## Conclusion

The STMicroelectronics L6388ED is a robust and versatile gate driver that meets the demands of modern power electronics applications. With its high voltage capability, fast switching performance, and integrated protection features, it provides engineers with a reliable solution for driving power devices in a variety of configurations. Its wide range of applications and specifications make it an excellent choice for both new designs and upgrades to existing systems.
L6388ED Compare Parts
  • L6388ED vs L6399D
  • L6388ED vs L6398DTR
  • L6388ED vs L6398D
  • L6388ED vs L6395DTR
  • L6388ED vs L6395D
  • L6388ED vs L6393DTR
  • L6388ED vs L6393D
  • L6388ED vs L6392DTR
  • L6388ED vs L6392D
  • L6388ED vs L6391DTR
  • L6388ED vs L6391D
  • L6388ED vs L6390DTR
  • L6388ED vs L6390D
  • L6388ED vs L6389EDTR
  • L6388ED vs L6389ED
  • L6388ED vs L6388ED013TR
  • L6388ED vs L6388E
  • L6388ED vs L6388D013TR
  • L6388ED vs L6388D
  • L6388ED vs L6388
  • L6388ED vs L6387ED013TR
  • L6388ED vs L6387ED
  • L6388ED vs L6387E
  • L6388ED vs L6387DTR
  • L6388ED vs L6387D
  • L6388ED vs L6387
  • L6388ED vs L6386ED013TR
  • L6388ED vs L6386ED
  • L6388ED vs L6386E
  • L6388ED vs L6386D013TR
  • L6388ED vs L6386D
  • L6388ED vs L6386ADTR
  • L6388ED vs L6386AD
  • L6388ED vs L6386
  • L6388ED vs L6385ED013TR
  • L6388ED vs L6385ED
  • L6388ED vs L6385E
  • L6388ED vs L6385D013TR
  • L6388ED vs L6385D
  • L6388ED vs L6385
  • L6388ED FAQ
    Q1: What is the STMicroelectronics L6388ED?
    A1: The STMicroelectronics L6388ED is a high-speed, high-voltage, dual MOSFET driver designed for driving power MOSFETs and IGBTs in power conversion systems, motor control, and automotive applications.

    Q2: What are the key features of the L6388ED?
    A2: Key features of the L6388ED include high voltage capability (up to 600V), dual-channel MOSFET driver, fast switching times, low shoot-through current, and a high-frequency operating range, making it ideal for efficient power management.

    Q3: What is the maximum voltage rating of the L6388ED?
    A3: The L6388ED can handle a maximum voltage of 600V, making it suitable for applications requiring reliable high-voltage MOSFET driving.

    Q4: How many channels does the L6388ED have?
    A4: The L6388ED is a dual-channel driver, allowing it to drive two MOSFETs or IGBTs simultaneously, making it suitable for half-bridge or full-bridge configurations.

    Q5: What is the maximum output current of the L6388ED?
    A5: The L6388ED can output a peak current of up to 2A per channel, which enables fast switching of power MOSFETs or IGBTs in high-speed applications.

    Q6: What are the typical applications of the L6388ED?
    A6: The L6388ED is commonly used in power converters, motor drives, induction heating, automotive applications, and other systems requiring efficient switching of high-voltage MOSFETs or IGBTs.

    Q7: What is the typical gate drive voltage of the L6388ED?
    A7: The L6388ED typically operates with a gate drive voltage of 10V, which is ideal for switching MOSFETs and IGBTs in power conversion systems.

    Q8: What is the switching speed of the L6388ED?
    A8: The L6388ED offers fast switching with propagation delays typically in the range of 30ns to 100ns, which makes it suitable for high-frequency applications like motor control and power supplies.

    Q9: Does the L6388ED include protection features?
    A9: Yes, the L6388ED includes built-in protection features like undervoltage lockout (UVLO) and thermal shutdown, ensuring reliable operation and protection of the driver and connected components.

    Q10: Can the L6388ED drive both N-channel and P-channel MOSFETs?
    A10: Yes, the L6388ED is capable of driving both N-channel and P-channel MOSFETs, making it versatile for a wide range of applications, including half-bridge and full-bridge circuits.

    Q11: What is the package type of the L6388ED?
    A11: The L6388ED is available in a surface-mount SO-16 package, which is compact and ideal for space-constrained applications.

    Q12: What is the thermal performance of the L6388ED?
    A12: The L6388ED is designed to operate within a wide temperature range of -40°C to +125°C, allowing it to perform reliably in demanding environments.

    Q13: How does the L6388ED minimize shoot-through current?
    A13: The L6388ED features a shoot-through protection mechanism that ensures both high-side and low-side MOSFETs are not on simultaneously, minimizing current loss and enhancing efficiency.

    Q14: What is the power supply voltage range for the L6388ED?
    A14: The L6388ED operates with a VCC supply voltage range from 10V to 20V, which is typical for gate drivers in high-power applications.

    Q15: Can the L6388ED be used in inverter applications?
    A15: Yes, the L6388ED is ideal for use in inverters, particularly in motor drive systems or power supplies, where efficient switching and high-speed operation are required.

    Q16: What is the gate drive capability of the L6388ED?
    A16: The L6388ED can source and sink up to 2A of current per channel, making it capable of driving large gate capacitances and ensuring fast switching in power applications.

    Q17: Does the L6388ED require external components for operation?
    A17: The L6388ED typically requires minimal external components, such as decoupling capacitors, to ensure stable operation. It is designed to simplify circuit design and minimize external component count.

    Q18: What is the propagation delay of the L6388ED?
    A18: The L6388ED features a typical propagation delay of around 50ns, allowing for fast switching in high-frequency applications such as motor control and power conversion.

    Q19: Is the L6388ED suitable for automotive applications?
    A19: Yes, the L6388ED is well-suited for automotive applications, such as electric power steering, inverters, and other power conversion systems that require efficient high-voltage MOSFET driving.

    Q20: How does the L6388ED handle thermal issues?
    A20: The L6388ED includes an internal thermal shutdown feature to protect the driver from overheating, ensuring reliable operation even in high-power and high-temperature environments.
    Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase