☰
L6388ED013TR
L6388ED013TR
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SO
Manufacturer:  STMicroelectronics
History Price: $1.66000
In Stock: 25760
L6388ED013TR Specification
Specification
Part No
L6388ED013TR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
17V (Max)
Logic Voltage - VIL, VIH
1.1V, 1.8V
Current - Peak Output (Source, Sink)
400mA, 650mA
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
70ns, 40ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6388ED013TR PDF Datasheet
L6388ED013TR Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6388ED013TR Description
Overview of STMicroelectronics L6388ED013TR

The L6388ED013TR is a high-voltage, high-speed gate driver IC manufactured by STMicroelectronics. This device is designed to drive N-channel MOSFETs and IGBTs in various applications, including power converters, motor drives, and industrial automation systems. The L6388ED013TR is known for its robust performance, high efficiency, and ability to operate in demanding environments.

Key Features

- High Voltage Capability: The L6388ED013TR can operate with a supply voltage of up to 600 V, making it suitable for high-voltage applications.
- Fast Switching Speed: This gate driver is designed for high-speed operation, enabling rapid switching of power devices, which is essential for improving overall system efficiency.
- Integrated Bootstrap Function: The device includes an integrated bootstrap circuit, simplifying the design of half-bridge configurations and reducing the number of external components required.
- Desaturation Protection: The L6388ED013TR features desaturation protection, which helps prevent damage to the power devices by monitoring their voltage during operation.

Specifications

- Supply Voltage (V_CC): The gate driver operates with a supply voltage range of 10 V to 20 V, providing flexibility for various applications.
- Output Current: The L6388ED013TR can deliver a peak output current of up to 2 A, allowing it to drive large power MOSFETs and IGBTs effectively.
- Propagation Delay: The typical propagation delay is around 50 ns, ensuring fast response times for switching applications.
- Rise and Fall Times: The rise and fall times are typically less than 30 ns, contributing to the high-speed performance of the driver.
- Operating Temperature Range: The device is rated for operation in a temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
- Package Type: The L6388ED013TR is available in a DIP-8 package, which facilitates easy mounting and integration into various circuit designs.

Applications

The L6388ED013TR is widely used in various applications, including:

- Power Converters: It is ideal for driving power MOSFETs and IGBTs in DC-DC converters, AC-DC converters, and other power conversion systems.
- Motor Drives: The gate driver is suitable for industrial motor drives, enabling efficient control of brushless DC motors and other types of motors.
- Inverters: It can be employed in inverter applications, such as solar inverters and uninterruptible power supplies (UPS), where high efficiency and reliability are critical.
- Industrial Automation: The L6388ED013TR is used in industrial automation systems, providing reliable control of power devices in various machinery and equipment.

Conclusion

The STMicroelectronics L6388ED013TR is a high-performance gate driver IC that meets the demands of modern power electronics applications. With its high voltage capability, fast switching speeds, and integrated protection features, it provides an excellent solution for engineers looking to design efficient and reliable power management systems. Its robust specifications and wide operating range make it a valuable component in both consumer and industrial applications, ensuring optimal performance in diverse environments. The L6388ED013TR stands out as a key element in achieving high efficiency and reliability in power conversion and motor control applications.
L6388ED013TR Compare Parts
  • L6388ED013TR vs L6399D
  • L6388ED013TR vs L6398DTR
  • L6388ED013TR vs L6398D
  • L6388ED013TR vs L6395DTR
  • L6388ED013TR vs L6395D
  • L6388ED013TR vs L6393DTR
  • L6388ED013TR vs L6393D
  • L6388ED013TR vs L6392DTR
  • L6388ED013TR vs L6392D
  • L6388ED013TR vs L6391DTR
  • L6388ED013TR vs L6391D
  • L6388ED013TR vs L6390DTR
  • L6388ED013TR vs L6390D
  • L6388ED013TR vs L6389EDTR
  • L6388ED013TR vs L6389ED
  • L6388ED013TR vs L6388ED
  • L6388ED013TR vs L6388E
  • L6388ED013TR vs L6388D013TR
  • L6388ED013TR vs L6388D
  • L6388ED013TR vs L6388
  • L6388ED013TR vs L6387ED013TR
  • L6388ED013TR vs L6387ED
  • L6388ED013TR vs L6387E
  • L6388ED013TR vs L6387DTR
  • L6388ED013TR vs L6387D
  • L6388ED013TR vs L6387
  • L6388ED013TR vs L6386ED013TR
  • L6388ED013TR vs L6386ED
  • L6388ED013TR vs L6386E
  • L6388ED013TR vs L6386D013TR
  • L6388ED013TR vs L6386D
  • L6388ED013TR vs L6386ADTR
  • L6388ED013TR vs L6386AD
  • L6388ED013TR vs L6386
  • L6388ED013TR vs L6385ED013TR
  • L6388ED013TR vs L6385ED
  • L6388ED013TR vs L6385E
  • L6388ED013TR vs L6385D013TR
  • L6388ED013TR vs L6385D
  • L6388ED013TR vs L6385
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase